Computer Interface Stepper Motor Drives

30 Results
Electric Motor Drive -- CompletePower™ PLUS Series
from ElectroCraft

Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]

  • Setup: Computer
  • DC Input: 80
  • Axes: 1.0
  • Power: 4800
Stepper Controllers Series MCST 3601 1-Axis controller with microstepping USB interface and reference input
from FAULHABER MICROMO

Multiple inputs and outputs for encoder or external sensors. Built-in reference search modes. Minimal wiring requirements. Parametrization with “TMCL-IDE ” software and USB interface. Simple start-up [See More]

  • Setup: Computer
  • DC Input: 9 to 36
  • Axes: 1.0
  • Continuous Current: 1.1
ACS Driver Module -- G-902.RxI
from PI (Physik Instrumente) L.P.

ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4 motor brakes via PWM brake driver, reduced heat generation of the motor brake. Motion profiles are generated by an external... [See More]

  • Setup: Computer
  • Frequency: 50 Hz; 60 Hz
  • Axes: 4.0
  • Voltage: 48
Electric Motor Drive -- PRO Series
from ElectroCraft

Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]

  • Setup: Computer
  • DC Input: 90
  • Axes: 1.0
  • Power: 385
Motion Controller for Low Power Requirement -- G-910.RC02
from PI (Physik Instrumente) L.P.

Integrated Driver for up to 2 Axes, EtherCAT Master for Synchronizing up to 4 Axes. ACS motion controller with integrated ACS driver module. Upgradable to up to 4 axes with the G-910.RC01 driver module. Directly compatible with positioners from PI. For AC servo motors / brushless DC motors, brushed... [See More]

  • Setup: Computer
  • Phase  : Three Phase
  • Axes: 2.0 to 4.0
  • Power: 120 to 280
PRO Series Programmable Drives -- PRO-A08V48B SA-CATPro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Setup: Computer
  • DC Input: 11 to 50
  • Axes: 1.0
  • Power: 385
High Performance Stepper Drives -- STAC6
from OMEGA Engineering, Inc.

The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and... [See More]

  • Setup: Computer
  • AC Input: 120
  • Motor / System: Microstepping Motor
  • Phase  : Single Phase
Ethernet Powerlink Motion Controller -- ACR9000-EPL
from Parker Hannifin / Automation / Electromechanical Division - Europe

ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]

  • Setup: Computer
  • Operating Mode: Position
  • Axes: 8.0
  • Configuration: Stand Alone
OptiScan™II Controller -- ES10
from Prior Scientific, Inc.

Controls as standard: - Stages: ES111 or ES107. - 2 Filter Wheels. - 3 Shutters. - 1 Focus Motor. Upgradeable for encoded focus. 2 x RS232 ports. High Speed USB connection with data transfer rates of up to 32 Kb/s. Smaller, space saving design with dimensions of 210mm x 85mm x 210mm deep. Upgraded... [See More]

  • Setup: Computer
  • Configuration: Stand Alone
  • Motor / System: Bipolar
  • Communication: RS232; TTL; USB
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Setup: Computer
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 56
Juno® Velocity and Torque Motion IC -- MC78113
from Performance Motion Devices

The Juno ® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant motion control, direct quadrature encoder input, profile generation, field-oriented control (FOC), and much... [See More]

  • Setup: Computer
  • Configuration: PCB Mount
  • DC Input: 12 to 56
  • Communication: CANbus; RS232; RS485
Single Axis Motion Controller -- DMC-30017-BOX
from Galil

The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]

  • Setup: Computer
  • Axes: 1.0
  • Resolution: 32
  • Motor / System: Microstepping Motor
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.

The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]

  • Setup: Manual; Joystick (optional feature); Computer
  • Axes: 1.0
  • Product: Controller / Drive
  • Motor / System: Unipolar; Hybrid; Half-Step
Integrated Stepper Drives/Motors -- STM
from OMEGA Engineering, Inc.

The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step and direction, analog input, joystick... [See More]

  • Setup: Computer
  • Motor / System: Microstepping Motor
  • Product: Controller / Drive
  • DC Input: 12 to 70
Multi-Axis Motion Controller -- ACR 9000
from Parker Hannifin / Automation / Electromechanical Division - Europe

Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]

  • Setup: Computer; Handheld
  • Axes: 2.0 to 8.0
  • Resolution: 32
  • AC Input: 120 to 240
Prior PCI ll -- High Speed Controller
from Prior Scientific, Inc.

The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]

  • Setup: Computer
  • Resolution: 16
  • Product: PC-Based
  • PC-Based Bus: PCI
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Setup: Computer
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Programmable Digital Drive -- ION®500/CME
from Performance Motion Devices

A programmable version of the standard ION ® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs... [See More]

  • Setup: Computer
  • DC Input: 12 to 56
  • Axes: 1.0
  • Continuous Current: 9.8
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
Microstepping Motor Drives -- 3540M
from OMEGA Engineering, Inc.

The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]

  • Setup: Joystick; Computer
  • DC Input: 5 to 24
  • Motor / System: Bipolar; Microstepping Motor
  • Voltage: 5 to 24
Universal Motion Control -- 6K Motion Controllers
from Parker Hannifin / Automation / Electromechanical Division - Europe

1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]

  • Setup: Computer; Web Enabled
  • Resolution: 12
  • Product: Controller / Drive; PC-Based
  • PC-Based Bus: Other; Ethernet
ProScan™III Controller -- H31
from Prior Scientific, Inc.

The ProScan ™ III Controller can control: - One ProScan stage and focus. - Four TTL input and outputs. - Supports Interactive Control Center (ICC). - 2 x RS232 ports. The compact and modular design of the ProScan ™ III system is capable of controlling up to 16 individual stepper motor... [See More]

  • Setup: Computer
  • Motor / System: Bipolar
  • Axes: 16.0
  • Features: Soft Start
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Setup: Joystick (optional feature); Computer
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive
  • Motor / System: Microstepping Motor
Standalone Digital Drive -- ION®3000
from Performance Motion Devices

ION ® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION... [See More]

  • Setup: Computer
  • DC Input: 20 to 195
  • Axes: 1.0
  • Continuous Current: 9.8
Performance Stepper Drives -- ST
from OMEGA Engineering, Inc.

The ST-series performance stepper drives incorporate advanced features that will derive the highest performance from today's stepper motors. The Anti-Resonance and Waveform Damping control algorithms make this drive a clear market leader. The "-S" models are step and direction drives, compatible... [See More]

  • Setup: Computer
  • DC Input: 24 to 80
  • Motor / System: Microstepping Motor
  • Power: 50
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Setup: Joystick (optional feature); Computer; Control Panel
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive
  • Motor / System: Permanent Magnet; Hybrid
Programmable Step Motor Indexer/Drive -- 1240i
from OMEGA Engineering, Inc.

The 1240i is a stand-alone programmable step motor driver suited for a wide range of motion control applications. It includes a sophisticated controller integrated with a 48-watt microstepping amplifier. The 1240i includes easy to use software for the rapid development of stand-alone motion control... [See More]

  • Setup: Computer
  • DC Input: 12 to 42
  • Motor / System: Microstepping Motor
  • Voltage: 5 to 24
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Setup: Computer
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Programmable Step Motor Indexer/Drive -- 3540i
from OMEGA Engineering, Inc.

The 3540i is a programmable step motor driver suitable for a wide range of motion control applications. It includes a sophisticated controller integrated with a 140 watt microstepping amplifier. The 3540i includes Applied Motion's easy to use Si Programmer ™ Windows software for the rapid... [See More]

  • Setup: Computer
  • DC Input: 12 to 42
  • Motor / System: Microstepping Motor
  • Voltage: 24
PWM Digital Single-axis Motor Drive -- XC4
from Aerotech, Inc.

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]

  • Setup: Computer
  • AC Input: 100 to 240
  • Axes: 1.0
  • Phase  : Single Phase