Permanent Magnet Stepper Motor Stepper Motor Drives

9 Results
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • DC Input: 12 to 60
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: Permanent Magnet; Hybrid
  • AC Input: 56
  • Axes: 1.0
  • Phase  : Single Phase
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: Permanent Magnet; Hybrid
  • AC Input: 70 to 230
  • Axes: 1.0
  • Phase  : Single Phase
Ensemble Epaq Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 6.0 to 9.0
  • Product: Controller / Drive
  • AC Input: 110 to 230
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: Permanent Magnet; Hybrid
  • AC Input: 70 to 230
  • Axes: 1.0
  • Phase  : Single Phase
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: Permanent Magnet; Hybrid
  • AC Input: 70 to 230
  • Axes: 1.0
  • Phase  : Single Phase; Three Phase
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: Permanent Magnet; Hybrid
  • DC Input: 18 to 36
  • Axes: 1.0
  • Phase  : Single Phase
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Motor / System: Permanent Magnet; Hybrid; Microstepping Motor
  • Axes: 1.0
  • Product: Controller / Drive
  • DC Input: 10 to 80
Npaq 6U High Power Drive Rack
from Aerotech, Inc.

Design Features. High-power 6U modular drive chassis. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire ®... [See More]

  • Motor / System: Permanent Magnet
  • Axes: 1.0 to 6.0
  • Resolution: 16
  • AC Input: 100 to 240