RS422 Stepper Motor Drives
2 Results
Motion Controller -- G-902.RxE
from PI (Physik Instrumente) L.P.
from PI (Physik Instrumente) L.P.
The G-902 motion controllers offer a fully integrated electronics solution with controller and driver in a flat 19-inch rack mount housing. Integrated driver for up to 4 axes for the operation of positioners with different motor and encoder types, can be configured for a variety of applications. [See More]
- Communication: Ethernet; RS422
- Frequency: 50 Hz; 60 Hz
- Axes: 4.0
- Voltage: 48
Prior PCI ll -- High Speed Controller
from Prior Scientific, Inc.
from Prior Scientific, Inc.
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]
- Communication: RS422; TTL
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: PCI