Sine / Cosine Stepper Motor Drives

2 Results
Electric Motor Drive -- CompletePower™ PLUS Series
from ElectroCraft

Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder; Sine / Cosine
  • DC Input: 80
  • Axes: 1.0
  • Power: 4800
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 4.0 to 8.0