Current (Torque) Mode Stepper Motor Drives
from Galil
The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]
- Operating Mode: Position; Analog; Torque; Slave
- Axes: 2.0
- Product: Controller / Drive (optional feature)
- Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 56
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 8.0
- Product: Controller / Drive
- Motor / System: Microstepping Motor
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Operating Mode: Position; Torque
- Axes: 6.0 to 9.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- DC Input: 18 to 36
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Operating Mode: Position; Velocity; Torque
- AC Input: 100 to 240
- Axes: 1.0
- Phase : Single Phase