Unipolar Stepper Motor Stepper Motor Drives

3 Results
17MD Series Motor / Driver Combination -- 17MD102S-00
from Anaheim Automation, Inc.

Eliminates motor wires, ideal for precise positioning [See More]

  • Motor / System: Unipolar
  • DC Input: 8 to 35
  • Axes: 1.0
  • Configuration: Stand Alone
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.

The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]

  • Motor / System: Unipolar; Hybrid; Half-Step
  • Axes: 1.0
  • Product: Controller / Drive
  • AC Input: 100 to 240
Unipolar Stepper Motor Driver -- GSM2
from Greenwich Instruments Ltd.

The GSM2 driver card is designed to drive a unipolar stepper motor (either with or without forcing resistors). Full, half or wave stepping modes are selectable, as is direction and speed can either be from an external or internal clock. An enable and disable input allow for a variety of start/stop... [See More]

  • Motor / System: Unipolar; Full-Step; Half-Step
  • DC Input: 9 to 24
  • Axes: 1.0
  • Phase  : Single Phase