Half Step Motor Stepper Motor Drives

8 Results
5-Phase Stepping Driver -- PMAPA1S6A01 Type S
from Sanyo Denki America, Inc.

5-Phase stepping driver with micro-step function. [See More]

  • Motor / System: Full-Step; Half-Step; Microstepping Motor
  • Phase  : Single Phase
  • AC Input: 200 to 230
  • Frequency: 50 Hz; 60 Hz
VXM Stepping Motor Controller -- VXM-1
from Velmex, Inc.

The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]

  • Motor / System: Unipolar; Hybrid; Half-Step
  • Axes: 1.0
  • Product: Controller / Drive
  • AC Input: 100 to 240
Stepper Motor Drive -- 2035
from OMEGA Engineering, Inc.

The 2035 step motor driver is a step and direction drive with full or half-step capability. Phase current is selected from 0.125 to 2.0 A by a DIP switch. Full or half-step resolution is also switch selectable. This drive is compatible with PLCs which feature high-speed pulse output, such as our... [See More]

  • Motor / System: Bipolar; Full-Step; Half-Step
  • Power: 70
  • DC Input: 12 to 35
  • Voltage: 5 to 24
Unipolar Stepper Motor Driver -- GSM2
from Greenwich Instruments Ltd.

The GSM2 driver card is designed to drive a unipolar stepper motor (either with or without forcing resistors). Full, half or wave stepping modes are selectable, as is direction and speed can either be from an external or internal clock. An enable and disable input allow for a variety of start/stop... [See More]

  • Motor / System: Unipolar; Full-Step; Half-Step
  • DC Input: 9 to 24
  • Axes: 1.0
  • Phase  : Single Phase
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • DC Input: 12 to 60
5-Phase Stepping Driver -- PMDPB1S6P01
from Sanyo Denki America, Inc.

5-Phase stepping driver, high speed type. [See More]

  • Motor / System: Full-Step; Half-Step
  • Configuration: PC Board
  • DC Input: 24
  • Operating Temperature: 0 to 50
5-Phase Stepping Driver -- PMDPC1S3P01
from Sanyo Denki America, Inc.

5-Phase stepping driver with micro-step function. [See More]

  • Motor / System: Full-Step; Half-Step; Microstepping Motor
  • Configuration: PC Board
  • DC Input: 24
  • Operating Temperature: 0 to 50
5-Phase Stepping Driver -- PMDPD1S1P01
from Sanyo Denki America, Inc.

5-Phase stepping driver with micro-step function. [See More]

  • Motor / System: Full-Step; Half-Step; Microstepping Motor
  • Configuration: PC Board
  • DC Input: 12
  • Operating Temperature: 0 to 50