Bipolar Stepper Motor Stepper Motor Drives
from Infineon Technologies AG
The MOTIX ™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example. The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated... [See More]
- Motor / System: Bipolar
- Configuration: PCB Mount
- Peak Current: 1
- Operating Temperature: -40 to 150
from Allegro MicroSystems Inc.
The A5989 provides a highly integrated solution for driving both a bipolar stepper motor and a high-current DC motor, with independent control for each and integrated protection features. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser... [See More]
- Motor / System: Bipolar
- Configuration: PCB Mount
from ElectroCraft
This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that allows operation... [See More]
- Motor / System: Bipolar
- DC Input: 48
- Axes: 1.0
- Power: 500
from RS Components, Ltd.
Stepper Motor Controller 5V PDIP20 [See More]
- Motor / System: Bipolar; Stepper
- Configuration: PCB Mount; Other; Through hole
from Infineon Technologies AG
MOTIX ™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current. It is fully pin and function compatible except the current programming is inverse to the MOTIX ™ TLE4728G with an additional inhibit... [See More]
- Motor / System: Bipolar
- Configuration: PCB Mount
- Peak Current: 1
- Operating Temperature: -40 to 150
from Allegro MicroSystems Inc.
The A4979 is a highly configurable stepper motor driver with integrated microstepping, stall detection, and short circuit protection. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. Download Datasheet [See More]
- Motor / System: Bipolar
- Configuration: PCB Mount
from RS Components, Ltd.
Stepping motor driver,8-45V PowerSO36 [See More]
- Motor / System: Bipolar; Stepper
- Configuration: PCB Mount; Other; Surface mount
from RS Components, Ltd.
Stepper Motor Driver Power PDIP16 [See More]
- Motor / System: Bipolar; Stepper
- Configuration: PCB Mount; Other; Through hole
from RS Components, Ltd.
Stepper Motor Driver, Dual Full SOIC24 [See More]
- Motor / System: Bipolar; Stepper
- Configuration: PCB Mount; Other; Surface mount
from RS Components, Ltd.
Programmable Stepper Driver 1.4A TSSOP28 [See More]
- Motor / System: Bipolar; Stepper
- Configuration: PCB Mount; Other; Surface mount
from OMEGA Engineering, Inc.
The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]
- Motor / System: Bipolar; Microstepping Motor
- Voltage: 5 to 24
- DC Input: 5 to 24
- Continuous Current: 0.4000 to 3.5
from Galil
The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]
- Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
- Axes: 2.0
- Product: Controller / Drive (optional feature)
- DC Input: 12 to 60
from H2W Technologies
Key Features: 20 to 50 VDC Supply Voltage. H-Bridge, 2 Phase Bi-polar Micro-stepping Drive. Suitable for 2-phase, 4, 6 and 8 leads step motors. Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A. Compatible with standard rotary stepper motors used in... [See More]
- Motor / System: Bipolar; Microstepping Motor
- DC Input: 20 to 50
- Axes: 1.0
- Peak Current: 1 to 4.2
from Simple Step LLC
Dual axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.). We Make Simple Motion Controllers. Over 15 years ago our founder had... [See More]
- Motor / System: Bipolar
- Axes: 2.0
- Resolution: 8
- DC Input: 15 to 50
from Prior Scientific, Inc.
Controls as standard: - Stages: ES111 or ES107. - 2 Filter Wheels. - 3 Shutters. - 1 Focus Motor. Upgradeable for encoded focus. 2 x RS232 ports. High Speed USB connection with data transfer rates of up to 32 Kb/s. Smaller, space saving design with dimensions of 210mm x 85mm x 210mm deep. Upgraded... [See More]
- Motor / System: Bipolar
- Configuration: Stand Alone
- Setup: Computer
- Communication: RS232; TTL; USB
from Critical Velocity Enterprises, LLC
The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and microcontrollers. The motor current is... [See More]
- Motor / System: Bipolar; Microstepping Motor
- Power: 65
- DC Input: 8 to 26
- Voltage: 8 to 26
from OMEGA Engineering, Inc.
The 2035 step motor driver is a step and direction drive with full or half-step capability. Phase current is selected from 0.125 to 2.0 A by a DIP switch. Full or half-step resolution is also switch selectable. This drive is compatible with PLCs which feature high-speed pulse output, such as our... [See More]
- Motor / System: Bipolar; Full-Step; Half-Step
- Power: 70
- DC Input: 12 to 35
- Voltage: 5 to 24
from Simple Step LLC
Dual axis bipolar stepper controller for motors up to 3.125 amps per phase. (All products have no communications or heat sinks pre-installed and customers must now specify and purchase communications boards and heat sinks separately to make a complete system. Heat sinks are not necessarily needed... [See More]
- Motor / System: Bipolar
- Axes: 2.0
- Resolution: 8
- DC Input: 12 to 50
from Prior Scientific, Inc.
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]
- Motor / System: Bipolar
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: PCI
from Simple Step LLC
Single axis bipolar stepper controller for motors up to 1.5 amps per phase. (All products have no communications pre-installed and customers must now specify and purchase communications boards separately to make a complete system.). We Make Simple Motion Controllers. Over 15 years ago our founder... [See More]
- Motor / System: Bipolar
- Axes: 1.0
- Resolution: 8
- DC Input: 15 to 50
from Prior Scientific, Inc.
The ProScan ™ III Controller can control: - One ProScan stage and focus. - Four TTL input and outputs. - Supports Interactive Control Center (ICC). - 2 x RS232 ports. The compact and modular design of the ProScan ™ III system is capable of controlling up to 16 individual stepper motor... [See More]
- Motor / System: Bipolar
- Setup: Computer
- Axes: 16.0
- Features: Soft Start
from Simple Step LLC
Single axis bipolar stepper controller for motors up to 3.125 amps per phase. (All products have no communications and Heat sink pre-installed and customers must now specify and purchase communications boards and heat sinks separately to make a complete system. A heat sink is not necessarily needed... [See More]
- Motor / System: Bipolar
- Axes: 1.0
- Resolution: 8
- DC Input: 15 to 50
from Simple Step LLC
NEMA 17 size bipolar stepper motion controller. Single axis. Low current. Motor mounted. We Make Simple Motion Controllers. Over 15 years ago our founder had an idea: a simple motion control system that would allow for easy plug-and-play control and very simple ASCII command structure and that could... [See More]
- Motor / System: Bipolar
- Axes: 1.0
- Resolution: 8
- DC Input: 15 to 50