Handheld Controller / Programmer Stepper Motor Drives

4 Results
Stepper Drive Module -- AMP-20620
from Galil

The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]

  • Setup: Manual; Joystick; Computer; Control Panel; Handheld
  • Axes: 2.0
  • Product: Controller / Drive (optional feature)
  • Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
Multi-Axis Motion Controller -- ACR 9000
from Parker Hannifin / Automation / Electromechanical Division - Europe

Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]

  • Setup: Computer; Handheld
  • Axes: 2.0 to 8.0
  • Resolution: 32
  • AC Input: 120 to 240
VIX Series Stepper Drives -- VIM250-IM
from Parker Hannifin / Automation / Electromechanical Division - Europe

Fully digital design. Field-oriented control for improved low-speed performance. Panel or DIN rail mounting. 2.8 A & 5.6 A RMS rating. Up to 80 V DC bus. Built-in controller using Parker's proven EASI code. Powerful front-end software - EASI-V. Fully programmable resolution up to 51,200... [See More]

  • Setup: Handheld
  • DC Input: 24 to 80
  • Axes: 1.0
  • Continuous Current: 2.8
XL Series Stepper Drives -- XL25
from Parker Hannifin / Automation / Electromechanical Division - Europe

XL Stepper Drive / Controller. Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature. Recommended inductance range 0.8 mH - 10 mH. Panel mounting. 1.8 A , 3.5 A & 5.6 A RMS rating. Up to 80 VDC bus. i Versions have Built-in Controller using... [See More]

  • Setup: Handheld
  • Axes: 1.0
  • Product: Controller / Drive
  • DC Input: 24 to 80