Integral Motion Controller Stepper Motor Drives
from Velmex, Inc.
The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]
- Product: Controller / Drive
- Motor / System: Unipolar; Hybrid; Half-Step
- Axes: 1.0
- AC Input: 100 to 240
from Parker Hannifin / Automation / Electromechanical Division - Europe
1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]
- Product: Controller / Drive; PC-Based
- PC-Based Bus: Other; Ethernet
- Resolution: 12
- Axes: 1.0 to 8.0
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Product: Controller / Drive
- Motor / System: Microstepping Motor
- Axes: 1.0 to 8.0
- AC Input: 100 to 240
from OMEGA Engineering, Inc.
The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step and direction, analog input, joystick... [See More]
- Product: Controller / Drive
- DC Input: 12 to 70
- Motor / System: Microstepping Motor
- Voltage: 24
from Anaheim Automation, Inc.
Eliminates motor wires, ideal for precise positioning [See More]
- Product: Controller / Drive
- Motor / System: Unipolar
- Axes: 1.0
- DC Input: 12 to 24
from Parker Hannifin / Automation / Electromechanical Division - Europe
XL Stepper Drive / Controller. Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature. Recommended inductance range 0.8 mH - 10 mH. Panel mounting. 1.8 A , 3.5 A & 5.6 A RMS rating. Up to 80 VDC bus. i Versions have Built-in Controller using... [See More]
- Product: Controller / Drive
- DC Input: 24 to 80
- Axes: 1.0
- Continuous Current: 1.8
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid
- Axes: 6.0 to 9.0
- AC Input: 110 to 230
from OMEGA Engineering, Inc.
The STR series stepper drive is a compact, powerful, digital step and direction drive available in two power ranges: 4 A/phase and 8 A/phase. The STR series is ideal for applications requiring basic step and direction control of a 2-phase step motor. STR drives feature advanced microstepping... [See More]
- Product: Controller / Drive
- Phase : Single Phase (optional feature); Three Phase (optional feature)
- Motor / System: Microstepping Motor
- Setup: Manual
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid; Microstepping Motor
- Axes: 1.0
- DC Input: 10 to 80
from Aerotech, Inc.
Design Features. Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages. Multi-axis Position Synchronized Output (PSO) for real-time triggering of events. High-precision 20-bit sensor resolution for capacitive sensor feedback. Thermally-stable feedback... [See More]
- Product: Controller / Drive
- Axes: 10.0
- Resolution: 20
- Motor / System: Piezo or Servomotor Stages
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0 to 6.0
- DC Input: 10 to 320