Rack Mount Stepper Motor Drives
from PI (Physik Instrumente) L.P.
ACS driver module for the operation of different motor and encoder types, can be configured for a variety of applications. 4 axes, 5 A continuous current per axis possible. 4 motor brakes via PWM brake driver, reduced heat generation of the motor brake. Motion profiles are generated by an external... [See More]
- Configuration: Stand Alone; Rack
- Frequency: 50 Hz; 60 Hz
- Axes: 4.0
- Voltage: 48
from OMEGA Engineering, Inc.
The 2035 step motor driver is a step and direction drive with full or half-step capability. Phase current is selected from 0.125 to 2.0 A by a DIP switch. Full or half-step resolution is also switch selectable. This drive is compatible with PLCs which feature high-speed pulse output, such as our... [See More]
- Configuration: Rack
- DC Input: 12 to 35
- Motor / System: Bipolar; Full-Step; Half-Step
- Power: 70
from Aerotech, Inc.
Design Features. 3U plug-in drives. 19 inch rack-mount design. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A to 30 A peak output current. PWM or linear amplifier. Integral power supplies. IEEE-1394 FireWire interface. Digital current,... [See More]
- Configuration: Stand Alone; Rack
- Axes: 1.0 to 6.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid
from Sanyo Denki America, Inc.
5-Phase stepping driver conforming to RS-485 serial communication. [See More]
- Configuration: Rack
- DC Input: 5 to 24
- Motor / System: Full-Step; Half-Step
- Servo Feedback: Incremental Encoder