Microstepping Motor Stepper Motor Drives
from Allegro MicroSystems Inc.
The A4985 offers precise and versatile microstepping motor control with an integrated translator, automatic current decay mode selection, and integrated current control for simplified design and optimized performance. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Motor / System: Microstepping Motor
- Configuration: PCB Mount
from Portescap
EDM-453 Microstepping Drive. EDM-453. The EDM-453 microstepping drive provides substantial benefits for increased system resolution, low noise and smooth motion. The power stage is designed to suit low electrical time constant motors and achieve high dynamic performance. Product Highlights. [See More]
- Motor / System: Microstepping Motor
- Operating Temperature: 0 to 50
- AC Input: 12 to 45
from Allegro MicroSystems Inc.
The A4982 simplifies microstepping motor control with its integrated translator, automatic current decay mode selection, and integrated protection features. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings. Download Datasheet [See More]
- Motor / System: Microstepping Motor
- Configuration: PCB Mount
from Allegro MicroSystems Inc.
The A4984 simplifies microstepping motor control with its integrated translator and selectable step modes, offering automatic current decay selection and synchronous rectification for optimized performance. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies... [See More]
- Motor / System: Microstepping Motor
- Configuration: PCB Mount
from Allegro MicroSystems Inc.
The A3992 provides precise and efficient microstepping control of bipolar stepper motors, with programmable current control, synchronous rectification for reduced power dissipation, and integrated protection features. * Note: If you have issues logging into this feature you may need to enable 3rd... [See More]
- Motor / System: Microstepping Motor
- Configuration: PCB Mount
from Critical Velocity Enterprises, LLC
The ST-1 Bipolar Stepper Motor Driver allows you to drive a bipolar or unipolar stepper motor of up to 2.5 Amps per phase in full, half, quarter or eighth step increments. The opto-isolated STEP and DIRECTION inputs allow simple interfacing to computers and microcontrollers. The motor current is... [See More]
- Motor / System: Bipolar; Microstepping Motor
- Power: 65
- DC Input: 8 to 26
- Voltage: 8 to 26
from H2W Technologies
Key Features: 20 to 50 VDC Supply Voltage. H-Bridge, 2 Phase Bi-polar Micro-stepping Drive. Suitable for 2-phase, 4, 6 and 8 leads step motors. Compatible with all H2W linear stepper motor models, STS-0213-R, STS-0620-R, STS-1220-A, STS-2030-A. Compatible with standard rotary stepper motors used in... [See More]
- Motor / System: Bipolar; Microstepping Motor
- DC Input: 20 to 50
- Axes: 1.0
- Peak Current: 1 to 4.2
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Motor / System: Microstepping Motor
- Axes: 1.0 to 8.0
- Product: Controller / Drive
- AC Input: 100 to 240
from Anaheim Automation, Inc.
Opto isolated inputs, automatic current reduction, phase output current [See More]
- Motor / System: Microstepping Motor
- DC Input: 12 to 48
- Axes: 1.0
- Continuous Current: 0.2000 to 1.5
from Galil
The DMC-300xx Series is Galil's latest generation single-axis motion controller. It uses a 32-bit RISC processor to provide higher speed than older models. The DMC-300xx is available as a compact card-level or box-level unit and connects to a stepper or servo motor amplifier of any power range. Or,... [See More]
- Motor / System: Microstepping Motor
- Axes: 1.0
- Resolution: 32
- DC Input: 20 to 80
from Sanyo Denki America, Inc.
5-Phase stepping driver with micro-step function. [See More]
- Motor / System: Full-Step; Half-Step; Microstepping Motor
- Phase : Single Phase
- AC Input: 200 to 230
- Frequency: 50 Hz; 60 Hz
from OMEGA Engineering, Inc.
The STAC6 represents the latest developments in stepper drive technology, incorporating advanced features that will derive the highest performance from today's stepper motors. Its Anti-Resonance and Waveform Damping control algorithms make it a clear market leader. The "-S" models are step and... [See More]
- Motor / System: Microstepping Motor
- Phase : Single Phase
- AC Input: 120
- Frequency: 50 Hz; 60 Hz
from Critical Velocity Enterprises, LLC
This 3 Axis Stepper Driver Kit is designed for interfacing three bipolar stepper motors to a standard computer parallel port. This kit is compatible with Mach3 CNC control software. Kit includes three ST-1 Bipolar Stepper Motor Drivers, one Parallel Port Breakout Board, and one 24 VDC 6.5 Amp High... [See More]
- Motor / System: Microstepping Motor
- Power: 65
- DC Input: 8 to 26
- Voltage: 8 to 26
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Motor / System: Permanent Magnet; Hybrid; Microstepping Motor
- Axes: 1.0
- Product: Controller / Drive
- DC Input: 10 to 80
from Sanyo Denki America, Inc.
5-Phase stepping driver with micro-step function. [See More]
- Motor / System: Full-Step; Half-Step; Microstepping Motor
- Configuration: PC Board
- DC Input: 24
- Operating Temperature: 0 to 50
from OMEGA Engineering, Inc.
The STM is a drive + motor + control unit, fusing step motor, drive, and controller technologies into a single device, offering savings on space, wiring and cost over conventional motor and drive solutions. The "S" models offer control options such as step and direction, analog input, joystick... [See More]
- Motor / System: Microstepping Motor
- DC Input: 12 to 70
- Product: Controller / Drive
- Voltage: 24
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Motor / System: Permanent Magnet; Hybrid; Microstepping Motor
- Axes: 1.0
- Product: Controller / Drive
- DC Input: 10 to 80
from Sanyo Denki America, Inc.
5-Phase stepping driver with micro-step function. [See More]
- Motor / System: Full-Step; Half-Step; Microstepping Motor
- Configuration: PC Board
- DC Input: 12
- Operating Temperature: 0 to 50
from OMEGA Engineering, Inc.
The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]
- Motor / System: Bipolar; Microstepping Motor
- Voltage: 5 to 24
- DC Input: 5 to 24
- Continuous Current: 0.4000 to 3.5
from Sanyo Denki America, Inc.
5-Phase stepping driver with micro-step function and photocoupler input. [See More]
- Motor / System: Full-Step; Half-Step; Microstepping Motor
- Configuration: PC Board
- DC Input: 24 to 36
- Operating Temperature: 0 to 50
from OMEGA Engineering, Inc.
The ST-series performance stepper drives incorporate advanced features that will derive the highest performance from today's stepper motors. The Anti-Resonance and Waveform Damping control algorithms make this drive a clear market leader. The "-S" models are step and direction drives, compatible... [See More]
- Motor / System: Microstepping Motor
- Power: 50
- DC Input: 24 to 80
- Voltage: 24