Incremental Encoder Stepper Motor Drives
from ElectroCraft
The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]
- Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
- DC Input: 11 to 50
- Axes: 1.0
- Power: 385
from Parker Hannifin / Automation / Electromechanical Division - Europe
1-8 axes of stepper/servo control (any combination). Outputs standard +/- 10V or step & direction. Servo update rates of 62.5 axis. Motion Planner Software provided 10 Mbps twisted pair Ethernet. TCP/IP and UDP protocol. 4-8 digital outputs [See More]
- Servo Feedback: Incremental Encoder
- Resolution: 12
- Product: Controller / Drive; PC-Based
- PC-Based Bus: Other; Ethernet
from Sanyo Denki America, Inc.
5-Phase stepping driver conforming to RS-485 serial communication. [See More]
- Servo Feedback: Incremental Encoder
- DC Input: 5 to 24
- Motor / System: Full-Step; Half-Step
- Features: Brake Output; Alarm / Status Monitoring
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Servo Feedback: Hall Effect; Incremental Encoder
- Axes: 1.0 to 8.0
- Product: Controller / Drive
- Motor / System: Microstepping Motor
from Prior Scientific, Inc.
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]
- Servo Feedback: Incremental Encoder
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: PCI
from Galil
The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]
- Servo Feedback: Incremental Encoder; Absolute Encoder (optional feature); Analog Position
- Axes: 2.0
- Product: Controller / Drive (optional feature)
- Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid; Microstepping Motor
from Aerotech, Inc.
Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]
- Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
- Resolution: 12
- Product: Controller / Drive
- Axes: 4.0 to 8.0
from Aerotech, Inc.
Design Features. Single-axis digital servo controller with integral power supply and amplifier. Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE and multitasking operating system. Host-mode operation allows you to send... [See More]
- Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid; Microstepping Motor