Panel Mount Stepper Motor Drives

17 Results
Electric Motor Drive -- CompletePower™ PLUS Series
from ElectroCraft

Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]

  • Configuration: Panel Mount
  • DC Input: 80
  • Axes: 1.0
  • Power: 4800
Integrated Motor Drive Controller -- PRO Series PT42
from ElectroCraft

Size: 42mm or Nema 17, 1.8 °. Holding Torque: to 44 Ncm (62 oz-in). Speed: to 50 RPS (3,000 RPM). Compact. Programmable. The PT42 combines the ElectroCraft TorquePowerTM Plus high-performance stepper motor with the advanced functionality of the Integrated PRO Series Drive. The motor can be... [See More]

  • Configuration: Panel Mount
  • DC Input: 12 to 48
  • Axes: 1.0
  • Operating Mode: Slave
Integrated Motor Drive Controller -- PRO Series PT56
from ElectroCraft

Size: 56mm or NEMA 23, 1.8 °. Holding Torque: to 170 Ncm (241 oz-in). Speed: to 42 RPS (2,500 RPM). Compact. Programmable. The PT56 combines the ElectroCraft TorquePowerTM Plus high-performance stepper motor with the advanced functionality of the Integrated PRO Series Drive. The motor can be... [See More]

  • Configuration: Panel Mount
  • DC Input: 12 to 48
  • Axes: 1.0
  • Operating Mode: Slave
Stepper Actuator IMDC -- PRO Series PS42
from ElectroCraft

Size:44mm or Nema 17, 1.8 °. Holding Torque: to 44 Ncm (62 oz-in). Speed: to 35 RPS (2100 RPM). Compact. Programmable. The ElectroCraft integrated motor drive stepper linear actuator is a leap forward in actuator technology. This is linear motion in its most compact form, enabling users to... [See More]

  • Configuration: Panel Mount
  • DC Input: 12 to 48
  • Axes: 1.0
  • Operating Temperature: 0 to 40
Stepper Actuator IMDC -- PRO Series PS56
from ElectroCraft

Size:56mm or Nema 23, 1.8 °. Holding Torque: to 106 Ncm (130 oz-in). Speed: to 50 RPS (3000 RPM). Compact. Programmable. ElectroCraft's integrated motor/drive stepper linear actuators are a leap forward in actuator technology. This is linear motion in its most compact form, enabling users to... [See More]

  • Configuration: Panel Mount
  • DC Input: 12 to 48
  • Axes: 1.0
  • Operating Temperature: 0 to 40
Stepper Drives -- CompletePower™ SA45
from ElectroCraft

This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that allows operation... [See More]

  • Configuration: Panel Mount; DIN Rail
  • Motor / System: Bipolar
  • Axes: 1.0
  • DC Input: 48
Microstep Driver -- MBC158
from Anaheim Automation, Inc.

Opto isolated inputs, automatic current reduction, phase output current [See More]

  • Configuration: Panel Mount
  • Motor / System: Microstepping Motor
  • Axes: 1.0
  • DC Input: 12 to 48
XL Series Stepper Drives -- XL25
from Parker Hannifin / Automation / Electromechanical Division - Europe

XL Stepper Drive / Controller. Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature. Recommended inductance range 0.8 mH - 10 mH. Panel mounting. 1.8 A , 3.5 A & 5.6 A RMS rating. Up to 80 VDC bus. i Versions have Built-in Controller using... [See More]

  • Configuration: Panel Mount
  • Axes: 1.0
  • Product: Controller / Drive
  • DC Input: 24 to 80
Ensemble CL Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Configuration: Stand Alone; Panel Mount
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 56
Micro-Stepping Drive -- 6400
from Kollmorgen Corporation

These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. The 6415 model has the addition of an oscillator allowing a +/- 10 VDC input... [See More]

  • Configuration: Panel Mount
  • Continuous Current: 0.6250 to 5
  • DC Input: 24 to 75
  • Peak Current: 7.1
Microstepping Motor Drives -- 3540M
from OMEGA Engineering, Inc.

The 3540M/MO step motor drivers are microstepping drives with up to 12,800 steps per revolution, step phase sequencer with MOSFET three state switching amplifiers and optoisolated circuits. Both drives include 5 optically isolated inputs, and the 3540MO features external speed control, tach output,... [See More]

  • Configuration: Panel Mount
  • DC Input: 5 to 24
  • Motor / System: Bipolar; Microstepping Motor
  • Voltage: 5 to 24
Ensemble CP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Configuration: Stand Alone; Panel Mount
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Programmable Step Motor Indexer/Drive -- 3540i
from OMEGA Engineering, Inc.

The 3540i is a programmable step motor driver suitable for a wide range of motion control applications. It includes a sophisticated controller integrated with a 140 watt microstepping amplifier. The 3540i includes Applied Motion's easy to use Si Programmer ™ Windows software for the rapid... [See More]

  • Configuration: Panel Mount
  • DC Input: 12 to 42
  • Motor / System: Microstepping Motor
  • Voltage: 24
Ensemble HLe Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Configuration: Stand Alone; Panel Mount
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble HPe Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Configuration: Stand Alone; Panel Mount
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • AC Input: 70 to 230
Ensemble ML Controller and Linear Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Configuration: Stand Alone; Panel Mount
  • Motor / System: Permanent Magnet; Hybrid
  • Axes: 1.0
  • DC Input: 18 to 36
PWM Digital Single-axis Motor Drive -- XC4
from Aerotech, Inc.

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]

  • Configuration: Stand Alone; Panel Mount
  • AC Input: 100 to 240
  • Axes: 1.0
  • Phase  : Single Phase