Digital Position Feedback Stepper Motor Drives
from Parker Hannifin / Automation / Electromechanical Division - Europe
ETHERNET Powerlink expands the ACR9000 family by adding real-time motion control over standard Ethernet. The high-speed digital communications network enhances machine performance and configuration possibilities while reducing set-up time and installation complexity. Control of 16 ETHERNET Powerlink... [See More]
- Operating Mode: Position
- Setup: Computer
- Axes: 8.0
- Configuration: Stand Alone
from Velmex, Inc.
The VXM is a high integration stepping motor controller for “plug and run ” with Velmex motor driven products. Reliable. performance is achieved with a powerful RISC Microcontroller that directly controls motor phase switching and all other. interface functions. The VXM uses an optimized... [See More]
- Operating Mode: Position; Voltage; Slave
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Unipolar; Hybrid; Half-Step
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 56
from Prior Scientific, Inc.
The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at step sizes as small as... [See More]
- Operating Mode: Position
- Resolution: 16
- Product: PC-Based
- PC-Based Bus: PCI
from Galil
The SDM-206x0 contains four microstepping drives for operating two-phase bipolar stepper motors. [See More]
- Operating Mode: Position; Analog; Torque; Slave
- Axes: 2.0
- Product: Controller / Drive (optional feature)
- Motor / System: Unipolar; Bipolar; Permanent Magnet; Full-Step; Half-Step; Microstepping Motor
from Parker Hannifin / Automation / Electromechanical Division - Europe
Up to 8 axes of servo or stepper control. 150 MFLOPS, 32-bit floating-point DSP. Advanced Multitasking of up to 24 simultaneous programs. Interpolation of 8 axes in any combination. Up to 10 encoder inputs at 20 MHz. 10/100 Base-T Ethernet. Supports EtherNet/IP protocol. USB2.0. Absolute Encoder... [See More]
- Operating Mode: Position
- Axes: 2.0 to 8.0
- Resolution: 32
- AC Input: 120 to 240
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Parker Hannifin / Automation / Electromechanical Division - Europe
Fully digital design. Field-oriented control for improved low-speed performance. Panel or DIN rail mounting. 2.8 A & 5.6 A RMS rating. Up to 80 V DC bus. Built-in controller using Parker's proven EASI code. Powerful front-end software - EASI-V. Fully programmable resolution up to 51,200... [See More]
- Operating Mode: Position
- DC Input: 24 to 80
- Axes: 1.0
- Continuous Current: 2.8
from Aerotech, Inc.
Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Operating Mode: Position; Velocity; Torque
- Axes: 1.0 to 8.0
- Product: Controller / Drive
- Motor / System: Microstepping Motor
from Aerotech, Inc.
Design Features. Up to six integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to nine axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]
- Operating Mode: Position; Torque
- Axes: 6.0 to 9.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- AC Input: 70 to 230
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Velocity; Torque
- Motor / System: Permanent Magnet; Hybrid
- Axes: 1.0
- DC Input: 18 to 36
from Aerotech, Inc.
Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]
- Operating Mode: Position; Slave
- Axes: 1.0
- Product: Controller / Drive
- Motor / System: Permanent Magnet; Hybrid; Microstepping Motor
from Aerotech, Inc.
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire ® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and... [See More]
- Operating Mode: Position; Velocity; Torque
- AC Input: 100 to 240
- Axes: 1.0
- Phase : Single Phase