Hall Effect Stepper Motor Drives

6 Results
Electric Motor Drive -- CompletePower™ PLUS Series
from ElectroCraft

Introducing ElectroCraft's Universal Drive, the newest addition to the ElectroCraft CompletePower ™ Plus family of DC motor drives. The Universal Drive takes performance, efficiency and flexibility to the next level, utilizing state-of-the-art digital drive technology combined with an... [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder; Sine / Cosine
  • DC Input: 80
  • Axes: 1.0
  • Power: 4800
Electric Motor Drive -- PRO Series
from ElectroCraft

Capable of powering PMDC, brushless and stepper motors (both open and closed loop) the PRO Series is a full programmable motion controller with unprecedented flexibility in a compact footprint. Now available with EtherCAT ® network!. Technology: Brushless Digital Servo Drive. Quadrants: 4. [See More]

  • Servo Feedback: Hall Effect; Absolute Encoder
  • DC Input: 90
  • Axes: 1.0
  • Power: 385
PRO Series Programmable Drives -- PRO-A08V48B SA-CATPro Series
from ElectroCraft

The ElectroCraft PRO Series Programmable Servo Drives are based on the latest in digital drive technology, offering a cost effective, compact and modular solution for the control of rotary or linear brushless, stepper or PMDC brush motors. The ElectroCraft PRO Series drives integrate advanced motion... [See More]

  • Servo Feedback: Hall Effect; Tachometer; Incremental Encoder; Sine / Cosine
  • DC Input: 11 to 50
  • Axes: 1.0
  • Power: 385
Ensemble Epaq MR Stand-Alone Controller
from Aerotech, Inc.

Design Features. Up to eight integrated drives in one stand-alone controller. Additional external drive axes can be added to provide up to ten axes of coordinated motion. Controller architecture capable of coordinating motion of up to five independent tasks. Capable of driving and controlling linear... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder
  • Axes: 1.0 to 8.0
  • Product: Controller / Drive
  • Motor / System: Microstepping Motor
Ensemble MP Controller and PWM Digital Drive
from Aerotech, Inc.

Design Features. Network drives through a high-speed serial interface to coordinate up to ten axes of motion. Coordinate motion using up to five independent tasks. Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors. Command various motion types including:... [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder (optional feature); Other; Free-Running
  • Axes: 1.0
  • Product: Controller / Drive
  • Motor / System: Permanent Magnet; Hybrid; Microstepping Motor
Npaq MR Drive Rack
from Aerotech, Inc.

Design Features. 3U, 19-inch rack-mount design with integral drives. Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier. 5 A continuous, 10 amp peak output current. PWM or linear amplifiers. Integral power supplies. IEEE-1394 FireWire interface. [See More]

  • Servo Feedback: Hall Effect; Incremental Encoder; Absolute Encoder; Sine / Cosine
  • Resolution: 12
  • Product: Controller / Drive
  • Axes: 4.0 to 8.0