Rubber Threaded Inserts

4 Results
Blind Mold-In Threaded Inserts -- MC Series
from Tri-Star Industries, Inc.

Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for accurate... [See More]

  • Base Materials: Plastic; Rubber; Ceramic
  • Length: 0.1870 to 0.9370
  • Installation Method: Molded-In
  • Units: Inch; Metric
Type A Standardized Molded-In -- 2004A4-6
from Yardley Inserts

Holes burnished after tapping, for use with or without locating pins [See More]

  • Base Materials: Plastic; Rubber; Ceramic; Thermoset, Thermoplastic
  • Internal Thread Size: M2.0 X 0.4
  • Installation Method: Molded-In; Threaded Hole
  • Length: 0.1870
Custom Designed Inserts
from Tri-Star Industries, Inc.

Our business philosophy encourages success through the teamwork concept. Included in this philosophy is the relationship created between Tri-Star and you, the customer. Design Engineering starts the process of building this partnership. We take pride in our ability to design custom inserts... [See More]

  • Base Materials: Plastic; Rubber; Ceramic
  • Units: Inch; Metric
  • Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In
  • Material: Aluminum (optional feature); Brass; Steel (optional feature); Stainless Steel (optional feature)
Mold-In Thru-Threaded Inserts -- MT Series
from Tri-Star Industries, Inc.

Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate positioning on... [See More]

  • Base Materials: Plastic; Rubber; Ceramic
  • Length: 0.1560 to 0.8750
  • Installation Method: Molded-In
  • Units: Inch; Metric