M2.5 Threaded Inserts

38 Results
Heat Staking Insert, Straight Wall, Thru-Threaded - Metric -- IUTB-M2-5
from PennEngineering®

Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. [See More]

  • Metric: M2.5
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Units: Metric
Heat-Ultrasonic Inserts for Plastic (Long); Series 14
from SPIROL

Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1880 to 0.5620
Keylocking Insert -- KIC
from Imao-Fixtureworks

Features. The driven-down locking keys allow providing positive lock against rotation. Threaded insert that allows quickly repair damaged or worn-out threads with stronger threads. Perfect for use in holes where bolts are frequently screwed in and out. Strengthens threads in any parent material:... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
  • Internal Thread Size: M2.0 x 0.40, M2.5 x 0.45, M3.0 x 0.5, M4.0 x 0.70, M5.0 x 0.8, M6.0 x 1, M8.0 x 1.25, M10.0 x 1.50, M12.0 x 1.75, M16.0 x 2, M20.0 x 2.50, M24.0 x 3
  • Installation Method: Threaded Hole
  • External Thread Size: M4 x 0.7, M4.5 x 0.75, M5.0 x 0.8, M6.0 x 0.75, M8.0 x 1.25, M10 x 1.25, M12.0 x 1.25, M14 x 1.5 ,M16.0 x 1.5, M18 x 1.5, M22 x 1.5, M30 x 2, M33 x 2
Miniature Insert Keylocking -- 26383
from Jergens, Inc.

Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or... [See More]

  • Metric: M2.5
  • External Thread Size: M4.5 X 0.75
  • Internal Thread Size: M2.5 X 0.45
  • Length: 0.1500
Threaded Inserts -- 2TLM-2.5X.45C-2.5 [2TLM-2.5X.45C-2.5 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2.5
  • Internal Thread Size: M2.5X.45
  • Installation Method: Threaded Hole
  • Length: 0.0984
Thread Repair Inserts -- 470822
from RS Components, Ltd.

B öllhoff 41890250005 [See More]

  • Metric: M2.5
  • Length: 0.1969
  • Internal Thread Size: M2.5 x 0.45
  • Units: Metric
Molded-in Blind Threaded Inserts - Metric -- Types IBA, IBB, IBC
from PennEngineering®

Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Metric: M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Metal
  • Installation Method: Molded-In; Threaded Hole
  • Internal Thread Size: 2.5 - 8.0 mm
Heat-Ultrasonic Inserts for Plastic (Long); Series 19 - Metric
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1571 to 0.5000
Threaded Inserts -- 2TNM-2.5X.45C-2.5 [2TNM-2.5X.45C-2.5 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2.5
  • Internal Thread Size: M2.5X.45
  • Installation Method: Threaded Hole
  • Length: 0.0984
Thread Repair Inserts -- 470866
from RS Components, Ltd.

THREAD REPLACEMENT INSERT,M2,5X2,5 [See More]

  • Metric: M2.5
  • Length: 0.0984
  • Internal Thread Size: M2.5 x 0.45
  • Units: Metric
Molded-in Threaded Inserts, Blind Threaded - Metric -- IBB-M2-5-10
from PennEngineering®

Blind-end protects the threads from plastic intrusion. [See More]

  • Metric: M2.5
  • Base Materials: Metal
  • Installation Method: Molded-In
  • Units: Metric
Heat-Ultrasonic Inserts for Plastic (Long); Series 20
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Headed Tapered Knurl and Groove
Threaded Inserts -- TLM-2.2X.45C-2.2 [TLM-2.2X.45C-2.2 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2.5
  • Internal Thread Size: M2.5X.45
  • Installation Method: Threaded Hole
  • Length: 0.0866
PEM® CastSert® Inserts
from PennEngineering®

PEM ® 300 Series Stainless Steel CASTSERT ® inserts provide strong, durable metal threads in extruded aluminum and die-cast magnesium and die-cast aluminum. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths,... [See More]

  • Metric: M2.5; M3; M4; M5; M6
  • Base Materials: For Die-cast Alloys and soft metals Less Than HRB 70 / HB 125
  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.1250 to 0.6250
Heat-Ultrasonic Inserts for Plastic (Long); Series 29
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1570 to 0.5000
Threaded Inserts -- TNM-2.5X.45C-2.5 [TNM-2.5X.45C-2.5 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2.5
  • Internal Thread Size: M2.5X.45
  • Installation Method: Threaded Hole
  • Length: 0.0984
PEMFLEX Self-locking, Self-clinching Fasteners - Types LK, LKA, LKS - Metric -- LK-M2-5-1
from PennEngineering®

PEM ® PEMFLEX ® self-locking, self-clinching fasteners retain their repeated use and effective prevailing locking torque. Shoulder provides increased performance. Flexing action permits repeated use and effective locking torque. Flange provides positive stop during installation. The thread... [See More]

  • Metric: M2.5
  • Units: Metric
  • Installation Method: Threaded Hole
  • Finish: Phosphate
Heat-Ultrasonic Inserts for Plastic (Long); Series 30
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1570 to 0.5000
PEMSERT Self-Clinching Flush Fasteners - Type F - Metric -- F-M2-5-1
from PennEngineering®

PEMSERT self-clinching flush nuts are designed to be completely flush in sheets as thin as 1.5mm. These fasteners are ideal for applications where a thin sheet requires load-bearing threads but still must remain smooth, with no protrusions on either surface. The PEM flush nut can be installed easily... [See More]

  • Metric: M2.5
  • Units: Metric
  • Installation Method: Threaded Hole
  • Finish: Passivated and/or Tested per ASTM A380
Heat-Ultrasonic Inserts for Plastic (Short); Series 14
from SPIROL

Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic; Tapered Hole
  • Length: 0.1150 to 0.3000
Straight Wall, Thru Threaded Heat Staking Inserts - Metric -- Types IUTA, IUTB, IUTC
from PennEngineering®

Features and Benefits. Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6
  • Base Materials: Metal
  • Installation Method: Threaded Hole; Heat Staking
  • Internal Thread Size: 2.5 - 6.0 mm
Heat-Ultrasonic Inserts for Plastic (Short); Series 19
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Tapered Knurl and Groove
Surface Mount RAngle Fastener - Metric -- SMTRAM25-6-5ET
from PennEngineering®

Strong re-usable threads at right angle to PC board [See More]

  • Metric: M2.5
  • Length: 0.1969
  • Installation Method: Threaded Hole
  • Units: Metric
Heat-Ultrasonic Inserts for Plastic (Short); Series 20
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1250 to 0.5000
Tapered, thru threaded inserts Types IUB, IUC - Metric -- IUB-M2-5-1
from PennEngineering®

Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. [See More]

  • Metric: M2.5
  • Hole: Tapered
  • Installation Method: Threaded Hole
  • Units: Metric
Heat-Ultrasonic Inserts for Plastic (Short); Series 29
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Tapered Knurl and Groove
Tapered, Thru Threaded Ultrasonic Inserts - Metric -- Types IUA, IUB, IUC
from PennEngineering®

Features and Benefits. Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Metric: M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Metal
  • Installation Method: Ultrasonic
  • Internal Thread Size: 2.5 - 8.0 mm
Heat-Ultrasonic Inserts for Plastic (Short); Series 30
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Headed Tapered Knurl and Groove
Heat-Ultrasonic Inserts for Plastic; Series 29
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Tapered Knurl and Groove
Heat-Ultrasonic Inserts for Plastic; Series 30
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Headed Tapered Knurl and Groove
Press-In Inserts for Plastic; Series 50
from SPIROL

Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoset / Thermoplastic
  • Installation Method: Pressed-In
  • External Thread Size: Helical Knurl
Press-In Inserts for Plastic; Series 51
from SPIROL

Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoset / Thermoplastic
  • Installation Method: Pressed-In
  • External Thread Size: Headed Helical Knurl
Chevron Threaded Inserts -- C Series
from Tri-Star Industries, Inc.

Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass inserts,... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic; Structural Foam
  • Installation Method: Thermal; Ultrasonic
  • Internal Thread Size: 1/8 NPT
Miniature Zert -- M1 - 2.50
from PENCOM

Mini Twin Zert, for small moldings, conserves space [See More]

  • Metric: M2.5
  • Base Materials: Plastic
  • Installation Method: Thermal (optional feature); Ultrasonic (optional feature)
  • Internal Thread Size: M1
Locking Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Length: 0.0790 to 2.83
  • Installation Method: Threaded Hole
  • Hole: Straight
Headed Chevron Threaded Inserts -- HC Series
from Tri-Star Industries, Inc.

Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse entry applications. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic; Structural Foam
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1570 to 0.5000
Symmetrical Threaded Inserts -- S Series
from Tri-Star Industries, Inc.

Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical threaded inserts... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1150 to 0.5000
Tapered Threaded Inserts -- H Series Long
from Tri-Star Industries, Inc.

H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic; Structural Foam
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1880 to 0.6250