Zinc Chromate (Yellow) Threaded Inserts

9 Results
Half-Hex Shank Low-Profile Head Threaded Insert - Closed End - Metric -- AEHS8-1015-3-8B
from PennEngineering®

Feature a hex body design. Improved torque-out resistance. Additional thread sizes and grip ranges available. Also available in aluminum and brass. Call for availability. [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.70 - 3.80 mm
Pre-Bulbed Threaded Insert - Metric -- AESM10P7-1PBZYR
from PennEngineering®

Designed for superior pullout resistance in plastics and thin sheet metal. Pre-bulbed design requires less installation load. Pre-bulbed inserts require less installation load than straight shank and require slightly larger mounting hole size. Other materials available. NOTE: The Atlas ®... [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.50 - 7.10 mm
Standard Full-Hex Threaded Insert - Metric -- AESM10H295ZYR
from PennEngineering®

Designed for high load applications. Full hex feature for high torque applications. Additional thread sizes and grip ranges are available. Other materials available. Cadmium finish available upon request. [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.75 - 2.95 mm
Straight Shank Threaded Insert - Metric -- AESM10P12-7ZYR
from PennEngineering®

Designed for superior pullout resistance in plastics and thin sheet metal. Straight shank design uses smaller mounting hole. Other materials available. NOTE: The Atlas ® spin-pull tool is recommended to install straight shank inserts. Material hardness will affect the published grip ranges. [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Internal Thread Size: 7.10 - 12.70 mm
Blind Headed Inserts
from TFC Ltd.

Headed inserts provide high levels of performance whilst offering a strong load-bearing surface. Material: Steel. Finish: Zinc & yellow passivated, Aluminium (self-colour) [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Material: Steel; Stainless Steel
  • Base Materials: Metal
Blind Inserts, Countersunk
from TFC Ltd.

The countersunk head of the SSFTS gives all the load bearing characteristics and performance of the headed insert whilst maintaining surface finish. Material: Steel. Finish: Zinc & yellow passivated, Aluminium (self-colour) [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Material: Steel; Stainless Steel
  • Base Materials: Metal
Blind Inserts, Serrated
from TFC Ltd.

Steel threaded inserts with reduced head and knurled body providing added resistance to turning. Material: Mild steel. Finish: Zinc & yellow passivated. [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Material: Steel
  • Base Materials: Metal
Blind Inserts, Thin Sheet
from TFC Ltd.

Thin sheet inserts are ideal for light applications, providing deep reusable tapped holes. Material: SSPR - Mild steel. SSPRS - 300 Series Stainless steel. Finish: Zinc & yellow passivated. Clear passivated [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Material: Steel
  • Base Materials: Metal
Precision Hardened Inserts
from TFC Ltd.

Provides strong and wear-resistant screw connections in moulded or cast parts made of metal alloy. Suitable for through or blind holes. Material: Steel - hardened. Finish: Zinc plated and yellow chromated. Thread: Internal 6H ISO Metric [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Units: Metric
  • Base Materials: Metal
  • Material: Steel; Hardened Steel