# 1 Threaded Inserts

6 Results
Miniature Self-Clinching Fasteners - Types U, UL, FE, FEO, FEOX, FEX - Unified -- U-164-0
from PennEngineering®

PEM ® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque... [See More]

  • Inch: # 1
  • Units: Inch
  • Installation Method: Threaded Hole
  • Finish: Passivated and/or Tested per ASTM A380
Key locking Thread Insert -- KLI-66112 [KLI-66112 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: # 1; 1 3/8"
  • Internal Thread Size: #1-14
  • Installation Method: Threaded Hole
  • External Thread Size: 1-3/8-12
Steel Heavy Duty Keylocking Insert: 1-8 Internal Thread x 1-3/8-12 External Thread -- 42428
from Te-Co, Inc.

Product Information. *Tolerance: +.010 -.000 [See More]

  • Inch: # 1
  • Material: Steel
  • External Thread Size: 1-3/8-12 External Thread
Self-Locking Thread Insert -- 303-12 [303-12 from E-Z LOK]
from Reid Supply

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Stainless Steel self locking individual... [See More]

  • Inch: # 1; 3/4"
  • Internal Thread Size: 3/4-10
  • Installation Method: Threaded Hole
  • External Thread Size: #1-8
Threaded Inserts: 1-8 Internal Thread x 1-3/8-12 External Thread -- 42323
from Te-Co, Inc.

Product Information. Automatic self-locking external thread with use-activated adhesive. Will not back out or vibrate loose. Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure... [See More]

  • Inch: # 1
  • External Thread Size: 1-3/8-12 External Thread
Self-Locking Thread Insert -- 329-12 [329-12 from E-Z LOK]
from Reid Supply

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual insert that... [See More]

  • Inch: # 1; 3/4"
  • Internal Thread Size: 3/4-10
  • Installation Method: Threaded Hole
  • External Thread Size: #1-8