Anodize Threaded Inserts
2 Results
Countersunk Head Threaded Insert - Closed End Keyed - Metric -- AEAM10KB11-1
from PennEngineering®
from PennEngineering®
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. [See More]
- Finish: Anodize
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 8.60 - 11.10 mm
Flathead Threaded Insert - Closed End Keyed - Metric -- AEAM10KB10-5
from PennEngineering®
from PennEngineering®
Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. [See More]
- Finish: Anodize
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 8.00 - 10.50 mm