M14 Threaded Inserts

14 Results
Heavy Duty Industrial Keylocking Hybrid Threaded Inserts -- 26248
from Jergens, Inc.

Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel... [See More]

  • Metric: M14
  • Internal Thread Size: M14 x 2.0
  • Installation Method: Threaded Hole
  • External Thread Size: 7/8-14
Thread Repair Inserts -- 2448397
from RS Components, Ltd.

Thread replacement insert,M14x1.25mm [See More]

  • Metric: M14
  • Units: Metric
  • Internal Thread Size: M14 x 1.25
Threaded Inserts -- TLM-14X1.25C-14 [TLM-14X1.25C-14 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M14
  • Internal Thread Size: M14X1.25
  • Installation Method: Threaded Hole
  • Length: 0.5512
Internal Locking Thread Repair Insert -- 24555
from Jergens, Inc.

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]

  • Metric: M10; M14
  • Internal Thread Size: M10 x 1.5
  • Installation Method: Threaded Hole
  • External Thread Size: M14 x 1.5
Threaded Inserts -- TNM-14X1.5C-14 [TNM-14X1.5C-14 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M14
  • Internal Thread Size: M14X1.5
  • Installation Method: Threaded Hole
  • Length: 0.5512
Solid Industrial Style Keylocking Inserts -- 26024
from Jergens, Inc.

Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]

  • Metric: M14
  • Length: 0.5512
  • External Thread Size: M14 x 1.5
  • Units: Metric
Thinwall Industrial Style Keylocking Inserts -- 25955
from Jergens, Inc.

Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]

  • Metric: M10; M14
  • External Thread Size: M14 x 1.5
  • Internal Thread Size: M10 x 1.5
  • Units: Metric
Thread Repair Insert Kits -- 75955
from Jergens, Inc.

Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]

  • Metric: M10; M14
  • Internal Thread Size: M10 x 1.5
  • Installation Method: Threaded Hole
  • External Thread Size: M14 x 1.5
Key locking Thread Insert -- KLI-66155 [KLI-66155 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Metric: M10; M14
  • Internal Thread Size: M10 x 1.25
  • Installation Method: Threaded Hole
  • External Thread Size: M14 x 1.5
Free-Running Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M2; M3; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M36; M42
  • Length: 0.0790
  • Installation Method: Threaded Hole; Free-Running
  • Hole: Straight
Threaded Inserts: M14 x 2.0 Internal Thread x 7/8-9 External Thread -- 42336
from Te-Co, Inc.

Product Information. Automatic self-locking external thread with use-activated adhesive. Will not back out or vibrate loose. Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure... [See More]

  • Metric: M14
  • External Thread Size: 7/8-9 External Thread
Key locking Thread Insert -- KLI-66170 [KLI-66170 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Metric: M14; M20
  • Internal Thread Size: M14 x 1.5
  • Installation Method: Threaded Hole
  • External Thread Size: M20 x 1.5
Key Lock Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M6; M8; M12; M14; M16; M18; M22; M24
  • Length: 0.3100 to 2
  • Installation Method: Threaded Hole
  • Hole: Straight
Locking Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Length: 0.0790 to 2.83
  • Installation Method: Threaded Hole
  • Hole: Straight