# 5 Threaded Inserts
from bisco industries
Threaded Inserts [See More]
- Inch: # 5
- Internal Thread Size: 5-40
- Installation Method: Threaded Hole
- Length: 0.1250
from bisco industries
Threaded Inserts [See More]
- Inch: # 5
- Internal Thread Size: 5-40
- Installation Method: Threaded Hole
- Length: 0.1250
from Tri-Star Industries, Inc.
H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]
- Inch: # 0; # 2; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1880 to 0.6250
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; # 14; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/2"; 3"
- Length: 0.0790
- Installation Method: Threaded Hole; Free-Running
- Hole: Straight
from Yardley Inserts
Holes burnished after tapping, for use with or without locating pins [See More]
- Inch: # 5
- Base Materials: Plastic; Rubber; Ceramic; Thermoset, Thermoplastic
- Installation Method: Molded-In; Threaded Hole
- Internal Thread Size: 5-40
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"
- Length: 0.0790 to 2.83
- Installation Method: Threaded Hole
- Hole: Straight