Zinc Plated Threaded Inserts
from PennEngineering®
Countersunk head allows insert to be installed flush with sheet surface. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.70 - 4.50 mm
from RS Components, Ltd.
RS PRO RNSFHUS0420 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from bisco industries
Threaded Inserts [See More]
- Finish: Zinc Plated; Zinc Plate
- Material: Steel; Steel
- Installation Method: Threaded Hole
from PennEngineering®
Countersunk head allows insert to be installed flush with sheet surface. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.70 - 4.50 mm
from RS Components, Ltd.
RS PRO RNSFHUS0433 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from bisco industries
Threaded Inserts [See More]
- Finish: Zinc Plated; Zinc Plate
- Material: Zinc Alloy
- Installation Method: Threaded Hole
from PennEngineering®
Full hex feature for high torque applications. Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSFHUS0533 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Flat head design for high load applications. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSFHUS0557 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSFHUS0838 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Steel
from PennEngineering®
Flat head design for high load applications. Semihex body for improved torque-out resistance. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSFHUS0879 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Steel
from PennEngineering®
Feature a hex body design. Improved torque-out resistance. Additional thread sizes and grip ranges available. Also available in aluminum and brass. Call for availability. [See More]
- Finish: Zinc Plated; Zinc Chromate
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.80 mm
from RS Components, Ltd.
RS PRO RNSFHUS1079 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Feature a minimized-profile head and knurled shank. Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. Also available in aluminum, brass, and monel ®. Call for availability. [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.80 mm
from RS Components, Ltd.
RS PRO RNSRHUS0420 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
The thread locking torque performance of Type PL and PLC PEMHEX ® self-clinching fasteners is equivalent to applicable NASM25027 specifications. A nylon hexagonal element provides a reusable, non-metallic prevailing torque thread lock. The strong knurled collar receives the installation force... [See More]
- Finish: Zinc Plated
- Units: Metric
- Installation Method: Threaded Hole
- Metric: M3
from RS Components, Ltd.
RS PRO RNSRHUS0433 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Designed for superior pullout resistance in plastics and thin sheet metal. Pre-bulbed design requires less installation load. Pre-bulbed inserts require less installation load than straight shank and require slightly larger mounting hole size. Other materials available. NOTE: The Atlas ®... [See More]
- Finish: Zinc Plated; Zinc Chromate
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.50 - 7.10 mm
from RS Components, Ltd.
RS PRO RNSRHUS0533 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
PEM ® brand self-clinching blind fasteners provide permanently mounted blind threads in metal sheets as thin as 1 mm. Provides barrier to protect threads against foreign matter. Protects internal components from intrusion of screws. PEM blind fasteners employ the proven PEM self-clinching... [See More]
- Finish: Zinc Plated
- Units: Metric
- Installation Method: Threaded Hole
- Metric: M3
from RS Components, Ltd.
RS PRO RNSRHUS0557 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
PEM ® brand self-clinching blind fasteners provide permanently mounted blind threads in metal sheets as thin as .040 ”. Provides barrier to protect threads against foreign matter. Protects internal components from intrusion of screws. PEM blind fasteners employ the proven PEM... [See More]
- Finish: Zinc Plated
- Units: Inch
- Installation Method: Threaded Hole
- Inch: # 10
from RS Components, Ltd.
RS PRO RNSRHUS0642 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Designed for high load applications. Full hex feature for high torque applications. Additional thread sizes and grip ranges are available. Other materials available. Cadmium finish available upon request. [See More]
- Finish: Zinc Plated; Zinc Chromate
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.75 - 2.95 mm
from RS Components, Ltd.
RS PRO RNSRHUS0666 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Designed for superior pullout resistance in plastics and thin sheet metal. Straight shank design uses smaller mounting hole. Other materials available. NOTE: The Atlas ® spin-pull tool is recommended to install straight shank inserts. Material hardness will affect the published grip ranges. [See More]
- Finish: Zinc Plated; Zinc Chromate
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 7.10 - 12.70 mm
from RS Components, Ltd.
RS PRO RNSRHUS0838 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Steel
from PennEngineering®
Full hex feature for high torque applications. Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSRHUS0879 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Steel
from PennEngineering®
Knurled body for high torque applications. Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSRHUS1038 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSRHUS1079 Threaded Insert [See More]
- Finish: Zinc Plated
- Material: Stainless Steel
from PennEngineering®
Semihex body for improved torque-out resistance. Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
Hank 17339 Rivet Bush [See More]
- Finish: Zinc Plated
- Length: 0.0866
- Internal Thread Size: M2
- Material: Steel
from PennEngineering®
Features a low-profile. Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.02 - 5.10 mm
from RS Components, Ltd.
Hank 17340 Rivet Bush [See More]
- Finish: Zinc Plated
- Length: 0.1260
- Internal Thread Size: M3
- Units: Metric
from PennEngineering®
Joining two panels of similar or dissimilar metals. Can be also used for single point hinging applications (not primary use) [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
- Material: Steel
from RS Components, Ltd.
Hank 17341 Rivet Bush [See More]
- Finish: Zinc Plated
- Length: 0.1260
- Internal Thread Size: M4
- Units: Metric
from PennEngineering®
Joining a metal panel to a PCB or plastic panel. Can be also used for single point hinging applications (not primary use) [See More]
- Finish: Zinc Plated
- Base Materials: Metal
- Installation Method: Threaded Hole
- Material: Steel
from RS Components, Ltd.
Hank 17343 Rivet Bush [See More]
- Finish: Zinc Plated
- Length: 0.2008
- Internal Thread Size: M6
- Units: Metric
from RS Components, Ltd.
Hank 17344 Rivet Bush [See More]
- Finish: Zinc Plated
- Length: 0.0866
- Internal Thread Size: M2
- Material: Steel
from RS Components, Ltd.
Hank 17345 Rivet Bush [See More]
- Finish: Zinc Plated
- Length: 0.1260
- Internal Thread Size: M3
- Units: Metric
from RS Components, Ltd.
Hank 17346 Rivet Bush [See More]
- Finish: Zinc Plated
- Length: 0.1260
- Internal Thread Size: M4
- Units: Metric
from TFC Ltd.
Headed inserts provide high levels of performance whilst offering a strong load-bearing surface. Material: Steel. Finish: Zinc & yellow passivated, Aluminium (self-colour) [See More]
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel; Stainless Steel
- Base Materials: Metal
from Reid Supply
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material... [See More]
- Finish: Zinc Plated; Zinc-Plated
- Internal Thread Size: #6-32
- Installation Method: Threaded Hole
- Length: 0.4330
from TFC Ltd.
The countersunk head of the SSFTS gives all the load bearing characteristics and performance of the headed insert whilst maintaining surface finish. Material: Steel. Finish: Zinc & yellow passivated, Aluminium (self-colour) [See More]
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel; Stainless Steel
- Base Materials: Metal
from Reid Supply
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material... [See More]
- Finish: Zinc Plated; Zinc-Plated
- Internal Thread Size: M8 x 1.25
- Installation Method: Threaded Hole
- Length: 0.8030
from TFC Ltd.
Steel threaded inserts with reduced head and knurled body providing added resistance to turning. Material: Mild steel. Finish: Zinc & yellow passivated. [See More]
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel
- Base Materials: Metal
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Finish: Zinc Plated; Zinc and Clear Chromate
- Internal Thread Size: #10-24
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.3940
from TFC Ltd.
Thin sheet inserts are ideal for light applications, providing deep reusable tapped holes. Material: SSPR - Mild steel. SSPRS - 300 Series Stainless steel. Finish: Zinc & yellow passivated. Clear passivated [See More]
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel
- Base Materials: Metal
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Finish: Zinc Plated; Zinc and Clear Chromate
- Internal Thread Size: #10-24
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.2760
from TFC Ltd.
Provides strong and wear-resistant screw connections in moulded or cast parts made of metal alloy. Suitable for through or blind holes. Material: Steel - hardened. Finish: Zinc plated and yellow chromated. Thread: Internal 6H ISO Metric [See More]
- Finish: Zinc Plated; Zinc Chromate
- Units: Metric
- Base Materials: Metal
- Material: Steel; Hardened Steel