Aluminum Threaded Inserts
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from PennEngineering®
Works in any thickness over .029 ”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials available. NOTE: The internal threads are manufactured oversized... [See More]
- Material: Aluminum
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.52 mm - Over
from bisco industries
Panel Fasteners [See More]
- Material: Aluminum; ALUMINUM
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from PennEngineering®
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. [See More]
- Material: Aluminum
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 8.60 - 11.10 mm
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from PennEngineering®
Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. [See More]
- Material: Aluminum
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 8.00 - 10.50 mm
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from PennEngineering®
Features: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed ” configuration ensures high torqueout and pullout values. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Material: Aluminum; Stainless Steel
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
Features and Benefits. Threads as small as M1. Symmetrical design eliminates the need for orientation. Provides excellent performance in wide range of plastics. Aluminum inserts offer light weight designs. Aluminum inserts offer lead-free alternative. [See More]
- Material: Aluminum
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Metric
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1250 to 0.5000
from PennEngineering®
Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts... [See More]
- Material: Aluminum; Brass
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from PennEngineering®
Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed ” configuration ensures high torqueout and pullout values. [See More]
- Material: Aluminum
- Base Materials: Metal
- Installation Method: Pressed-In
- Units: Metric
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. [See More]
- Material: Aluminum; Brass
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from PennEngineering®
Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI ® Solid Body Press-In Insert with Retention Fin Design provides exceptional performance where it... [See More]
- Material: Aluminum; Brass; Stainless Steel
- Base Materials: Plastic
- Installation Method: Pressed-In
- Hole: Straight
from SPIROL
Series 65 Blind End and Series 63 Through Hole - Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance is controlled to ensure... [See More]
- Material: Aluminum
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
- Length: 0.3800 to 0.6970
from PennEngineering®
Features and Benefits. Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Inch
from SPIROL
Series 65 Blind End and Series 63 Through Hole - Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance is controlled to ensure... [See More]
- Material: Aluminum
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
- Length: 0.2560 to 0.4630
from PennEngineering®
Features and Benefits. Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Inch
from SPIROL
Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoset / Thermoplastic
- Installation Method: Pressed-In
- External Thread Size: Helical Knurl
from PennEngineering®
Features and Benefits. Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Base Materials: Metal
- Installation Method: Ultrasonic
-
Internal Thread Size: .060 - .375 in
from SPIROL
Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]
- Material: Aluminum; Brass
- Base Materials: Plastic; Thermoset / Thermoplastic
- Installation Method: Pressed-In
- External Thread Size: Headed Helical Knurl
from PennEngineering®
Features: Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Material: Aluminum; Brass; Stainless Steel
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
- Units: Inch
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts offer lead-free alternative. [See More]
- Material: Aluminum; Brass
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from Princess Auto Limited
100 pc Replacement Inserts [See More]
- Material: Aluminum
- Inch: 1/4"
- Units: Inch