Metal Threaded Inserts
from PennEngineering®
Works in any thickness over .029 ”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials available. NOTE: The internal threads are manufactured oversized... [See More]
- Base Materials: Metal
-
Internal Thread Size: 1.52 mm - Over
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Knurls under the head of the insert increase spinout resistance. Works in any thickness over .062 ”/1.57 mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials... [See More]
- Base Materials: Metal
-
Internal Thread Size: .76 mm - Over
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Countersunk head allows insert to be installed flush with sheet surface. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Base Materials: Metal
-
Internal Thread Size: 1.70 - 4.50 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Countersunk head allows insert to be installed flush with sheet surface. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Base Materials: Metal
-
Internal Thread Size: 1.70 - 4.50 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. [See More]
- Base Materials: Metal
-
Internal Thread Size: 8.60 - 11.10 mm
- Installation Method: Threaded Hole
-
External Thread Size: 12.70 mm
from PennEngineering®
Full hex feature for high torque applications. Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Base Materials: Metal
-
Internal Thread Size: 0.70 - 3.50 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Flat head design for high load applications. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Base Materials: Metal
-
Internal Thread Size: 0.70 - 3.50 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Base Materials: Metal
-
Internal Thread Size: 0.70 - 3.50 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Flat head design for high load applications. Semihex body for improved torque-out resistance. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Base Materials: Metal
-
Internal Thread Size: 0.70 - 3.50 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. [See More]
- Base Materials: Metal
-
Internal Thread Size: 8.00 - 10.50 mm
- Installation Method: Threaded Hole
-
External Thread Size: 12.70 mm
from PennEngineering®
Feature a hex body design. Improved torque-out resistance. Additional thread sizes and grip ranges available. Also available in aluminum and brass. Call for availability. [See More]
- Base Materials: Metal
-
Internal Thread Size: 0.70 - 3.80 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. [See More]
- Base Materials: Metal
- Units: Metric
- Installation Method: Threaded Hole
- Metric: M2
from PennEngineering®
Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. [See More]
- Base Materials: Metal
- Units: Metric
- Installation Method: Threaded Hole
- Metric: M3
from PennEngineering®
Features: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed ” configuration ensures high torqueout and pullout values. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Pressed-In; Threaded Hole
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
from PennEngineering®
Features and Benefits. Threads as small as M1. Symmetrical design eliminates the need for orientation. Provides excellent performance in wide range of plastics. Aluminum inserts offer light weight designs. Aluminum inserts offer lead-free alternative. [See More]
- Base Materials: Metal
- Units: Metric
- Installation Method: Threaded Hole; Heat Staking
- Metric: M1.6; M2
from PennEngineering®
Feature a minimized-profile head and knurled shank. Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. Also available in aluminum, brass, and monel ®. Call for availability. [See More]
- Base Materials: Metal
-
Internal Thread Size: 0.70 - 3.80 mm
- Installation Method: Threaded Hole
- Units: Metric
from PennEngineering®
Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Molded-In; Threaded Hole
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts... [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Pressed-In; Threaded Hole
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Pressed-In; Threaded Hole
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
from PennEngineering®
Features: Deformed threads create prevailing torque locking feature to prevent screw loosening due to vibration. Blind-end protects the threads from plastic intrusion. Stainless steel inserts offer lead-free alternative. [See More]
- Base Materials: Metal
-
Internal Thread Size: .086 - .25 mm
- Installation Method: Molded-In; Threaded Hole
- Units: Inch
from PennEngineering®
Features and Benefits. Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Threaded Hole; Heat Staking
- Inch: # 2; # 4; # 6; # 8; # 10; 3/8"
from PennEngineering®
Features and Benefits. Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Threaded Hole; Heat Staking
- Inch: # 2; # 4; # 6; # 8; # 10; # 14
from PennEngineering®
Features and Benefits. Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Base Materials: Metal
-
Internal Thread Size: .060 - .375 in
- Installation Method: Ultrasonic
- Units: Inch
from PennEngineering®
Features: Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Molded-In; Threaded Hole
- Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts offer lead-free alternative. [See More]
- Base Materials: Metal
- Units: Inch
- Installation Method: Pressed-In; Threaded Hole
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
from Sherex Fastening Solutions
Designed for SMC, Thermoset, and other brittle plastics. No flange allows for flush installation. Installed with a tap wrench or drill press with tapping head. Class 2B per ANSI/ASME B1.1. Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread... [See More]
- Base Materials: Metal
- Internal Thread Size: #8-32 UNC
- Installation Method: Thread In
- External Thread Size: 0.276" External Thread Diameter
from TFC Ltd.
Headed inserts provide high levels of performance whilst offering a strong load-bearing surface. Material: Steel. Finish: Zinc & yellow passivated, Aluminium (self-colour) [See More]
- Base Materials: Metal
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel; Stainless Steel
from NBK America LLC
A keyed female-thread reinforcing insert. The key mechanically locks the rotation so there is no risk of it falling out. With the high strength of integrated stainless steel, it is usable for firm fastening or in areas where bolts are frequently fastened and removed. It is ideal for reinforcing... [See More]
- Base Materials: Metal
- Length: 0.5512
- Installation Method: Threaded Hole
- Metric: M10
from Yardley Inserts
Efficient for brittle or weak plastics [See More]
- Base Materials: Plastic; Wood; Metal; Thermoset, Thermoplastic, Soft Metal
- Internal Thread Size: M2.0 x 0.4
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.1410
from Carr Lane Manufacturing Co.
Heavy-duty Cast Insert for drop-hammer-die studs. [See More]
- Base Materials: Metal
- Length: 2.5
- Installation Method: Threaded Hole
- Hole: Straight
from Long-Lok Fasteners Corporation
T-Sert ® inserts require no locking rings or other separate locking devices. An integral, self-locking element extends longitudinally through the wall of the insert, and provides simultaneous locking action for both internal and external threads in accordance with MIL- I-45932. The torque... [See More]
- Base Materials: Plastic; Metal; Aluminum, Magnesium
- Length: 0.1900 to 0.7500
- Installation Method: Threaded Hole
- Units: Inch
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1-1/2-12 x 1.5D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1-1/2-12
- Installation Method: Coil
- External Thread Size: N/A
from Sherex Fastening Solutions
Designed for SMC, Thermoset, and other brittle plastics. Flange provides larger bearing surface. Installed with a tap wrench or drill press with tapping head. 6H ISO METRIC. Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts... [See More]
- Base Materials: Metal
- Internal Thread Size: M4X0.7 ISO
- Installation Method: Thread In
- External Thread Size: 7mm External Thread Diameter
from TFC Ltd.
The countersunk head of the SSFTS gives all the load bearing characteristics and performance of the headed insert whilst maintaining surface finish. Material: Steel. Finish: Zinc & yellow passivated, Aluminium (self-colour) [See More]
- Base Materials: Metal
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel; Stainless Steel
from Carr Lane Manufacturing Co.
General-purpose threaded inserts with a thick, heavy-duty thread wall, suitable for most applications. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. They provide strong, permanent steel threads in almost any parent material,... [See More]
- Base Materials: Metal
- Length: 0.3100 to 2
- Installation Method: Threaded Hole
- Hole: Straight
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1-12 x 1.5D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1-12
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Steel threaded inserts with reduced head and knurled body providing added resistance to turning. Material: Mild steel. Finish: Zinc & yellow passivated. [See More]
- Base Materials: Metal
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel
from Carr Lane Manufacturing Co.
Internal-thread-locking version of our heavy-duty inserts. These general-purpose threaded inserts have a thick, heavy-duty thread wall. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. These stainless inserts provide strong,... [See More]
- Base Materials: Metal
- Length: 0.3700 to 1.25
- Installation Method: Threaded Hole
- Hole: Straight
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1-12 x 1D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads that... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1-12
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Thin sheet inserts are ideal for light applications, providing deep reusable tapped holes. Material: SSPR - Mild steel. SSPRS - 300 Series Stainless steel. Finish: Zinc & yellow passivated. Clear passivated [See More]
- Base Materials: Metal
- Finish: Zinc Plated; Zinc Chromate
- Material: Steel
from Carr Lane Manufacturing Co.
With a Key Insert assortment, you always have the right insert and installation tool on hand for thread repairs. Each assortment contains many different insert sizes and an installation tool for each size. The durable case provides convenient storage and clear organization. Order individual inserts... [See More]
- Base Materials: Metal
- Hole: Straight
- Installation Method: Threaded Hole
- Kits: Assorted Sizes
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1-12 x 2 D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads that... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1-12
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Provides a strong, wear-resistant and vibration-proof fastening in soft plastics, wood/fibre materials and composite materials. Material: Brass. To specify: Use Part No as stated e.g. S822-0040-80 [See More]
- Base Materials: Metal
- Material: Brass
from Carr Lane Manufacturing Co.
elf-tapping inserts install in a drilled hole. Excellent for thread reinforcement in soft materials such as aluminum and magnesium. For one-time, permanent installation. [See More]
- Base Materials: Metal
- Length: 0.4840 to 1.38
- Installation Method: Threaded Hole
- Hole: Straight
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1-14 x 2D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads that... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1-14
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
For use in most plastics including thermosetting, providing high and consistent pull-out strength. Material: Brass. Finish: Self-colour [See More]
- Base Materials: Metal
- Material: Brass
from Carr Lane Manufacturing Co.
Solid Key Inserts are ideal for relocating a drilled or tapped hole. This threaded plug installs quickly, and the locking keys positively prevent the insert from rotating. [See More]
- Base Materials: Metal
- Length: 0.3100 to 1.37
- Installation Method: Threaded Hole
- Hole: Straight
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1/2-13 x 1.5D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1/2-13
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
For post-mounting into thermoplastic materials via heat transfer or cold press-in. Material: Brass. To specify: Type followed by thread size. e.g. SINS19-M3L [See More]
- Base Materials: Metal
- Material: Brass
from Carr Lane Manufacturing Co.
Thinwall Key Inserts have a smaller OD thread size than standard heavy-duty inserts, ideal for tight spaces where less pull-out strength is acceptable. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. These stainless inserts provide... [See More]
- Base Materials: Metal
- Length: 0.3100 to 0.6200
- Installation Method: Threaded Hole
- Hole: Straight
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1/2-13 x 1D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1/2-13
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
For post-mounting into thermoplastic materials via heat transfer or cold press-in. Material: Brass. To specify: Type followed by thread size. e.g. SINS19-M3S [See More]
- Base Materials: Metal
- Material: Brass
from Carr Lane Manufacturing Co.
Internal-thread-locking version of our thinwall inserts. Thinwall Key Inserts have a smaller OD thread size than standard heavy-duty inserts, ideal for tight spaces where less pull-out strength is acceptable. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt... [See More]
- Base Materials: Metal
- Length: 0.3100 to 0.6800
- Installation Method: Threaded Hole
- Hole: Straight
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1/2-13 x 2D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1/2-13
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
A hexagonal grooved insert offering an economic alternative to the more traditional round knurled insert. The hexagon size is typically 2mm larger than the thread size. Available in both blind and thru' styles. Material: Brass. To specify: Type followed by size. e.g. M6 x 10mm length - STQ-M6-10. [See More]
- Base Materials: Metal
- Material: Brass
from Carr Lane Manufacturing Co.
Weld-In Threaded Inserts are ideal for installing hoist rings in road plates and other difficult-to-handle loads. These weld-in inserts provide an easier alternative to tapping large-diameter holes. High-tensile alloy steel. [See More]
- Base Materials: Metal
- Length: 1 to 1.5
- Installation Method: Threaded Hole
- Hole: Straight
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1/4-20 x 1.5D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1/4-20
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
A round, knurled and grooved insert, suitable for most applications and processes, giving an excellent uniform grip. Available in both blind and thru' styles. Material: Brass. To specify: Type followed by size. e.g. M6 x 10mm length - SUG-M6-10. Add 'B' for blind end e.g. SUG-M6-10-B [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1/4-20 x 1D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1/4-20
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Provides strong and wear-resistant screw connections in moulded or cast parts made of metal alloy. Suitable for through or blind holes. Material: Steel - hardened. Finish: Zinc plated and yellow chromated. Thread: Internal 6H ISO Metric [See More]
- Base Materials: Metal
- Material: Steel; Hardened Steel
- Units: Metric
- Finish: Zinc Plated; Zinc Chromate
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 1/4-20 x 2D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 1/4-20
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
A symmetrical insert, quick to install either cold, or by heat transfer. Material: Brass (-80). Finish: Self-colour. To specify: Type - bolt size - length. e.g. SAS - M3 [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 10-24 x 1.5D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 10-24
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
A low cost screw-in insert for timber and plastics with hexagon drive. Material: Die-cast Zinc Alloy. To specify: Use Part No e.g. SDF M5 13 [See More]
- Base Materials: Metal
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 10-24 x 1D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads that... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 10-24
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
For use in thermosetting plastics providing strong, wear-resistant threads. Installation is by simple press-in method. Material: Brass (-80). Finish: Self-colour. To specify: Type - Thread size - Material. e.g. S850-0030-80 [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 10-24 x 2D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads that... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 10-24
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Type SINS10 - Thread-forming insert for ductile materials. Type SINS13 - Thread-cutting insert for brittle materials. Material: Brass. To specify: Type followed by thread size, e.g. SINS13 M4 [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 2-56 x 1.5D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 2-56
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Application: The ENSAT ® S307/S308 series is designed to provide maximum pull-out strength and wear-resistant threads in aluminium,. aluminium alloy, magnesium and mild steel. Three lateral cutting holes provide the means for an easy self-tapping. installation and the resulting connection is... [See More]
- Base Materials: Metal
- Material: Steel; Stainless Steel
- Units: Metric
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 2-56 x 1D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads that... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 2-56
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Solid compression limiters provide a strong and reliable defence against the stresses caused by fastener torque. Installed by heat transfer or simple press-in. Material: Brass. Finish: Self-colour. Length & wall thickness: To suit any application. To specify: Type - Bolt size - Length e.g. SCLB - M6... [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 3/4 -16 x 1.5D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 3/4-16
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
Heat-installed inserts for use in stress-sensitive materials. Material: Brass (-80). To specify: Type - Thread size - Material. e.g. M4 Brass - S863-0040-80. Note: Headed version available to special order only - Type S863H [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 3/4-10 x 1D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 3/4-10
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
For post moulding into thermoplastic materials, where a symmetrical insert is required. Material: Brass. To specify: Type followed by thread size. e.g. SINS 29L M3.0 [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - 3/4-10 x 2D. E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong internal threads... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: 3/4-10
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
For post moulding into thermoplastic materials these ultrasonic inserts provide strong wear-resistant threads. Can also be installed by heat transfer. Material: Brass (-80). Stainless steel (-50). To specify: Type - Thread size - Material. e.g. Headed M3 Brass - S862-0030-80. Note: Stainless steel... [See More]
- Base Materials: Metal
- Material: Brass; Stainless Steel
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - M10-1.0 x .312 (3/8 Reach). E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: M10-1.0
- Installation Method: Coil
- External Thread Size: N/A
from TFC Ltd.
For use in most plastics including thermosetting, providing high and consistent pull-out strength. Material: Brass. Finish: Self-colour [See More]
- Base Materials: Metal
- Material: Brass
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - M10-1.0 x .375 (7/16 Reach). E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: M10-1.0
- Installation Method: Coil
- External Thread Size: N/A
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - M12-1.25 x .406 (1/2 Reach). E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: M12-1.25
- Installation Method: Coil
- External Thread Size: N/A
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - M12-1.25 x .656 (3/4 Reach). E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: M12-1.25
- Installation Method: Coil
- External Thread Size: N/A
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - M14-1.25 x .281 (3/8 Reach). E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: M14-1.25
- Installation Method: Coil
- External Thread Size: N/A
from E-Z LOK
E-Z Coil ™ Threaded Insert for Metal - M14-1.25 x .406 (1/2 Reach). E-Z Coil ™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil ™ inserts provide strong... [See More]
- Base Materials: Metal; Steel - Stainless
- Internal Thread Size: M14-1.25
- Installation Method: Coil
- External Thread Size: N/A