M2 Threaded Inserts

29 Results
Keylocking Insert -- KIC
from Imao-Fixtureworks

Features. The driven-down locking keys allow providing positive lock against rotation. Threaded insert that allows quickly repair damaged or worn-out threads with stronger threads. Perfect for use in holes where bolts are frequently screwed in and out. Strengthens threads in any parent material:... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
  • Internal Thread Size: M2.0 x 0.40, M2.5 x 0.45, M3.0 x 0.5, M4.0 x 0.70, M5.0 x 0.8, M6.0 x 1, M8.0 x 1.25, M10.0 x 1.50, M12.0 x 1.75, M16.0 x 2, M20.0 x 2.50, M24.0 x 3
  • Installation Method: Threaded Hole
  • External Thread Size: M4 x 0.7, M4.5 x 0.75, M5.0 x 0.8, M6.0 x 0.75, M8.0 x 1.25, M10 x 1.25, M12.0 x 1.25, M14 x 1.5 ,M16.0 x 1.5, M18 x 1.5, M22 x 1.5, M30 x 2, M33 x 2
Heat-Ultrasonic Inserts for Plastic (Long); Series 14
from SPIROL

Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1880 to 0.5620
Miniature Insert Keylocking -- 26382
from Jergens, Inc.

Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or... [See More]

  • Metric: M2; M4
  • External Thread Size: M4 X 0.7
  • Internal Thread Size: M2 X 0.4
  • Length: 0.1181
Threaded Inserts -- 2TNM-2X.4C-2 [2TNM-2X.4C-2 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2
  • Internal Thread Size: M2X.4
  • Installation Method: Threaded Hole
  • Length: 0.0787
Heat Staking Insert, Straight Wall, Thru-Threaded - Metric -- IUTB-M2
from PennEngineering®

Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. [See More]

  • Metric: M2
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Units: Metric
Heat-Ultrasonic Inserts for Plastic (Long); Series 19 - Metric
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1571 to 0.5000
Threaded Inserts -- MSIB-M2-400 [MSIB-M2-400 from PennEngineering®]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2
  • Internal Thread Size: M2 x 0.4
  • Installation Method: Threaded Hole
  • Material: Brass; BRASS
microPEM® Symmetrical, Thru-Threaded Inserts -- Types MSIA™, MSIB™
from PennEngineering®

Features and Benefits. Threads as small as M1. Symmetrical design eliminates the need for orientation. Provides excellent performance in wide range of plastics. Aluminum inserts offer light weight designs. Aluminum inserts offer lead-free alternative. [See More]

  • Metric: M1.6; M2
  • Base Materials: Metal
  • Installation Method: Threaded Hole; Heat Staking
  • Units: Metric
Heat-Ultrasonic Inserts for Plastic (Long); Series 20
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Headed Tapered Knurl and Groove
Threaded Inserts -- TLM-2X.4C-4 [TLM-2X.4C-4 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2
  • Internal Thread Size: M2X.4
  • Installation Method: Threaded Hole
  • Length: 0.1575
Miniature Self-Clinching Fasteners - Types U, UL, FE, FEO, FEOX, FEX - Metric -- U-M2-1
from PennEngineering®

PEM ® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque... [See More]

  • Metric: M2
  • Units: Metric
  • Installation Method: Threaded Hole
  • Finish: Passivated and/or Tested per ASTM A380
Heat-Ultrasonic Inserts for Plastic (Long); Series 29
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1570 to 0.5000
Threaded Inserts -- TNM-2X.4C-2 [TNM-2X.4C-2 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M2
  • Internal Thread Size: M2X.4
  • Installation Method: Threaded Hole
  • Length: 0.0787
PEMSERT Self-Clinching Flush Fasteners - Type F - Metric -- F-M2-1
from PennEngineering®

PEMSERT self-clinching flush nuts are designed to be completely flush in sheets as thin as 1.5mm. These fasteners are ideal for applications where a thin sheet requires load-bearing threads but still must remain smooth, with no protrusions on either surface. The PEM flush nut can be installed easily... [See More]

  • Metric: M2
  • Units: Metric
  • Installation Method: Threaded Hole
  • Finish: Passivated and/or Tested per ASTM A380
Heat-Ultrasonic Inserts for Plastic (Long); Series 30
from SPIROL

Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1570 to 0.5000
Straight Wall, Thru Threaded Heat Staking Inserts - Metric -- Types IUTA, IUTB, IUTC
from PennEngineering®

Features and Benefits. Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6
  • Base Materials: Metal
  • Installation Method: Threaded Hole; Heat Staking
  • Internal Thread Size: 2.5 - 6.0 mm
Heat-Ultrasonic Inserts for Plastic (Short); Series 14
from SPIROL

Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic; Tapered Hole
  • Length: 0.1150 to 0.3000
Surface Mount RAngle Fastener - Metric -- SMTRAM2-6-5ET
from PennEngineering®

Strong re-usable threads at right angle to PC board [See More]

  • Metric: M2
  • Length: 0.1969
  • Installation Method: Threaded Hole
  • Units: Metric
Heat-Ultrasonic Inserts for Plastic (Short); Series 19
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • External Thread Size: Tapered Knurl and Groove
Heat-Ultrasonic Inserts for Plastic (Short); Series 20
from SPIROL

Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic; Thermoplastics
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1250 to 0.5000
Blind Mold-In Threaded Inserts -- MC Series
from Tri-Star Industries, Inc.

Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for accurate... [See More]

  • Metric: M2; M3; M3.5; M4; M5; M6; M8; M10; M12
  • Base Materials: Plastic; Rubber; Ceramic
  • Installation Method: Molded-In
  • Length: 0.1870 to 0.9370
Coarse Threaded Short Trisert® -- 2004JCS9-9
from Yardley Inserts

Efficient for brittle or weak plastics [See More]

  • Metric: M2
  • Base Materials: Plastic; Wood; Metal; Thermoset, Thermoplastic, Soft Metal
  • Installation Method: Threaded Hole; Self-tapping
  • Internal Thread Size: M2.0 x 0.4
Free-Running Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M2; M3; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M36; M42
  • Length: 0.0790
  • Installation Method: Threaded Hole; Free-Running
  • Hole: Straight
Chevron Threaded Inserts -- C Series
from Tri-Star Industries, Inc.

Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass inserts,... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic; Structural Foam
  • Installation Method: Thermal; Ultrasonic
  • Internal Thread Size: 1/8 NPT
Headed Chevron Threaded Inserts -- HC Series
from Tri-Star Industries, Inc.

Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse entry applications. [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic; Structural Foam
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1570 to 0.5000
Mold-In Thru-Threaded Inserts -- MT Series
from Tri-Star Industries, Inc.

Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate positioning on... [See More]

  • Metric: M2; M3; M3.5; M4; M5; M6; M8; M10; M12
  • Base Materials: Plastic; Rubber; Ceramic
  • Installation Method: Molded-In
  • Length: 0.1560 to 0.8750
Press-In Threaded Inserts -- HP Series
from Tri-Star Industries, Inc.

P & HP Series press-in threaded inserts for plastics provide adequate holding strengths without the use of ultrasonic or heat equipment. These straight-hole threaded inserts are most commonly used in thermoset or other hard plastics. The pilot end provides for fast alignment. The insert is... [See More]

  • Metric: M2; M3; M3.5; M4; M5; M6; M8
  • Base Materials: Plastic
  • Installation Method: Pressed-In
  • Length: 0.1570 to 0.3640
Symmetrical Threaded Inserts -- S Series
from Tri-Star Industries, Inc.

Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical threaded inserts... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1150 to 0.5000
Tapered Threaded Inserts -- H Series Long
from Tri-Star Industries, Inc.

H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic; Structural Foam
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1880 to 0.6250