1 1/2" Threaded Inserts

10 Results
Bolster Plate Bushings -- 11705
from Jergens, Inc.

Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded... [See More]

  • Inch: 1"; 1 1/2"
  • External Thread Size: 1 1/2-12
  • Internal Thread Size: 1-8
  • Length: 2
Threaded Inserts -- TLF-24C-1500 [TLF-24C-1500 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Inch: 1 1/2"
  • Internal Thread Size: 1 1/2-12
  • Installation Method: Threaded Hole
  • Length: 0.1500
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts -- 25943
from Jergens, Inc.

The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength... [See More]

  • Inch: 1"; 1 1/2"
  • Internal Thread Size: 1-8
  • Installation Method: Threaded Hole
  • External Thread Size: 1 1/2-12
Threaded Inserts -- TNC-24C-1500 [TNC-24C-1500 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Inch: 1 1/2"
  • Internal Thread Size: 1 1/2-6
  • Installation Method: Threaded Hole
  • Length: 0.1500
Heavy Duty Industrial Style Keylocking Inserts -- 25913
from Jergens, Inc.

Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No... [See More]

  • Inch: 1 1/8"; 1 1/2"
  • External Thread Size: 1 1/2-12
  • Internal Thread Size: 1 1/8-7
  • Length: 1.62
Thread Repair Insert Kits -- 75913
from Jergens, Inc.

Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]

  • Inch: 1 1/8"; 1 1/2"
  • Internal Thread Size: 1 1/8-7
  • Installation Method: Threaded Hole
  • External Thread Size: 1 1/2-12
Key locking Thread Insert -- KLI-65913 [KLI-65913 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 1 1/8"; 1 1/2"
  • Internal Thread Size: 1-1/8-7
  • Installation Method: Threaded Hole
  • External Thread Size: 1-1/2-12
Free-Running Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; # 14; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/2"; 3"
  • Length: 0.0790
  • Installation Method: Threaded Hole; Free-Running
  • Hole: Straight
Key Lock Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Inch: # 6; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Length: 0.3100 to 2
  • Installation Method: Threaded Hole
  • Hole: Straight
Locking Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"
  • Length: 0.0790 to 2.83
  • Installation Method: Threaded Hole
  • Hole: Straight