5/8" Threaded Inserts

23 Results
Bolster Plate Bushings -- 11703
from Jergens, Inc.

Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded... [See More]

  • Inch: 5/8"; 1"
  • External Thread Size: 1-14
  • Internal Thread Size: 5/8-11
  • Length: 1.5
Threaded Inserts -- TLC-10C-0625 [TLC-10C-0625 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Inch: 5/8"
  • Internal Thread Size: 5/8-11
  • Installation Method: Threaded Hole
  • Length: 0.6250
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts -- 25936
from Jergens, Inc.

The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength... [See More]

  • Inch: 3/8"; 5/8"
  • Internal Thread Size: 3/8-16
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Threaded Inserts -- TNC-10C-0625 [TNC-10C-0625 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Inch: 5/8"
  • Internal Thread Size: 5/8-11
  • Installation Method: Threaded Hole
  • Length: 0.6250
Heavy Duty Industrial Keylocking Hybrid Threaded Inserts -- 26245
from Jergens, Inc.

Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel... [See More]

  • Inch: 5/8"
  • Internal Thread Size: M10 x 1.5
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Internal Locking Thread Repair Insert -- 24508
from Jergens, Inc.

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]

  • Inch: 5/8"; 7/8"
  • Internal Thread Size: 5/8-11
  • Installation Method: Threaded Hole
  • External Thread Size: 7/8-14
Solid Industrial Style Keylocking Inserts -- 26006
from Jergens, Inc.

Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]

  • Inch: 5/8"
  • Length: 0.6200
  • External Thread Size: 5/8-11
  • Units: Inch
Thinwall Industrial Style Keylocking Inserts -- 25926
from Jergens, Inc.

Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]

  • Inch: 1/2"; 5/8"
  • External Thread Size: 5/8-11
  • Internal Thread Size: 1/2-13
  • Length: 0.6200
Thread Repair Insert Kits -- 75905
from Jergens, Inc.

Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]

  • Inch: 7/16"; 5/8"
  • Internal Thread Size: 7/16-14
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Key locking Thread Insert -- KLI-65905 [KLI-65905 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 7/16"; 5/8"
  • Internal Thread Size: 7/16-14
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Free-Running Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; # 14; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/2"; 3"
  • Length: 0.0790
  • Installation Method: Threaded Hole; Free-Running
  • Hole: Straight
Heavy Wall Threaded Inserts: 5/8-11 Internal Thread x 1-8 External Thread -- 42362
from Te-Co, Inc.

Product Information. Automatic self-locking external thread with use-activated adhesive. Will not back out or vibrate loose. Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure... [See More]

  • Inch: 5/8"
  • External Thread Size: 1-8 External Thread
Key locking Thread Insert -- KLI-65926 [KLI-65926 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 1/2"; 5/8"
  • Internal Thread Size: 1/2-13
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Key Lock Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Inch: # 6; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Length: 0.3100 to 2
  • Installation Method: Threaded Hole
  • Hole: Straight
Steel Heavy Duty Keylocking Insert: 5/8-11 Internal Thread x 7/8-14 External Thread -- 42423
from Te-Co, Inc.

Product Information. *Tolerance: +.010 -.000 [See More]

  • Inch: 5/8"
  • Material: Steel
  • External Thread Size: 7/8-14 External Thread
Key locking Thread Insert -- KLI-65936 [KLI-65936 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 3/8"; 5/8"
  • Internal Thread Size: 3/8-16
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Locking Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"
  • Length: 0.0790 to 2.83
  • Installation Method: Threaded Hole
  • Hole: Straight
Key locking Thread Insert -- KLI-66006 [KLI-66006 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 5/8"
  • Internal Thread Size: Not Applicable
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Key locking Thread Insert -- KLI-66305 [KLI-66305 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 7/16"; 5/8"
  • Internal Thread Size: 7/16-14
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Key locking Thread Insert -- KLI-66326 [KLI-66326 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 1/2"; 5/8"
  • Internal Thread Size: 1/2-13
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Key locking Thread Insert -- KLI-66336 [KLI-66336 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Inch: 3/8"; 5/8"
  • Internal Thread Size: 3/8-16
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11
Self-Locking Thread Insert -- 303-10 [303-10 from E-Z LOK]
from Reid Supply

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Stainless Steel self locking individual... [See More]

  • Inch: 5/8"; 7/8"
  • Internal Thread Size: 5/8-11
  • Installation Method: Threaded Hole
  • External Thread Size: 7/8-9
Self-Locking Thread Insert -- 319-8 [319-8 from E-Z LOK]
from Reid Supply

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual insert that... [See More]

  • Inch: 1/2"; 5/8"
  • Internal Thread Size: 1/2-13
  • Installation Method: Threaded Hole
  • External Thread Size: 5/8-11