Self-tapping Threaded Inserts
from SPIROL
Series 65 Blind End and Series 63 Through Hole - Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance is controlled to ensure... [See More]
- Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
- Length: 0.3800 to 0.6970
- Base Materials: Plastic
- Hole: Straight
from SPIROL
Series 65 Blind End and Series 63 Through Hole - Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance is controlled to ensure... [See More]
- Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
- Length: 0.2560 to 0.4630
- Base Materials: Plastic
- Hole: Straight
from SPIROL
Thread Forming Self-Tapping Inserts. reduced thread profile and coarse pitch minimizes radial stress and potential hole wall damage. The course thread also maximizes the pull-out strength of these Self-Tapping Inserts. Self Tapping Inserts are versatile. They can be used in more plastics, including... [See More]
- Installation Method: Self-tapping
- External Thread Size: Self-Tapping Coarse Threads
- Base Materials: Plastic; Thermoset / Thermoplastic
- Length: 0.2500 to 0.4280
from Stanley Engineered Fastening - Spiralock
This versatile and economical insert offers a variety of installation methods – thermal, ultrasonic or pressed – for applications in wood, particle board, plastic and most soft materials. Slightly curved hooks lock into material, providing exceptional resistance to pull-out. These... [See More]
- Installation Method: Self-tapping
- Internal Thread Size: 1/4-20
- Base Materials: Wood; Other Soft Materials
- Hole: Straight
from Yardley Inserts
Efficient for brittle or weak plastics [See More]
- Installation Method: Threaded Hole; Self-tapping
- Internal Thread Size: M2.0 x 0.4
- Base Materials: Plastic; Wood; Metal; Thermoset, Thermoplastic, Soft Metal
- Length: 0.1410
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.3150
- Internal Thread Size: #6-32
- Units: Inch
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.3150
- Internal Thread Size: #6-32
- Units: Inch
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.2760
- Internal Thread Size: #10-24
- Units: Inch