M33 Threaded Inserts

4 Results
Heavy Duty Industrial Style Keylocking Inserts -- 25975
from Jergens, Inc.

Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No... [See More]

  • Metric: M24; M33
  • External Thread Size: M 33 x 2.0
  • Internal Thread Size: M24 x 3.0
  • Length: 1.3
Internal Locking Thread Repair Insert -- 24575
from Jergens, Inc.

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]

  • Metric: M24; M33
  • Internal Thread Size: M24 x 3.0
  • Installation Method: Threaded Hole
  • External Thread Size: M33 x 2.0
Solid Industrial Style Keylocking Inserts -- 26032
from Jergens, Inc.

Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]

  • Metric: M33
  • Length: 1.3
  • External Thread Size: M33 x 2.0
  • Units: Metric
Thread Repair Insert Kits -- 75975
from Jergens, Inc.

Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]

  • Metric: M24; M33
  • Internal Thread Size: M24 x 3.0
  • Installation Method: Threaded Hole
  • External Thread Size: M33 x 2.0