# 14 Threaded Inserts
3 Results
Symetrical, Thru Threaded Heat Staking Inserts - Unified -- Types ISA, ISB, ISC
from PennEngineering®
from PennEngineering®
Features and Benefits. Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; # 14
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Inch
Free-Running Thread Inserts
from G.L. Huyett
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; # 14; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/2"; 3"
- Length: 0.0790
- Installation Method: Threaded Hole; Free-Running
- Hole: Straight
Regular Intro-Sert® -- 25020H12-18
from Yardley Inserts
from Yardley Inserts
Reduces molding cycle time, high resistance to rotation and pull-out [See More]
- Inch: # 14
- Base Materials: Plastic; Thermoplastic, ABS, Polycarbonate
- Installation Method: Thermal; Ultrasonic; Self-tapping (optional feature)
- Internal Thread Size: 1/4-20