Thread Repair Kits Threaded Inserts
from Jergens, Inc.
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]
- Kits: Thread Repair Kits
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- External Thread Size: 5/16-18
from Jergens, Inc.
Jergens Large Asst. Master Thread Repair Kits contain a selection of various-size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to various inserts and tools. [See More]
- Kits: Thread Repair Kits
- Installation Method: Threaded Hole
from Jergens, Inc.
Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Small Asst. Kits Available: Heavy Duty,... [See More]
- Kits: Thread Repair Kits
- Installation Method: Threaded Hole
from Jergens, Inc.
Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]
- Kits: Thread Repair Kits
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- External Thread Size: 5/16-18
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Kits: Thread Repair Kits
- Installation Method: Threaded Hole
from E-Z LOK
E-Z Coil ™ Thread Repair Kit for Metal - Economy - - 1-1/2-6x1.5D. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features. Economy kits include threaded inserts, STI tap, and installation tool. Kit Contains: (1x) 22115, (1x) M1027, (1x)... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Kits: Thread Repair Kits
- Installation Method: Threaded Hole
from E-Z LOK
E-Z Coil ™ Thread Repair Kit for Metal - Economy - 1/2-13x1.5D. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features. Economy kits include threaded inserts, STI tap, and installation tool. Kit Contains: (5x) 21215, (1x) M1015, (1x) 21270. [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z Coil ™ Thread Repair Kit for Metal - Standard - 1-12 x 1.5D. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features. Standard kits include threaded inserts, drill, STI tap, installation and tang break tools. Kit Contains: (1x) 31760,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Screw Locking - 1/2-13 x 3/4-10. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like aluminum, cast... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Screw Locking - 1/4-20 x 7/16-14. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like aluminum, cast... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Screw Locking - 10-24 x 3/8-16. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like aluminum, cast... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Screw Locking - 10-32 x 3/8-16. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like aluminum, cast... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Screw Locking - 3/8-16 x 9/16-12. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like aluminum, cast... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Screw Locking - 5/16-18 x 1/2-13. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like aluminum, cast... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 1/2-13 x 3/4-10. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 1/2-20 x 3/4-10. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 1/4-20 x 7/16-14. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 1/4-28 x 7/16-14. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 10-24 x 3/8-16. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 10-32 x 3/8-16. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 3/8-16 x 9/16-12. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 3/8-24 x 9/16-12. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 5/16-18 x 1/2-13. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 5/16-24 x 1/2-13. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 7/16-14 x 5/8-11. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 7/16-20 x 5/8-11. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - 8-32 x 5/16-18. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals, like... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - M10-1.25 x 9/16-12. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - M10-1.5 x 9/16-12. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal
from E-Z LOK
E-Z LOK ™ Thread Repair Kit for Metal - Stainless Steel - Standard Wall - M10-1.5 x M16-2.0. Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Standard kits include threaded inserts, drill, tap and drive-tool. Features. Ideal for soft metals,... [See More]
- Kits: Thread Repair Kits
- Material: For Metal