M10 Threaded Inserts
from Imao-Fixtureworks
Features. The driven-down locking keys allow providing positive lock against rotation. Threaded insert that allows quickly repair damaged or worn-out threads with stronger threads. Perfect for use in holes where bolts are frequently screwed in and out. Strengthens threads in any parent material:... [See More]
- Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
- Internal Thread Size: M2.0 x 0.40, M2.5 x 0.45, M3.0 x 0.5, M4.0 x 0.70, M5.0 x 0.8, M6.0 x 1, M8.0 x 1.25, M10.0 x 1.50, M12.0 x 1.75, M16.0 x 2, M20.0 x 2.50, M24.0 x 3
- Installation Method: Threaded Hole
- External Thread Size: M4 x 0.7, M4.5 x 0.75, M5.0 x 0.8, M6.0 x 0.75, M8.0 x 1.25, M10 x 1.25, M12.0 x 1.25, M14 x 1.5 ,M16.0 x 1.5, M18 x 1.5, M22 x 1.5, M30 x 2, M33 x 2
from Jergens, Inc.
Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel... [See More]
- Metric: M10
- Internal Thread Size: M10 x 1.5
- Installation Method: Threaded Hole
- External Thread Size: 5/8-11
from PennEngineering®
Works in any thickness over .029 ”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials available. NOTE: The internal threads are manufactured oversized... [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.52 mm - Over
from bisco industries
Threaded Inserts [See More]
- Metric: M10
- Internal Thread Size: M10X1.5
- Installation Method: Threaded Hole
- Length: 0.3937
from RS Components, Ltd.
Thread Inserts M10 x 1,5 1mm (Pk 10) [See More]
- Metric: M10
- Length: 0.3937
- Internal Thread Size: M10 x 1.5
- Units: Metric
from Jergens, Inc.
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]
- Metric: M10
- Internal Thread Size: 10-24
- Installation Method: Threaded Hole
- External Thread Size: 3/8-16
from PennEngineering®
Knurls under the head of the insert increase spinout resistance. Works in any thickness over .062 ”/1.57 mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials... [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: .76 mm - Over
from bisco industries
Threaded Inserts [See More]
- Metric: M10
- Internal Thread Size: M10X1.5
- Installation Method: Threaded Hole
- Length: 0.3937
from RS Components, Ltd.
Thread Inserts M10 x 1,5 1.5mm (Pk10) [See More]
- Metric: M10
- Length: 0.5906
- Internal Thread Size: M10 x 1.5
- Units: Metric
from Jergens, Inc.
Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]
- Metric: M10
- Length: 0.3937
- External Thread Size: M10 x 1.25
- Units: Metric
from PennEngineering®
Countersunk head allows insert to be installed flush with sheet surface. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.70 - 4.50 mm
from bisco industries
Threaded Inserts [See More]
- Metric: M10
- Internal Thread Size: M10X1.25
- Installation Method: Threaded Hole
- Length: 0.3937
from RS Components, Ltd.
Thread Inserts M10 x 1,5 2mm (Pk 10) [See More]
- Metric: M10
- Length: 0.7874
- Internal Thread Size: M10 x 1.5
- Units: Metric
from Jergens, Inc.
Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]
- Metric: M10
- External Thread Size: 5/16-18
- Internal Thread Size: 10-24
- Length: 0.3100
from PennEngineering®
Countersunk head allows insert to be installed flush with sheet surface. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.70 - 4.50 mm
from bisco industries
Threaded Inserts [See More]
- Metric: M10
- Internal Thread Size: M10X1.25
- Installation Method: Threaded Hole
- Length: 0.3937
from RS Components, Ltd.
Thread replacement insert,M10x1.25mm [See More]
- Metric: M10
- Units: Metric
- Internal Thread Size: M10 x 1.25
from Jergens, Inc.
Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]
- Metric: M6; M10
- Internal Thread Size: M6 x 1.0
- Installation Method: Threaded Hole
- External Thread Size: M10 x 1.25
from PennEngineering®
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 8.60 - 11.10 mm
from RS Components, Ltd.
THREAD REPLACEMENT INSERT,M10X20 [See More]
- Metric: M10
- Length: 0.7874
- Internal Thread Size: M10x20
- Units: Metric
from PennEngineering®
Full hex feature for high torque applications. Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
Lightweight Keenserts,S/S, M10 x 1.5 [See More]
- Metric: M10
- Length: 0.5512
- Internal Thread Size: M10 x 1.5
- Units: Metric
from PennEngineering®
Flat head design for high load applications. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSCH1050 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSCH1065 Threaded Insert [See More]
- Metric: M10
- Length: 0.9449
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Flat head design for high load applications. Semihex body for improved torque-out resistance. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSFH1040 Threaded Insert [See More]
- Metric: M10
- Length: 0.8465
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 8.00 - 10.50 mm
from RS Components, Ltd.
RS PRO RNSFH1065 Threaded Insert [See More]
- Metric: M10
- Length: 0.9449
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Feature a hex body design. Improved torque-out resistance. Additional thread sizes and grip ranges available. Also available in aluminum and brass. Call for availability. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.80 mm
from RS Components, Ltd.
RS PRO RNSFHPH1035 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Feature a minimized-profile head and knurled shank. Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. Also available in aluminum, brass, and monel ®. Call for availability. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.80 mm
from RS Components, Ltd.
RS PRO RNSRH1035 Threaded Insert [See More]
- Metric: M10
- Length: 0.7677
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Molded-In
- Units: Metric
from RS Components, Ltd.
RS PRO RNSRH1060 Threaded Insert [See More]
- Metric: M10
- Length: 0.8661
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Designed for superior pullout resistance in plastics and thin sheet metal. Pre-bulbed design requires less installation load. Pre-bulbed inserts require less installation load than straight shank and require slightly larger mounting hole size. Other materials available. NOTE: The Atlas ®... [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.50 - 7.10 mm
from RS Components, Ltd.
RS PRO RNSRHPH1040 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Designed for high load applications. Full hex feature for high torque applications. Additional thread sizes and grip ranges are available. Other materials available. Cadmium finish available upon request. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.75 - 2.95 mm
from RS Components, Ltd.
RS PRO RNSS4FH1035 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Designed for superior pullout resistance in plastics and thin sheet metal. Straight shank design uses smaller mounting hole. Other materials available. NOTE: The Atlas ® spin-pull tool is recommended to install straight shank inserts. Material hardness will affect the published grip ranges. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 7.10 - 12.70 mm
from RS Components, Ltd.
RS PRO RNSS4RH1035 Threaded Insert [See More]
- Metric: M10
- Length: 0.6969
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Full hex feature for high torque applications. Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSSFH1035 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Knurled body for high torque applications. Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSSFH1055 Threaded Insert [See More]
- Metric: M10
- Length: 0.9449
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSSFHPH1040 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Semihex body for improved torque-out resistance. Allows near-flush installations with no need for special hole preparations. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 0.70 - 3.50 mm
from RS Components, Ltd.
RS PRO RNSSRH1035 Threaded Insert [See More]
- Metric: M10
- Length: 0.6969
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Features a low-profile. Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: 1.02 - 5.10 mm
from RS Components, Ltd.
RS PRO RNSSRHPH1035 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from PennEngineering®
Features: Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Metric: M3; M4; M6; M8; M10
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
- Internal Thread Size: 3.0 - 10.0 mm
from RS Components, Ltd.
B öllhoff 23307100235 Threaded Insert [See More]
- Metric: M10
- Length: 0.8661
- Internal Thread Size: M10
- Units: Metric
from RS Components, Ltd.
B öllhoff 34367100235 Threaded Insert [See More]
- Metric: M10
- Length: 0.8268
- Internal Thread Size: M10
- Units: Metric
from RS Components, Ltd.
B öllhoff 56000000082/01 Threaded Insert [See More]
- Metric: M10
- Units: Metric
- Internal Thread Size: M10
- Material: Steel
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Metric: M2; M3; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M36; M42
- Length: 0.0790
- Installation Method: Threaded Hole; Free-Running
- Hole: Straight
from Reid Supply
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]
- Metric: M10; M14
- Internal Thread Size: M10 x 1.25
- Installation Method: Threaded Hole
- External Thread Size: M14 x 1.5
from Tri-Star Industries, Inc.
Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for accurate... [See More]
- Metric: M2; M3; M3.5; M4; M5; M6; M8; M10; M12
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1870 to 0.9370
from NBK America LLC
A keyed female-thread reinforcing insert. The key mechanically locks the rotation so there is no risk of it falling out. With the high strength of integrated stainless steel, it is usable for firm fastening or in areas where bolts are frequently fastened and removed. It is ideal for reinforcing... [See More]
- Metric: M10
- Base Materials: Metal
- Installation Method: Threaded Hole
- Length: 0.5512
from Yardley Inserts
Hex shape provides torque and pull-out resistance [See More]
- Metric: M10
- Base Materials: Plastic; Thermoset, Glass-filled Plastic
- Installation Method: Molded-In
- Internal Thread Size: M10.0 x 1.5
from Te-Co, Inc.
Product Information. *Tolerance: +.010 -.000 [See More]
- Metric: M10
- Material: Steel
- External Thread Size: 1.25 External Thread
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Metric: M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Length: 0.0790 to 2.83
- Installation Method: Threaded Hole
- Hole: Straight
from Reid Supply
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material... [See More]
- Metric: M10
- Internal Thread Size: M10 x 1.50
- Installation Method: Threaded Hole
- Length: 0.6890
from Tri-Star Industries, Inc.
Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass inserts,... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Internal Thread Size: 1/8 NPT
from Te-Co, Inc.
Product Information. Automatic self-locking external thread with use-activated adhesive. Will not back out or vibrate loose. Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure... [See More]
- Metric: M10
- External Thread Size: 2.0 External Thread
from Reid Supply
These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual insert that... [See More]
- Metric: M10; M16
- Internal Thread Size: M10 x 1.5
- Installation Method: Threaded Hole
- External Thread Size: M16 x 2.0
from Tri-Star Industries, Inc.
Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse entry applications. [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from Reid Supply
These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Stainless Steel self locking individual... [See More]
- Metric: M10; M16
- Internal Thread Size: M10 x 1.5
- Installation Method: Threaded Hole
- External Thread Size: M16 x 2.0
from Tri-Star Industries, Inc.
Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate positioning on... [See More]
- Metric: M2; M3; M3.5; M4; M5; M6; M8; M10; M12
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1560 to 0.8750
from Tri-Star Industries, Inc.
Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical threaded inserts... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic
- Length: 0.1150 to 0.5000
from Tri-Star Industries, Inc.
H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1880 to 0.6250