M1.6 Threaded Inserts

2 Results
microPEM® Symmetrical, Thru-Threaded Inserts -- Types MSIA™, MSIB™
from PennEngineering®

Features and Benefits. Threads as small as M1. Symmetrical design eliminates the need for orientation. Provides excellent performance in wide range of plastics. Aluminum inserts offer light weight designs. Aluminum inserts offer lead-free alternative. [See More]

  • Metric: M1.6; M2
  • Base Materials: Metal
  • Installation Method: Threaded Hole; Heat Staking
  • Units: Metric
Tapered Threaded Inserts -- H Series Long
from Tri-Star Industries, Inc.

H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Base Materials: Plastic; Structural Foam
  • Installation Method: Thermal; Ultrasonic
  • Length: 0.1880 to 0.6250