# 20 Threaded Inserts
2 Results
Stainless Steel Threaded Inserts: 7/16-20 Internal Thread x 5/8-11 External Thread -- 42356
from Te-Co, Inc.
from Te-Co, Inc.
Product Information. Automatic self-locking external thread with use-activated adhesive. Will not back out or vibrate loose. Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure... [See More]
- Inch: # 20
- Material: Stainless Steel
- External Thread Size: 5/8-11 External Thread
Steel Heavy Duty Keylocking Insert: 7/16-20 Internal Thread x 5/8-11 External Thread -- 42420
from Te-Co, Inc.
from Te-Co, Inc.
Product Information. *Tolerance: +.010 -.000 [See More]
- Inch: # 20
- Material: Steel
- External Thread Size: 5/8-11 External Thread