1 1/8" Threaded Inserts
from Jergens, Inc.
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No... [See More]
- Inch: 3/4"; 1 1/8"
- External Thread Size: 1 1/8-12
- Internal Thread Size: 3/4-10
- Length: 1.12
from bisco industries
Threaded Inserts [See More]
- Inch: 1 1/8"
- Internal Thread Size: 1-1/8-12
- Installation Method: Threaded Hole
- Length: 0.1130
from Jergens, Inc.
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]
- Inch: 3/4"; 1 1/8"
- Internal Thread Size: 3/4-10
- Installation Method: Threaded Hole
- External Thread Size: 1 1/8-12
from bisco industries
Threaded Inserts [See More]
- Inch: 1 1/8"
- Internal Thread Size: 1 1/8-7
- Installation Method: Threaded Hole
- Length: 0.1130
from Jergens, Inc.
Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]
- Inch: 1 1/8"
- Length: 1.12
- External Thread Size: 1 1/8-12
- Units: Inch
from Jergens, Inc.
Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]
- Inch: 3/4"; 1 1/8"
- Internal Thread Size: 3/4-10
- Installation Method: Threaded Hole
- External Thread Size: 1 1/8-12
from Reid Supply
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]
- Inch: 3/4"; 1 1/8"
- Internal Thread Size: 3/4-10
- Installation Method: Threaded Hole
- External Thread Size: 1-1/8-12
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; # 14; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/2"; 3"
- Length: 0.0790
- Installation Method: Threaded Hole; Free-Running
- Hole: Straight
from Reid Supply
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]
- Inch: 1 1/8"
- Internal Thread Size: Not Applicable
- Installation Method: Threaded Hole
- External Thread Size: 1-1/8-12
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 6; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
- Length: 0.3100 to 2
- Installation Method: Threaded Hole
- Hole: Straight
from Reid Supply
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]
- Inch: 3/4"; 1 1/8"
- Internal Thread Size: 3/4-10
- Installation Method: Threaded Hole
- External Thread Size: 1-1/8-12
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"
- Length: 0.0790 to 2.83
- Installation Method: Threaded Hole
- Hole: Straight