# 2 Threaded Inserts
from SPIROL
Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1880 to 0.5620
from Jergens, Inc.
Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or... [See More]
- Inch: # 2; # 8
- External Thread Size: 8-32
- Internal Thread Size: 2-56
- Length: 0.1200
from bisco industries
Threaded Inserts [See More]
- Inch: # 2
- Internal Thread Size: 2-56
- Installation Method: Threaded Hole
- Length: 0.0860
from PennEngineering®
Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Threaded Hole
- Units: Inch
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from bisco industries
Threaded Inserts [See More]
- Inch: # 2
- Internal Thread Size: 2-56
- Installation Method: Threaded Hole
- Length: 0.0860
from PennEngineering®
Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Threaded Hole
- Units: Inch
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from bisco industries
Threaded Inserts [See More]
- Inch: # 2
- Internal Thread Size: 2-56
- Installation Method: Threaded Hole
- Length: 0.0860
from PennEngineering®
Features: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed ” configuration ensures high torqueout and pullout values. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from bisco industries
Threaded Inserts [See More]
- Inch: # 2
- Internal Thread Size: 2-56
- Installation Method: Threaded Hole
- Length: 0.0860
from PennEngineering®
PEM ® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque... [See More]
- Inch: # 2
- Units: Inch
- Installation Method: Threaded Hole
-
Finish: Passivated and/or Tested per ASTM A380
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from PennEngineering®
Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
- Units: Inch
from SPIROL
Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic; Tapered Hole
- Length: 0.1150 to 0.3000
from PennEngineering®
Blind-end protects the threads from plastic intrusion. [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Molded-In
- Units: Inch
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
Deformed threads lock screw in place to resist vibration. Blind-end protects the threads from plastic intrusion. [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Molded-In
- Units: Inch
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1250 to 0.5000
from PennEngineering®
Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Molded-In
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
Uniform knurl diameter reduces the risk of sink marks. Available in varying lengths for injection molding assemblies. [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Molded-In
- Length: 0.3120
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from PennEngineering®
PEM ® 300 Series Stainless Steel CASTSERT ® inserts provide strong, durable metal threads in extruded aluminum and die-cast magnesium and die-cast aluminum. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths,... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: For Die-cast Alloys and soft metals Less Than HRB 70 / HB 125
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.1250 to 0.6250
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
PEM ® PEMFLEX ® self-locking, self-clinching fasteners retain their repeated use and effective prevailing locking torque. Shoulder provides increased performance. Flexing action permits repeated use and effective locking torque. Flange provides positive stop during installation. The thread... [See More]
- Inch: # 2
- Units: Inch
- Installation Method: Threaded Hole
- Finish: Phosphate
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from PennEngineering®
PEMSERT self-clinching flush nuts are designed to be completely flush in sheets as thin as .060 ”. These fasteners are ideal for applications where a thin sheet requires load-bearing threads but still must remain smooth, with no protrusions on either surface. The PEM flush nut can be installed... [See More]
- Inch: # 2
- Units: Inch
- Installation Method: Threaded Hole
-
Finish: Passivated and/or Tested per ASTM A380
from SPIROL
Brass threaded Inserts for Maximum Pull-Out and Torque Performance [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Molded-In
- Length: 0.3130 to 0.8130
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from SPIROL
Brass threaded Inserts for Maximum Pull-Out and Torque Performance [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Molded-In
- Length: 0.2190 to 0.5620
from PennEngineering®
Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Pressed-In
- Units: Inch
from SPIROL
Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoset / Thermoplastic
- Installation Method: Pressed-In
- External Thread Size: Helical Knurl
from PennEngineering®
Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed ” configuration ensures high torqueout and pullout values. [See More]
- Inch: # 2
- Base Materials: Metal
- Installation Method: Pressed-In
- Units: Inch
from SPIROL
Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoset / Thermoplastic
- Installation Method: Pressed-In
- External Thread Size: Headed Helical Knurl
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from PennEngineering®
Features: Deformed threads create prevailing torque locking feature to prevent screw loosening due to vibration. Blind-end protects the threads from plastic intrusion. Stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
-
Internal Thread Size: .086 - .25 mm
from PennEngineering®
Features and Benefits. Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 3/8"
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Inch
from PennEngineering®
Features and Benefits. Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; # 14
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Inch
from PennEngineering®
Features and Benefits. Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Metal
- Installation Method: Ultrasonic
-
Internal Thread Size: .060 - .375 in
from PennEngineering®
Features: Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
- Units: Inch
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; # 14; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/2"; 3"
- Length: 0.0790
- Installation Method: Threaded Hole; Free-Running
- Hole: Straight
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Stainless Steel... [See More]
- Inch: # 2
- Internal Thread Size: #2-56
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.1560
from Tri-Star Industries, Inc.
Our MB Series threaded insert is designed to be molded into the plastic component during the molding cycle. Typically, the insert is placed on a core pin in the mold during the molding cycle. The insert is designed with aggressive knurling and undercuts to resist rotational and tensile pull loads. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic
- Installation Method: Molded-In
- Length: 0.1560 to 0.8900
from Stanley Engineered Fastening - Spiralock
These inserts are designed to have the plastic molded around them in the mold cavity. This process involves the placement of “core pins ” into the minor diameter of the inserts prior to molding the plastic. Once the molding operation is complete, the “core pins ” are removed,... [See More]
- Inch: # 2
- Base Materials: Plastic
- Installation Method: Molded-In
- Internal Thread Size: 2-56
from Long-Lok Fasteners Corporation
T-Sert ® inserts require no locking rings or other separate locking devices. An integral, self-locking element extends longitudinally through the wall of the insert, and provides simultaneous locking action for both internal and external threads in accordance with MIL- I-45932. The torque... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Metal; Aluminum, Magnesium
- Installation Method: Threaded Hole
- Length: 0.1900 to 0.7500
from Yardley Inserts
Efficient for brittle or weak plastics [See More]
- Inch: # 2
- Base Materials: Plastic; Wood; Metal; Thermoset, Thermoplastic, Soft Metal
- Installation Method: Threaded Hole; Self-tapping
- Internal Thread Size: 2-56
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"
- Length: 0.0790 to 2.83
- Installation Method: Threaded Hole
- Hole: Straight
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Brass press... [See More]
- Inch: # 2
- Internal Thread Size: #2-56
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.1560
from Tri-Star Industries, Inc.
Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for accurate... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1870 to 0.9370
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Stainless Steel... [See More]
- Inch: # 2
- Internal Thread Size: #2-56
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.1560
from Tri-Star Industries, Inc.
Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass inserts,... [See More]
- Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Internal Thread Size: 1/8 NPT
from Tri-Star Industries, Inc.
Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse entry applications. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from Tri-Star Industries, Inc.
Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate positioning on... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1560 to 0.8750
from Tri-Star Industries, Inc.
P & HP Series press-in threaded inserts for plastics provide adequate holding strengths without the use of ultrasonic or heat equipment. These straight-hole threaded inserts are most commonly used in thermoset or other hard plastics. The pilot end provides for fast alignment. The insert is... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic
- Installation Method: Pressed-In
- Length: 0.1570 to 0.3640
from Tri-Star Industries, Inc.
Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical threaded inserts... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic
- Length: 0.1150 to 0.5000
from Tri-Star Industries, Inc.
H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]
- Inch: # 0; # 2; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1880 to 0.6250