M12 Threaded Inserts

34 Results
Keylocking Insert -- KIC
from Imao-Fixtureworks

Features. The driven-down locking keys allow providing positive lock against rotation. Threaded insert that allows quickly repair damaged or worn-out threads with stronger threads. Perfect for use in holes where bolts are frequently screwed in and out. Strengthens threads in any parent material:... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
  • Internal Thread Size: M2.0 x 0.40, M2.5 x 0.45, M3.0 x 0.5, M4.0 x 0.70, M5.0 x 0.8, M6.0 x 1, M8.0 x 1.25, M10.0 x 1.50, M12.0 x 1.75, M16.0 x 2, M20.0 x 2.50, M24.0 x 3
  • Installation Method: Threaded Hole
  • External Thread Size: M4 x 0.7, M4.5 x 0.75, M5.0 x 0.8, M6.0 x 0.75, M8.0 x 1.25, M10 x 1.25, M12.0 x 1.25, M14 x 1.5 ,M16.0 x 1.5, M18 x 1.5, M22 x 1.5, M30 x 2, M33 x 2
Heavy Duty Industrial Keylocking Hybrid Threaded Inserts -- 26247
from Jergens, Inc.

Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel... [See More]

  • Metric: M12
  • Internal Thread Size: M12 x 1.75
  • Installation Method: Threaded Hole
  • External Thread Size: 3/4-16
360 Swaging Low-Profile Head Threaded Insert - Open End - Metric -- AETA-12175
from PennEngineering®

Works in any thickness over .029 ”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials available. NOTE: The internal threads are manufactured oversized... [See More]

  • Metric: M12
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Internal Thread Size: 1.52 mm - Over
Threaded Inserts -- 2TLM-12X1.75C-12 [2TLM-12X1.75C-12 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M12
  • Internal Thread Size: M12X1.75
  • Installation Method: Threaded Hole
  • Length: 0.4724
Thread Repair Inserts -- 1750420
from RS Components, Ltd.

Thread Inserts M12 x 1,75 1mm (Pk 5) [See More]

  • Metric: M12
  • Length: 0.4724
  • Internal Thread Size: M12 x 1.75
  • Units: Metric
Internal Locking Thread Repair Insert -- 24553
from Jergens, Inc.

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]

  • Metric: M8; M12
  • Internal Thread Size: M8 x 1.25
  • Installation Method: Threaded Hole
  • External Thread Size: M12 x 1.25
Countersunk Head Threaded Insert - Closed End Keyed - Metric -- AEAM12KB11-1
from PennEngineering®

Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. [See More]

  • Metric: M12
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Internal Thread Size: 8.60 - 11.10 mm
Threaded Inserts -- 2TNM-12X1.75C-12 [2TNM-12X1.75C-12 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M12
  • Internal Thread Size: M12X1.75
  • Installation Method: Threaded Hole
  • Length: 0.4724
Thread Repair Inserts -- 1750427
from RS Components, Ltd.

Thread Inserts M12 x 1,75 1.5mm (Pk 5) [See More]

  • Metric: M12
  • Length: 0.7087
  • Internal Thread Size: M12 x 1.75
  • Units: Metric
Solid Industrial Style Keylocking Inserts -- 26023
from Jergens, Inc.

Jergens Solid Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]

  • Metric: M12
  • Length: 0.4724
  • External Thread Size: M12 x 1.25
  • Units: Metric
Flathead Threaded Insert - Closed End Keyed - Metric -- AEAM12KB10-5
from PennEngineering®

Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. [See More]

  • Metric: M12
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Internal Thread Size: 8.00 - 10.50 mm
Threaded Inserts -- TLM-12X1.25C-12 [TLM-12X1.25C-12 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M12
  • Internal Thread Size: M12X1.25
  • Installation Method: Threaded Hole
  • Length: 0.4724
Thread Repair Inserts -- 1750434
from RS Components, Ltd.

Thread Inserts M12 x 1,75 2mm (Pk 5) [See More]

  • Metric: M12
  • Length: 0.9449
  • Internal Thread Size: M12 x 1.75
  • Units: Metric
Thinwall Industrial Style Keylocking Inserts -- 25953
from Jergens, Inc.

Jergens Thinwall Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty... [See More]

  • Metric: M8; M12
  • External Thread Size: M12 x 1.25
  • Internal Thread Size: M8 x 1.25
  • Units: Metric
Threaded Inserts -- TNM-12X1.25C-12 [TNM-12X1.25C-12 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Metric: M12
  • Internal Thread Size: M12X1.25
  • Installation Method: Threaded Hole
  • Length: 0.4724
Thread Repair Inserts -- 470884
from RS Components, Ltd.

THREAD REPLACEMENT INSERT,M12X12 [See More]

  • Metric: M12
  • Length: 0.4724
  • Internal Thread Size: M12 x 1.75
  • Units: Metric
Thread Repair Insert Kits -- 75953
from Jergens, Inc.

Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]

  • Metric: M8; M12
  • Internal Thread Size: M8 x 1.25
  • Installation Method: Threaded Hole
  • External Thread Size: M12 x 1.25
Threaded Inserts -- 2065489
from RS Components, Ltd.

RS PRO RNSCH1250 Threaded Insert [See More]

  • Metric: M12
  • Length: 0.9449
  • Internal Thread Size: M12
  • Units: Metric
Threaded Inserts -- 2065508
from RS Components, Ltd.

RS PRO RNSFH1240 Threaded Insert [See More]

  • Metric: M12
  • Length: 0.9843
  • Internal Thread Size: M12
  • Units: Metric
Threaded Inserts -- 2065509
from RS Components, Ltd.

RS PRO RNSFH1260 Threaded Insert [See More]

  • Metric: M12
  • Length: 1.1
  • Internal Thread Size: M12
  • Units: Metric
Threaded Inserts -- 2067807
from RS Components, Ltd.

RS PRO RNSS4FH1240 Threaded Insert [See More]

  • Metric: M12
  • Length: 0.9843
  • Internal Thread Size: M12
  • Units: Metric
Threaded Inserts -- 2067829
from RS Components, Ltd.

RS PRO RNSSFH1240 Threaded Insert [See More]

  • Metric: M12
  • Length: 0.9843
  • Internal Thread Size: M12
  • Units: Metric
Free-Running Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M2; M3; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M36; M42
  • Length: 0.0790
  • Installation Method: Threaded Hole; Free-Running
  • Hole: Straight
Key locking Thread Insert -- KLI-66153 [KLI-66153 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Metric: M8; M12
  • Internal Thread Size: M8 x 1
  • Installation Method: Threaded Hole
  • External Thread Size: M12 x 1.25
Blind Mold-In Threaded Inserts -- MC Series
from Tri-Star Industries, Inc.

Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for accurate... [See More]

  • Metric: M2; M3; M3.5; M4; M5; M6; M8; M10; M12
  • Base Materials: Plastic; Rubber; Ceramic
  • Installation Method: Molded-In
  • Length: 0.1870 to 0.9370
Key locking threaded insert for thread reinforcement -- SHINS-M12-M16
from NBK America LLC

A keyed female-thread reinforcing insert. The key mechanically locks the rotation so there is no risk of it falling out. With the high strength of integrated stainless steel, it is usable for firm fastening or in areas where bolts are frequently fastened and removed. It is ideal for reinforcing... [See More]

  • Metric: M12
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Length: 0.6299
Type A Standardized Molded-In -- 120175A24-30
from Yardley Inserts

Holes burnished after tapping, for use with or without locating pins [See More]

  • Metric: M12
  • Base Materials: Plastic; Rubber; Ceramic; Thermoset, Thermoplastic
  • Installation Method: Molded-In; Threaded Hole
  • Internal Thread Size: M12.0 X 1.75
Metric Steel Thinwall Keylocking Insert: M12 x 1.25 Internal Thread x M16 x 1.25 External Thread -- 62418
from Te-Co, Inc.

Product Information. *Tolerance: +.010 -.000 [See More]

  • Metric: M12
  • Material: Steel
  • External Thread Size: 1.25 External Thread
Key Lock Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M6; M8; M12; M14; M16; M18; M22; M24
  • Length: 0.3100 to 2
  • Installation Method: Threaded Hole
  • Hole: Straight
Self-Locking Thread Insert -- 450-12 [450-12 from E-Z LOK]
from Reid Supply

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual insert that... [See More]

  • Metric: M12; M16
  • Internal Thread Size: M12 x 1.75
  • Installation Method: Threaded Hole
  • External Thread Size: M16 x 2.0
Mold-In Thru-Threaded Inserts -- MT Series
from Tri-Star Industries, Inc.

Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate positioning on... [See More]

  • Metric: M2; M3; M3.5; M4; M5; M6; M8; M10; M12
  • Base Materials: Plastic; Rubber; Ceramic
  • Installation Method: Molded-In
  • Length: 0.1560 to 0.8750
Threaded Inserts: M12 x 1.75 Internal Thread x 3/4-10 External Thread -- 42335
from Te-Co, Inc.

Product Information. Automatic self-locking external thread with use-activated adhesive. Will not back out or vibrate loose. Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure... [See More]

  • Metric: M12
  • External Thread Size: 3/4-10 External Thread
Locking Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Metric: M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Length: 0.0790 to 2.83
  • Installation Method: Threaded Hole
  • Hole: Straight
Self-Locking Thread Insert -- 453-12 [453-12 from E-Z LOK]
from Reid Supply

These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Stainless Steel self locking individual... [See More]

  • Metric: M12; M16
  • Internal Thread Size: M12 x 1.75
  • Installation Method: Threaded Hole
  • External Thread Size: M16 x 2.0