M30 Threaded Inserts
from Jergens, Inc.
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No... [See More]
- Metric: M20; M30
- External Thread Size: M 30 x 2.0
- Internal Thread Size: M20 x 2.5
- Length: 1.18
from bisco industries
Threaded Inserts [See More]
- Metric: M30
- Internal Thread Size: M30X3.5
- Installation Method: Threaded Hole
- Length: 1.77
from Jergens, Inc.
Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]
- Metric: M20; M30
- Internal Thread Size: M20 x 2.5
- Installation Method: Threaded Hole
- External Thread Size: M30 x 2.0
from Jergens, Inc.
Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]
- Metric: M20; M30
- Internal Thread Size: M20 x 2.5
- Installation Method: Threaded Hole
- External Thread Size: M30 x 2.0
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Metric: M2; M3; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M36; M42
- Length: 0.0790
- Installation Method: Threaded Hole; Free-Running
- Hole: Straight