Black Oxide Threaded Inserts

5 Results
Keylocking Insert -- KIC
from Imao-Fixtureworks

Features. The driven-down locking keys allow providing positive lock against rotation. Threaded insert that allows quickly repair damaged or worn-out threads with stronger threads. Perfect for use in holes where bolts are frequently screwed in and out. Strengthens threads in any parent material:... [See More]

  • Finish: Black Oxide
  • Internal Thread Size: M2.0 x 0.40, M2.5 x 0.45, M3.0 x 0.5, M4.0 x 0.70, M5.0 x 0.8, M6.0 x 1, M8.0 x 1.25, M10.0 x 1.50, M12.0 x 1.75, M16.0 x 2, M20.0 x 2.50, M24.0 x 3
  • Installation Method: Threaded Hole
  • External Thread Size: M4 x 0.7, M4.5 x 0.75, M5.0 x 0.8, M6.0 x 0.75, M8.0 x 1.25, M10 x 1.25, M12.0 x 1.25, M14 x 1.5 ,M16.0 x 1.5, M18 x 1.5, M22 x 1.5, M30 x 2, M33 x 2
Bolster Plate Bushings -- 11701
from Jergens, Inc.

Jergens Bolster Plate Bushings give users the ability to make repairs quickly, easily, and right on the machine. Re-tap the bolster plate hole, insert the threaded bushing to match and use a locking type sealant to lock the bushing in place. The Bolster Plate Bushings can also be used as threaded... [See More]

  • Finish: Black Oxide
  • External Thread Size: 3/4-16
  • Internal Thread Size: 3/8-16
  • Length: 1.5
Heavy Duty Key Inserts
from Carr Lane Manufacturing Co.

General-purpose threaded inserts with a thick, heavy-duty thread wall, suitable for most applications. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. They provide strong, permanent steel threads in almost any parent material,... [See More]

  • Finish: Black Oxide
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Length: 0.3100 to 2
Solid Key Inserts
from Carr Lane Manufacturing Co.

Solid Key Inserts are ideal for relocating a drilled or tapped hole. This threaded plug installs quickly, and the locking keys positively prevent the insert from rotating. [See More]

  • Finish: Black Oxide
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Length: 0.3100 to 1.37
Thin Wall Key Inserts
from Carr Lane Manufacturing Co.

Thinwall Key Inserts have a smaller OD thread size than standard heavy-duty inserts, ideal for tight spaces where less pull-out strength is acceptable. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. These stainless inserts provide... [See More]

  • Finish: Black Oxide
  • Base Materials: Metal
  • Installation Method: Threaded Hole
  • Length: 0.3100 to 0.6200