# 8 Threaded Inserts
from SPIROL
Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1880 to 0.5620
from Jergens, Inc.
The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength... [See More]
- Inch: # 8; 3/8"
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- External Thread Size: 3/8-16
from bisco industries
Panel Fasteners [See More]
- Inch: # 8
- Internal Thread Size: 0.164-32 (#8-32)
- Installation Method: Threaded Hole
- Material: Stainless Steel; 300 SERIES STAINLESS STEEL
from PennEngineering®
Works in any thickness over .029 ”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials available. NOTE: The internal threads are manufactured oversized... [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: .030 in - Over
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from Jergens, Inc.
Jergens Heavy Duty Industrial Style Keylocking Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No... [See More]
- Inch: # 8; 5/16"
- External Thread Size: 5/16-18
- Internal Thread Size: 8-32
- Length: 0.3100
from bisco industries
Threaded Inserts [See More]
- Inch: # 8
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- Length: 0.1640
from PennEngineering®
Knurls under the head of the insert increase spinout resistance. Works in any thickness over .062 ”/1.57 mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials... [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: .029 in - Over
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from Jergens, Inc.
Jergens Miniature Insert Keylocking are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or... [See More]
- Inch: # 2; # 8
- External Thread Size: 8-32
- Internal Thread Size: 2-56
- Length: 0.1200
from bisco industries
Threaded Inserts [See More]
- Inch: # 8
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- Length: 0.1640
from PennEngineering®
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: .065 - .106 in
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from Jergens, Inc.
Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]
- Inch: # 8; 5/16"
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- External Thread Size: 5/16-18
from bisco industries
Threaded Inserts [See More]
- Inch: # 8
- Internal Thread Size: 0.164-32 (#8-32)
- Installation Method: Threaded Hole
from PennEngineering®
Designed for high load applications. Available with rib, key or full hex features for high torque applications. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check for availability of other grip ranges and designs. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: .075 - .120 in
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from bisco industries
Threaded Inserts [See More]
- Inch: # 8
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- Length: 0.1640
from PennEngineering®
Locking and Non-locking Threads. These fasteners provide load-bearing threads in thin sheets and permit up to .030 ” adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. The fasteners are squeezed into prepared holes using any standard press. The... [See More]
- Inch: # 8
- Units: Inch
- Installation Method: Threaded Hole
- Fastener Standards: ASME/ANSI
from SPIROL
Series 14 Tapered Hole — Tapered design for tapered holes for ease of location and reduced installation time. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic; Tapered Hole
- Length: 0.1150 to 0.3000
from bisco industries
Threaded Inserts [See More]
- Inch: # 8
- Internal Thread Size: 8-32
- Installation Method: Threaded Hole
- Length: 0.1640
from PennEngineering®
Locking and Non-locking Threads. These fasteners provide load-bearing threads in thin sheets and permit up to .030 ” adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. The fasteners are squeezed into prepared holes using any standard press. The... [See More]
- Inch: # 8
- Units: Inch
- Installation Method: Threaded Hole
- Fastener Standards: ASME/ANSI
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
Feature a hex body design. Improved torque-out resistance. Additional thread sizes and grip ranges available. Also available in aluminum and brass. Call for availability. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: .080 - .130 in
from SPIROL
Series 19 Straight Hole and Series 20 Flanged — Designed for straight holes to yield maximum performance with low radial stress. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- Length: 0.1250 to 0.5000
from PennEngineering®
Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from PennEngineering®
Features: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed ” configuration ensures high torqueout and pullout values. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Tapered Knurl and Groove
from PennEngineering®
PEM ® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is equivalent to applicable NASM25027 specifications. Type UL self-locking nuts meet locking torque... [See More]
- Inch: # 8
- Units: Inch
- Installation Method: Threaded Hole
-
Finish: Black, Dry-film Lubricant
from SPIROL
Series 29 Standard and Series 30 Flanged — Symmetrical for ease of orientation and enhanced performance designed to maximize torque and pull out values. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Thermal; Ultrasonic
- External Thread Size: Headed Tapered Knurl and Groove
from PennEngineering®
Feature a minimized-profile head and knurled shank. Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. Also available in aluminum, brass, and monel ®. Call for availability. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Internal Thread Size: .080 - .130 in
from SPIROL
Brass threaded Inserts for Maximum Pull-Out and Torque Performance [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Molded-In
- Length: 0.3130 to 0.8130
from PennEngineering®
Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
- Units: Inch
from SPIROL
Series 65 Blind End and Series 63 Through Hole - Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance is controlled to ensure... [See More]
- Inch: # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
- Length: 0.3800 to 0.6970
from PennEngineering®
Blind-end protects the threads from plastic intrusion. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Molded-In
- Units: Inch
from SPIROL
Brass threaded Inserts for Maximum Pull-Out and Torque Performance [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoplastics
- Installation Method: Molded-In
- Length: 0.2190 to 0.5620
from PennEngineering®
Deformed threads lock screw in place to resist vibration. Blind-end protects the threads from plastic intrusion. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Molded-In
- Units: Inch
from SPIROL
Series 65 Blind End and Series 63 Through Hole - Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance is controlled to ensure... [See More]
- Inch: # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
- Length: 0.2560 to 0.4630
from PennEngineering®
Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Molded-In
- Units: Inch
from SPIROL
Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoset / Thermoplastic
- Installation Method: Pressed-In
- External Thread Size: Helical Knurl
from PennEngineering®
Uniform knurl diameter reduces the risk of sink marks. Available in varying lengths for injection molding assemblies. [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Molded-In
- Length: 0.3120
from SPIROL
Series 50 Symmetrical and Series 51 Headed — Offered in aluminum and brass, Press-In Inserts are designed to be pressed into a plastic hole without melting the plastic prior to installation. They offer rapid installation with no specialized equipment and achieve good overall joint performance. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic; Thermoset / Thermoplastic
- Installation Method: Pressed-In
- External Thread Size: Headed Helical Knurl
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from SPIROL
Thread Forming Self-Tapping Inserts. reduced thread profile and coarse pitch minimizes radial stress and potential hole wall damage. The course thread also maximizes the pull-out strength of these Self-Tapping Inserts. Self Tapping Inserts are versatile. They can be used in more plastics, including... [See More]
- Inch: # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Plastic; Thermoset / Thermoplastic
- Installation Method: Self-tapping
- External Thread Size: Self-Tapping Coarse Threads
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from PennEngineering®
Features: Deformed threads create prevailing torque locking feature to prevent screw loosening due to vibration. Blind-end protects the threads from plastic intrusion. Stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
-
Internal Thread Size: .086 - .25 mm
from PennEngineering®
Features and Benefits. Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 3/8"
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Inch
from PennEngineering®
Features and Benefits. Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; # 14
- Base Materials: Metal
- Installation Method: Threaded Hole; Heat Staking
- Units: Inch
from PennEngineering®
Features and Benefits. Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Metal
- Installation Method: Ultrasonic
-
Internal Thread Size: .060 - .375 in
from PennEngineering®
Features: Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]
- Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Metal
- Installation Method: Molded-In; Threaded Hole
- Units: Inch
from PennEngineering®
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts offer lead-free alternative. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Base Materials: Metal
- Installation Method: Pressed-In; Threaded Hole
- Units: Inch
from Tri-Star Industries, Inc.
Our MB Series threaded insert is designed to be molded into the plastic component during the molding cycle. Typically, the insert is placed on a core pin in the mold during the molding cycle. The insert is designed with aggressive knurling and undercuts to resist rotational and tensile pull loads. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic
- Installation Method: Molded-In
- Length: 0.1560 to 0.8900
from Yardley Inserts
Hex shape provides torque and pull-out resistance [See More]
- Inch: # 8
- Base Materials: Plastic; Thermoset, Glass-filled Plastic
- Installation Method: Molded-In
- Internal Thread Size: 8-32
from Te-Co, Inc.
Product Information. External knife threads provide superior holding power in hard and soft woods, particle board and all wood products. Use wherever field assembly or disassembly could lead to thread erosion or stripping. The long pilot ensures straight driving into a drilled hole. Install with... [See More]
- Inch: # 8
- External Thread Size: .350 External Thread
from Long-Lok Fasteners Corporation
T-Sert ® inserts require no locking rings or other separate locking devices. An integral, self-locking element extends longitudinally through the wall of the insert, and provides simultaneous locking action for both internal and external threads in accordance with MIL- I-45932. The torque... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Metal; Aluminum, Magnesium
- Installation Method: Threaded Hole
- Length: 0.1900 to 0.7500
from Reid Supply
Hex drive thread inserts create sturdy machine threads in soft woods. The are designed for applications where frequent assembly or disassembly could lead to thread erosion or stripping. . Inexpensive inserts for use in ready-to-assemble furniture, drawer pulls, etc [See More]
- Inch: # 8
- Length: 0.3940
- Installation Method: Threaded Hole
- Units: Inch
from Stanley Engineered Fastening - Spiralock
These inserts are designed to have the plastic molded around them in the mold cavity. This process involves the placement of “core pins ” into the minor diameter of the inserts prior to molding the plastic. Once the molding operation is complete, the “core pins ” are removed,... [See More]
- Inch: # 8
- Base Materials: Plastic
- Installation Method: Molded-In
- Internal Thread Size: 8-32
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; # 14; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/2"; 3"
- Length: 0.0790
- Installation Method: Threaded Hole; Free-Running
- Hole: Straight
from Sherex Fastening Solutions
Designed for SMC, Thermoset, and other brittle plastics. No flange allows for flush installation. Installed with a tap wrench or drill press with tapping head. Class 2B per ANSI/ASME B1.1. Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread... [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Thread In
- Internal Thread Size: #8-32 UNC
from Tri-Star Industries, Inc.
Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for accurate... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1870 to 0.9370
from Te-Co, Inc.
Product Information. *Tolerance: +.010 -.000 [See More]
- Inch: # 8
- Material: Stainless Steel
- External Thread Size: 5/16-18 External Thread
from Reid Supply
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]
- Inch: # 8; 5/16"
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- External Thread Size: 5/16-18
from G.L. Huyett
We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"
- Length: 0.0790 to 2.83
- Installation Method: Threaded Hole
- Hole: Straight
from Sherex Fastening Solutions
Designed for SMC, Thermoset, and other brittle plastics. Flange provides larger bearing surface. Installed with a tap wrench or drill press with tapping head. Class 2B per ANSI/ASME B1.1. Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread... [See More]
- Inch: # 8
- Base Materials: Metal
- Installation Method: Thread In
- Internal Thread Size: #8-32 UNC
from Tri-Star Industries, Inc.
Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass inserts,... [See More]
- Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Internal Thread Size: 1/8 NPT
from Te-Co, Inc.
Product Information. Automatic self-locking external thread with use-activated adhesive. Will not back out or vibrate loose. Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure... [See More]
- Inch: # 8
- External Thread Size: 5/16-18 External Thread
from Reid Supply
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]
- Inch: # 8; 5/16"
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- External Thread Size: 5/16-18
from Tri-Star Industries, Inc.
Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse entry applications. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from Reid Supply
Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]
- Inch: # 8; 5/16"
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- External Thread Size: 5/16-18
from Tri-Star Industries, Inc.
Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate positioning on... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1560 to 0.8750
from Reid Supply
Knife Thread inserts for hard wood significantly reduce the possibility of stripping when using a threaded fasteners in materials such as oak, cherry, and maple. Ideal for applications ranging from furniture to cabinetry to storm shutters. . This Zinc Alloy goes into a .236 in diameter hole. It has... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- Length: 0.3940
from Tri-Star Industries, Inc.
P & HP Series press-in threaded inserts for plastics provide adequate holding strengths without the use of ultrasonic or heat equipment. These straight-hole threaded inserts are most commonly used in thermoset or other hard plastics. The pilot end provides for fast alignment. The insert is... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
- Base Materials: Plastic
- Installation Method: Pressed-In
- Length: 0.1570 to 0.3640
from Reid Supply
Knife Thread inserts for hard wood significantly reduce the possibility of stripping when using a threaded fasteners in materials such as oak, cherry, and maple. Ideal for applications ranging from furniture to cabinetry to storm shutters. . This Brass goes into a .250 in diameter hole. It has a N/A... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- Length: 0.3750
from Tri-Star Industries, Inc.
Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical threaded inserts... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic
- Length: 0.1150 to 0.5000
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.1880
from Tri-Star Industries, Inc.
H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]
- Inch: # 0; # 2; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1880 to 0.6250
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Brass press... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.3130
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.3750
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Stainless Steel... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.3130
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Brass press... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.3130
from Reid Supply
Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Stainless Steel... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Pressed-In; Threaded Hole
- Length: 0.3130
from Reid Supply
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- Length: 0.5320
from Reid Supply
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- Length: 0.4330
from Reid Supply
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- Length: 0.3750
from Reid Supply
These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual insert that... [See More]
- Inch: # 8; 5/16"
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole
- External Thread Size: 5/16-18
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.3150
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.3940
from Reid Supply
Self tapping thread inserts are screwed into preformed or predrilled holes and cut their own threads into the wall for permanent installation. Eliminates the time and expense of tapping Our assortment of self tapping thread inserts are suitable for plastics, wood, and light metal alloys. . This self... [See More]
- Inch: # 8
- Internal Thread Size: #8-32
- Installation Method: Threaded Hole; Self-tapping
- Length: 0.2360