ISO Threaded Inserts
from Tri-Star Industries, Inc.
Our MB Series threaded insert is designed to be molded into the plastic component during the molding cycle. Typically, the insert is placed on a core pin in the mold during the molding cycle. The insert is designed with aggressive knurling and undercuts to resist rotational and tensile pull loads. [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic
- Installation Method: Molded-In
- Length: 0.1560 to 0.8900
from Yardley Inserts
Holes burnished after tapping, for use with or without locating pins [See More]
- Fastener Standards: ISO
- Base Materials: Plastic; Rubber; Ceramic; Thermoset, Thermoplastic
- Installation Method: Molded-In; Threaded Hole
- Internal Thread Size: M2.0 X 0.4
from Sherex Fastening Solutions
Designed for SMC, Thermoset, and other brittle plastics. Flange provides larger bearing surface. Installed with a tap wrench or drill press with tapping head. 6H ISO METRIC. Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts... [See More]
- Fastener Standards: ISO
- Base Materials: Metal
- Installation Method: Thread In
- Internal Thread Size: M4X0.7 ISO
from Tri-Star Industries, Inc.
Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for accurate... [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1870 to 0.9370
from Tri-Star Industries, Inc.
Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass inserts,... [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Internal Thread Size: 1/8 NPT
from Tri-Star Industries, Inc.
Our business philosophy encourages success through the teamwork concept. Included in this philosophy is the relationship created between Tri-Star and you, the customer. Design Engineering starts the process of building this partnership. We take pride in our ability to design custom inserts... [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Thermal; Ultrasonic; Molded-In; Pressed-In
- Units: Inch; Metric
from Tri-Star Industries, Inc.
Our HC Series headed chevron threaded inserts offer the same benefits as the C Series, plus a flanged head for a greater load-bearing surface in weaker plastics. This headed insert offers a large contact area for electrical connections and greater pull-out strengths for reverse entry applications. [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1570 to 0.5000
from Tri-Star Industries, Inc.
Our MT-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It also has a controlled minor diameter which provides for accurate positioning on... [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic; Rubber; Ceramic
- Installation Method: Molded-In
- Length: 0.1560 to 0.8750
from Tri-Star Industries, Inc.
P & HP Series press-in threaded inserts for plastics provide adequate holding strengths without the use of ultrasonic or heat equipment. These straight-hole threaded inserts are most commonly used in thermoset or other hard plastics. The pilot end provides for fast alignment. The insert is... [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic
- Installation Method: Pressed-In
- Length: 0.1570 to 0.3640
from Tri-Star Industries, Inc.
Say goodbye to expensive part orientation high-volume feeding mechanisms. Our symmetrical threaded inserts for plastic can be installed either end first for faster installation (using ultrasonic or thermal equipment) and lower costs. By decreasing outward hoop stress, symmetrical threaded inserts... [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic
- Installation Method: Thermal; Ultrasonic
- Length: 0.1150 to 0.5000
from Tri-Star Industries, Inc.
H Series tapered threaded inserts for plastics outperform all competitive inserts for ultrasonic and thermal installation into thermoplastic or structural foam. Our customers confirm it. We ’ve eliminated the outward stress that occurs with other insert designs during the installation process. [See More]
- Fastener Standards: ISO; RoHS
- Base Materials: Plastic; Structural Foam
- Installation Method: Thermal; Ultrasonic
- Length: 0.1880 to 0.6250