Threaded Hole Threaded Inserts

92 Results
Keylocking Insert -- KIC
from Imao-Fixtureworks

Features. The driven-down locking keys allow providing positive lock against rotation. Threaded insert that allows quickly repair damaged or worn-out threads with stronger threads. Perfect for use in holes where bolts are frequently screwed in and out. Strengthens threads in any parent material:... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: M4 x 0.7, M4.5 x 0.75, M5.0 x 0.8, M6.0 x 0.75, M8.0 x 1.25, M10 x 1.25, M12.0 x 1.25, M14 x 1.5 ,M16.0 x 1.5, M18 x 1.5, M22 x 1.5, M30 x 2, M33 x 2
  • Internal Thread Size: M2.0 x 0.40, M2.5 x 0.45, M3.0 x 0.5, M4.0 x 0.70, M5.0 x 0.8, M6.0 x 1, M8.0 x 1.25, M10.0 x 1.50, M12.0 x 1.75, M16.0 x 2, M20.0 x 2.50, M24.0 x 3
  • Length: 0.1181 to 1.3
Internal Threading Solutions
from Insaco, Inc.

Expanding Possibilities with Advanced Internal Threading Solutions. Internal threading of hard “fully-fired ” ceramic materials such as sapphire, silicon carbide, quartz, and zirconia is a significant advancement in precision machining, offering several advantages that address... [See More]

  • Installation Method: Threaded Hole
  • Base Materials: Ceramic
Extra Heavy Duty Industrial Style Keylocking Threaded Inserts -- 25931
from Jergens, Inc.

The increased wall thickness and greater external thread area of Jergens Extra Heavy Duty Industrial Style Keylocking Inserts offer greater pull-out strength, stability, and longer life. These inserts should be used in materials with lower ultimate shear strength to obtain maximum pull-out strength... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: 6-32
  • Length: 0.3100
Panel Fasteners -- PF11-440-0BL [PF11-440-0BL from PennEngineering®]
from bisco industries

Panel Fasteners [See More]

  • Installation Method: Threaded Hole
  • Inch: # 4
  • Internal Thread Size: 0.112-40 (#4-40)
360 Swaging Low-Profile Head Threaded Insert - Closed End - Metric -- AETA-1015B
from PennEngineering®

Works in any thickness over .029 ”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials available. NOTE: The internal threads are manufactured oversized... [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 1.52 mm - Over
  • Base Materials: Metal
  • Units: Metric
Heavy Duty Industrial Keylocking Hybrid Threaded Inserts -- 26243
from Jergens, Inc.

Jergens Heavy Duty Industrial Keylocking Hybrid Inserts are unique products that allow you to create a metric thread utilizing inch drills and taps. The insert O.D. is inch sized, the I.D. is metric. Features, Benefits, & Product Specifications: Insert Materials & Finishes: Carbon Steel... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 3/8-16
  • Internal Thread Size: M6 x 1.0
  • Length: 0.3100
Panel Fasteners -- PF11M-440-0 BL [PF11M-440-0 BL from PennEngineering®]
from bisco industries

Panel Fasteners [See More]

  • Installation Method: Threaded Hole
  • Inch: # 4
  • Internal Thread Size: 0.112-40 (#4-40)
360 Swaging Low-Profile Head Threaded Insert - Metric -- AEWB-1015
from PennEngineering®

Knurls under the head of the insert increase spinout resistance. Works in any thickness over .062 ”/1.57 mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials... [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: .76 mm - Over
  • Base Materials: Metal
  • Units: Metric
Internal Locking Thread Repair Insert -- 24500
from Jergens, Inc.

Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty drills, taps, or pre-winder... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: 8-32
  • Length: 0.3100
Panel Fasteners -- PR10-032 [PR10-032 from PennEngineering®]
from bisco industries

Panel Fasteners [See More]

  • Installation Method: Threaded Hole
  • Inch: # 10
  • Internal Thread Size: 0.190-32 (#10-32)
  • Material: Stainless Steel; 300 SERIES STAINLESS STEEL
Countersunk Head Knurled Round Body Threaded Insert - Closed End - Metric -- AECKS-M10-4-5BZI
from PennEngineering®

Countersunk head allows insert to be installed flush with sheet surface. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 1.70 - 4.50 mm
  • Base Materials: Metal
  • Units: Metric
Large Asst. Heavy Duty Carbon Steel Coarse Master Thread Repair Kit 77 pcs -- 25945
from Jergens, Inc.

Jergens Large Asst. Master Thread Repair Kits contain a selection of various-size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to various inserts and tools. [See More]

  • Installation Method: Threaded Hole
  • Kits: Thread Repair Kits
Panel Fasteners -- PSHP-440-0L001 [PSHP-440-0L001 from PennEngineering®]
from bisco industries

Panel Fasteners [See More]

  • Installation Method: Threaded Hole
  • Inch: # 4
  • Internal Thread Size: 0.112-40 (#4-40)
Countersunk Head Round Body Threaded Insert - Closed End - Metric -- AECRS-M10-4-5BZI
from PennEngineering®

Countersunk head allows insert to be installed flush with sheet surface. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 1.70 - 4.50 mm
  • Base Materials: Metal
  • Units: Metric
Small Asst. Master Thread Repair Kits -- 25949
from Jergens, Inc.

Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Small Asst. Kits Available: Heavy Duty,... [See More]

  • Installation Method: Threaded Hole
  • Kits: Thread Repair Kits
Panel Fasteners -- PSHP-M3-0L001 [PSHP-M3-0L001 from PennEngineering®]
from bisco industries

Panel Fasteners [See More]

  • Installation Method: Threaded Hole
  • Metric: M3
  • Internal Thread Size: M3 x 0.5
Countersunk Head Threaded Insert - Closed End Keyed - Metric -- AEAM10KB11-1
from PennEngineering®

Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 8.60 - 11.10 mm
  • Base Materials: Metal
  • External Thread Size: 12.70 mm
Thread Repair Insert Kits -- 75900
from Jergens, Inc.

Jergens Master Thread Repair Kits contain a selection of various size inserts and the proper installation tools. Instructions for installation and removal are also included. Each kit provides convenient storage and easy access to the various inserts and tools. Each Kit is comprised of one size of... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: 8-32
  • Kits: Thread Repair Kits
Flat Head Hex Body Round Counterbore Threaded Insert - Closed End - Metric -- AEFHHS-M10-3-5BZI
from PennEngineering®

Full hex feature for high torque applications. Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.70 - 3.50 mm
  • Base Materials: Metal
  • Units: Metric
Flat Head Knurled Round Body Threaded Insert - Closed End - Metric -- AEFKS-M10-3-5BZI
from PennEngineering®

Flat head design for high load applications. Knurled body for high torque applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.70 - 3.50 mm
  • Base Materials: Metal
  • Units: Metric
Flat Head Round Body Threaded Insert - Closed End - Metric -- AEFRS-M10-3-5BZI
from PennEngineering®

Flat head design for high load applications. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.70 - 3.50 mm
  • Base Materials: Metal
  • Units: Metric
Flat Head Semihex Body Hex Counterbore Threaded Insert - Closed End - Metric -- AEFHS-M10-3-5BZI
from PennEngineering®

Flat head design for high load applications. Semihex body for improved torque-out resistance. Standard material: Low Carbon Steel. Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.70 - 3.50 mm
  • Base Materials: Metal
  • Units: Metric
Threaded Inserts -- CFN-440-1ZC [CFN-440-1ZC from PennEngineering®]
from bisco industries

Threaded Inserts [See More]

  • Installation Method: Threaded Hole
  • Inch: # 4
  • Internal Thread Size: 0.112-40 (#4-40)
Flathead Threaded Insert - Closed End Keyed - Metric -- AEAM10KB10-5
from PennEngineering®

Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 8.00 - 10.50 mm
  • Base Materials: Metal
  • External Thread Size: 12.70 mm
Floating Self-Clinching Fasteners A4, AS, AC - Metric -- A4-M3-1
from PennEngineering®

Locking and Non-locking Threads. These fasteners provide load-bearing threads in thin sheets and permit up to 0.76mm adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. The fasteners are squeezed into prepared holes using any standard press. The sheet... [See More]

  • Installation Method: Threaded Hole
  • Metric: M3
  • Units: Metric
  • Fastener Standards: ASME/ANSI
Threaded Inserts -- DM-10-10216-10 [DM-10-10216-10 from Southco]
from bisco industries

Threaded Inserts [See More]

  • Installation Method: Threaded Hole
  • Finish: Zinc Plated; Zinc Plate
  • Material: Steel; Steel
Floating self-clinching, locking thread fasteners LA4, LAC, LAS - Metric -- LA4-M3-1MD
from PennEngineering®

Locking and Non-locking Threads. These fasteners provide load-bearing threads in thin sheets and permit up to 0.76mm adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. The fasteners are squeezed into prepared holes using any standard press. The sheet... [See More]

  • Installation Method: Threaded Hole
  • Metric: M3
  • Units: Metric
  • Fastener Standards: ASME/ANSI
Threaded Inserts -- DM-95-10-12-11 [DM-95-10-12-11 from Southco]
from bisco industries

Threaded Inserts [See More]

  • Installation Method: Threaded Hole
  • Finish: Zinc Plated; Zinc Plate
  • Material: Zinc Alloy
Half-Hex Shank Low-Profile Head Threaded Insert - Closed End - Metric -- AEHS8-1015-3-8B
from PennEngineering®

Feature a hex body design. Improved torque-out resistance. Additional thread sizes and grip ranges available. Also available in aluminum and brass. Call for availability. [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: 0.70 - 3.80 mm
  • Base Materials: Metal
  • Units: Metric
Threaded Inserts -- MSIB-M1.6-300 [MSIB-M1.6-300 from PennEngineering®]
from bisco industries

Threaded Inserts [See More]

  • Installation Method: Threaded Hole
  • Internal Thread Size: M10.6 x 0.35
Heat Staking Insert, Straight Wall, Thru-Threaded - Metric -- IUTB-M2
from PennEngineering®

Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. [See More]

  • Installation Method: Threaded Hole
  • Units: Metric
  • Base Materials: Metal
  • Metric: M2
Threaded Inserts -- PL-032-ZC [PL-032-ZC from PennEngineering®]
from bisco industries

Threaded Inserts [See More]

  • Installation Method: Threaded Hole
  • Inch: # 10
  • Internal Thread Size: 0.190-32 (#10-32)
Heat Staking Insert, Symmetrical, Thru-Threaded - Metric -- ISB-M3
from PennEngineering®

Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. [See More]

  • Installation Method: Threaded Hole
  • Units: Metric
  • Base Materials: Metal
  • Metric: M3
Threaded Inserts -- PL-M3-ZC [PL-M3-ZC from PennEngineering®]
from bisco industries

Threaded Inserts [See More]

  • Installation Method: Threaded Hole
  • Metric: M3
  • Internal Thread Size: M3 x 0.5
Hexagonal Press-in Inserts - Unified -- Types NFPC, NFPA
from PennEngineering®

Features: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed ” configuration ensures high torqueout and pullout values. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"
microPEM® Symmetrical, Thru-Threaded Inserts -- Types MSIA™, MSIB™
from PennEngineering®

Features and Benefits. Threads as small as M1. Symmetrical design eliminates the need for orientation. Provides excellent performance in wide range of plastics. Aluminum inserts offer light weight designs. Aluminum inserts offer lead-free alternative. [See More]

  • Installation Method: Threaded Hole; Heat Staking
  • Units: Metric
  • Base Materials: Metal
  • Metric: M1.6; M2
Molded-in Blind Threaded Inserts - Unified -- Types IBA, IBB, IBC
from PennEngineering®

Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Installation Method: Molded-In; Threaded Hole
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
Threaded Inserts -- TLC-02C-0086 [TLC-02C-0086 from KATO Fastening Systems, Inc.]
from bisco industries

Threaded Inserts [See More]

  • Installation Method: Threaded Hole
  • Length: 0.0860
  • Internal Thread Size: 2-56
  • Units: Inch
Press-in Threaded Flange-Head Inserts, - Unified -- Types PFLA, PFLB
from PennEngineering®

Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
Press-in Threaded Straight Knurl Inserts - Unified -- Types PKA, PKB
from PennEngineering®

Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
Self-locking Blind Molded-in Threaded Inserts - Unified -- Type IBLC
from PennEngineering®

Features: Deformed threads create prevailing torque locking feature to prevent screw loosening due to vibration. Blind-end protects the threads from plastic intrusion. Stainless steel inserts offer lead-free alternative. [See More]

  • Installation Method: Molded-In; Threaded Hole
  • Internal Thread Size: .086 - .25 mm
  • Base Materials: Metal
  • Units: Inch
Straight Wall, Thru Threaded Heat Staking Inserts - Unified -- Types IUTA, IUTB, IUTC
from PennEngineering®

Features and Benefits. Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Installation Method: Threaded Hole; Heat Staking
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 2; # 4; # 6; # 8; # 10; 3/8"
Symetrical, Thru Threaded Heat Staking Inserts - Unified -- Types ISA, ISB, ISC
from PennEngineering®

Features and Benefits. Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Installation Method: Threaded Hole; Heat Staking
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 2; # 4; # 6; # 8; # 10; # 14
Thru Threaded Molded-in Inserts - Unified -- Types ITA, ITB, ITC
from PennEngineering®

Features: Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative. [See More]

  • Installation Method: Molded-In; Threaded Hole
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 0; # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
Thru Threaded Press-in Inserts - Unified -- Types PPA, PPB
from PennEngineering®

Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum inserts offer lead-free alternative. [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Units: Inch
  • Base Materials: Metal
  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
Coarse Threaded Short Trisert® -- 2004JCS9-9
from Yardley Inserts

Efficient for brittle or weak plastics [See More]

  • Installation Method: Threaded Hole; Self-tapping
  • Internal Thread Size: M2.0 x 0.4
  • Base Materials: Plastic; Wood; Metal; Thermoset, Thermoplastic, Soft Metal
  • Length: 0.1410
Key locking threaded insert for thread reinforcement -- SHINS-M10-M14
from NBK America LLC

A keyed female-thread reinforcing insert. The key mechanically locks the rotation so there is no risk of it falling out. With the high strength of integrated stainless steel, it is usable for firm fastening or in areas where bolts are frequently fastened and removed. It is ideal for reinforcing... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.5512
  • Base Materials: Metal
  • Metric: M10
Helical Thread Insert -- TI-2180 [TI-2180 from Stanley Engineered Fastening]
from Reid Supply

Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a... [See More]

  • Installation Method: Threaded Hole
  • Material: Stainless Steel; 18-8 Stainless Steel
  • Length: 0.5000
Free-Running Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Installation Method: Threaded Hole; Free-Running
  • Hole: Straight
  • Length: 0.0790
  • Units: Inch; Metric
Cast Inserts
from Carr Lane Manufacturing Co.

Heavy-duty Cast Insert for drop-hammer-die studs. [See More]

  • Installation Method: Threaded Hole
  • Length: 2.5
  • Base Materials: Metal
  • Hole: Straight
Self-Locking Internal Thread Inserts -- T-Sert®
from Long-Lok Fasteners Corporation

T-Sert ® inserts require no locking rings or other separate locking devices. An integral, self-locking element extends longitudinally through the wall of the insert, and provides simultaneous locking action for both internal and external threads in accordance with MIL- I-45932. The torque... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.1900 to 0.7500
  • Base Materials: Plastic; Metal; Aluminum, Magnesium
  • Units: Inch
Helical Thread Insert -- TI-270 [TI-270 from Stanley Engineered Fastening]
from Reid Supply

Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a... [See More]

  • Installation Method: Threaded Hole
  • Material: Stainless Steel; 18-8 Stainless Steel
  • Length: 0.5000
Key Lock Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Installation Method: Threaded Hole
  • Hole: Straight
  • Length: 0.3100 to 2
  • Units: Inch; Metric
Heavy Duty Key Inserts
from Carr Lane Manufacturing Co.

General-purpose threaded inserts with a thick, heavy-duty thread wall, suitable for most applications. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. They provide strong, permanent steel threads in almost any parent material,... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.3100 to 2
  • Base Materials: Metal
  • Hole: Straight
Helical Thread Insert -- TI-3700 [TI-3700 from Stanley Engineered Fastening]
from Reid Supply

Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a... [See More]

  • Installation Method: Threaded Hole
  • Material: Stainless Steel; 18-8 Stainless Steel
  • Length: 0.3540
Locking Thread Inserts
from G.L. Huyett

We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available. [See More]

  • Installation Method: Threaded Hole
  • Hole: Straight
  • Length: 0.0790 to 2.83
  • Units: Inch; Metric
Internal Thread Locking Key Inserts
from Carr Lane Manufacturing Co.

Internal-thread-locking version of our heavy-duty inserts. These general-purpose threaded inserts have a thick, heavy-duty thread wall. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. These stainless inserts provide strong,... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.3700 to 1.25
  • Base Materials: Metal
  • Hole: Straight
Helical Thread Insert -- TI-500 [TI-500 from Stanley Engineered Fastening]
from Reid Supply

Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a... [See More]

  • Installation Method: Threaded Hole
  • Material: Stainless Steel; 18-8 Stainless Steel
  • Length: 1.31
Key Insert Sets
from Carr Lane Manufacturing Co.

With a Key Insert assortment, you always have the right insert and installation tool on hand for thread repairs. Each assortment contains many different insert sizes and an installation tool for each size. The durable case provides convenient storage and clear organization. Order individual inserts... [See More]

  • Installation Method: Threaded Hole
  • Hole: Straight
  • Base Materials: Metal
  • Kits: Assorted Sizes
Helical Thread Insert Repair Kit -- TI-9005
from Reid Supply

Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]

  • Installation Method: Threaded Hole
  • Kits: Thread Repair Kits
Self Tapping Threaded Inserts
from Carr Lane Manufacturing Co.

elf-tapping inserts install in a drilled hole. Excellent for thread reinforcement in soft materials such as aluminum and magnesium. For one-time, permanent installation. [See More]

  • Installation Method: Threaded Hole
  • Length: 0.4840 to 1.38
  • Base Materials: Metal
  • Hole: Straight
Helical Thread Insert Repair Kit -- TI-9075
from Reid Supply

Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]

  • Installation Method: Threaded Hole
  • Kits: Thread Repair Kits
Solid Key Inserts
from Carr Lane Manufacturing Co.

Solid Key Inserts are ideal for relocating a drilled or tapped hole. This threaded plug installs quickly, and the locking keys positively prevent the insert from rotating. [See More]

  • Installation Method: Threaded Hole
  • Length: 0.3100 to 1.37
  • Base Materials: Metal
  • Hole: Straight
Helical Thread Insert; Overall Length=7.2 mm | 0.285 in -- TI-800 [TI-800 from Stanley Engineered Fastening]
from Reid Supply

Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a... [See More]

  • Installation Method: Threaded Hole
  • Material: Stainless Steel; 18-8 Stainless Steel
  • Length: 0.2850
Thin Wall Key Inserts
from Carr Lane Manufacturing Co.

Thinwall Key Inserts have a smaller OD thread size than standard heavy-duty inserts, ideal for tight spaces where less pull-out strength is acceptable. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. These stainless inserts provide... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.3100 to 0.6200
  • Base Materials: Metal
  • Hole: Straight
Hex Drive Thread Insert -- EZ-100 [EZ-100 from E-Z LOK]
from Reid Supply

Hex drive thread inserts create sturdy machine threads in soft woods. The are designed for applications where frequent assembly or disassembly could lead to thread erosion or stripping. . Inexpensive inserts for use in ready-to-assemble furniture, drawer pulls, etc [See More]

  • Installation Method: Threaded Hole
  • Units: Inch
  • Length: 0.3940
  • Inch: # 8
Thin Wall Thread Locking Key Inserts
from Carr Lane Manufacturing Co.

Internal-thread-locking version of our thinwall inserts. Thinwall Key Inserts have a smaller OD thread size than standard heavy-duty inserts, ideal for tight spaces where less pull-out strength is acceptable. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.3100 to 0.6800
  • Base Materials: Metal
  • Hole: Straight
Key locking Thread Insert -- KLI-65900 [KLI-65900 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: #8-32
  • Length: 0.3100
Weld-In Threaded Inserts
from Carr Lane Manufacturing Co.

Weld-In Threaded Inserts are ideal for installing hoist rings in road plates and other difficult-to-handle loads. These weld-in inserts provide an easier alternative to tapping large-diameter holes. High-tensile alloy steel. [See More]

  • Installation Method: Threaded Hole
  • Length: 1 to 1.5
  • Base Materials: Metal
  • Hole: Straight
Key locking Thread Insert -- KLI-65921 [KLI-65921 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: #10-24
  • Length: 0.3100
Key locking Thread Insert -- KLI-65931 [KLI-65931 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: #6-32
  • Length: 0.3100
Key locking Thread Insert -- KLI-66001 [KLI-66001 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: Not Applicable
  • Length: 0.3100
Key locking Thread Insert -- KLI-66300 [KLI-66300 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: #8-32
  • Length: 0.3100
Key locking Thread Insert -- KLI-66321 [KLI-66321 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: #10-24
  • Length: 0.3100
Key locking Thread Insert -- KLI-66335 [KLI-66335 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 9/16-12
  • Internal Thread Size: 5/16-18
  • Length: 0.4300
Key locking Thread Insert -- KLI-71300 [KLI-71300 from Acme Industrial Company]
from Reid Supply

Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel inserts are C1215,... [See More]

  • Installation Method: Threaded Hole
  • External Thread Size: 5/16-18
  • Internal Thread Size: #8-32
  • Length: 0.3100
Knife-Thread Insert -- EZ-10 [EZ-10 from E-Z LOK]
from Reid Supply

Knife Thread inserts for hard wood significantly reduce the possibility of stripping when using a threaded fasteners in materials such as oak, cherry, and maple. Ideal for applications ranging from furniture to cabinetry to storm shutters. . This Brass goes into a .375 in diameter hole. It has a N/A... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.5000
  • Internal Thread Size: #10-32
  • Units: Inch
Knife-Thread Insert -- EZ-106 [EZ-106 from E-Z LOK]
from Reid Supply

Knife Thread inserts for hard wood significantly reduce the possibility of stripping when using a threaded fasteners in materials such as oak, cherry, and maple. Ideal for applications ranging from furniture to cabinetry to storm shutters. . This Zinc Alloy goes into a .354 in diameter hole. It has... [See More]

  • Installation Method: Threaded Hole
  • Length: 0.5120
  • Internal Thread Size: 1/4-20
  • Units: Inch
Press-Fit Thread Insert -- EZ-170-2 [EZ-170-2 from E-Z LOK]
from Reid Supply

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.1880
  • Internal Thread Size: #6-32
  • Units: Inch
Press-Fit Thread Insert -- EZ-204 [EZ-204 from E-Z LOK]
from Reid Supply

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Brass press... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.1880
  • Internal Thread Size: #4-40
  • Units: Inch
Press-Fit Thread Insert -- EZ-270-10 [EZ-270-10 from E-Z LOK]
from Reid Supply

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.3750
  • Internal Thread Size: 1/4-20
  • Units: Inch
Press-Fit Thread Insert -- EZ-302 [EZ-302 from E-Z LOK]
from Reid Supply

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Stainless Steel... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.1560
  • Internal Thread Size: #2-56
  • Units: Inch
Press-Fit Thread Insert -- EZ-370-2 [EZ-370-2 from E-Z LOK]
from Reid Supply

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This brass finserts... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.5630
  • Internal Thread Size: #10-32
  • Units: Inch
Press-Fit Thread Insert -- EZ-600 [EZ-600 from E-Z LOK]
from Reid Supply

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Brass press... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.1560
  • Internal Thread Size: #2-56
  • Units: Inch
Press-Fit Thread Insert -- EZ-700 [EZ-700 from E-Z LOK]
from Reid Supply

Press fit thread inserts are used for cored or drilled holes in plastics. They are designed to replace molded-in inserts or threads in plastic castings. Provides clean threads and screw locking action not obtainable in molded-in inserts. Available in brass or stainless steel. . This Stainless Steel... [See More]

  • Installation Method: Pressed-In; Threaded Hole
  • Length: 0.1560
  • Internal Thread Size: #2-56
  • Units: Inch