Beginning AutoCAD 2006

Still have the blank A3PAPER standard sheet displayed?
Make layer TEXT current
At the command line enter TEXT
| prompt | Specify start point of text or [Justify/Style] |
| enter | S |
| prompt | Enter style name (or ?) (ST1 should be default name?) |
| enter | standard |
| prompt | Specify start point of text or [Justify/Style] |
| enter | 110,275 |
| prompt | Specify height and enter 8 |
| prompt | Specify rotation angle of text and enter 0 |
| enter | AutoCAD 2006 |
Menu bar with Draw-Text-Single Line Text and
| prompt | Specify start point of text or [Justify/Style] |
| enter | S |
| prompt | Enter style name (or ?) Standard as default name? |
| enter | ST1 |
| prompt | Specify start point of text or [Justify/Style] |
| enter | 20,240 |
| prompt | Specify height and enter 8 |
| prompt | Specify rotation angle of text and enter 0 |
| enter | AutoCAD 2006 |
Using the step 4 procedure and the single line text command, add the text item AutoCAD 2006 using the following information:
| Style | Start pt | Ht | Rot |
|---|---|---|---|
| ST1 | 20,240 | 8 | 0 already entered |
| ST2 | 225,265 | 8 | 0 |
| ST3 | 15,145 | 8 | 0 |
| ST4 | 250,240 | NA | 0 |
| ST5 | 25,175 | NA | 30 |
| ST6 | 100,220 | NA | 0 |
| ST7 | 145,195 | NA | 30 |
| ST8 | 215,235 | NA | 270 (default angle) |
| ST9 | 235,195 | NA | 0 |
| ST10 | 365,165 | NA | 0 |
| ST11 | 325,145 | NA | 0 |
| ST12 | 400,140 | NA | 270 (default angle). |
When completed, the screen should display 13 different text styles the 12 created and the...