Silicone Synthetic Oils, Greases, and Lubricants

47 Results
Greases -- 1247688
from RS Components, Ltd.

MG Translucent Silicone grease 85ml [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type: Grease / Gel
MoS2 Solid Film Lubricant -- Esnalub®382
from Everlube Products

Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener related applications. Esnalube 382 also provides an extremely low coefficient of friction, very good... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Water Soluble / Emulsion; Silicone; Molybdenum or Metal Sulphide
  • Type / Function: Anti-Seize Compound or Thread Lubricant; Lubricant
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 1.41
Greaseless lubrication that stops anything from sticking. Will not gum or form unwanted residues -- A 9L80-0616
from Stock Drive Products & Sterling Instrument - SDP/SI

Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Lubricant
Dow DOWSIL™ 3-4207 Dielectric Tough Gel Green 362.8 kg Kit -- 3-4207 TOUGH GEL 362.8KG [3127605 from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow DOWSIL ™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, and has good mechanical... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Specialty, Proprietary or Other
  • Type: Grease / Gel
  • Specific Gravity: 0.9800
Greases -- 1316329 [32086 from CRC Industries, Inc.]
from RS Components, Ltd.

Silicone Grease tube 100ml [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Kinematic Viscosity: 9000.0
  • Type: Grease / Gel
Henkel Loctite 122S Mold Release Agent Red 1 lb Jar -- 122S MOLD REL 1LB [1187962 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Mold Release Agent 122S Red, formerly Emerson and Cuming, is a non-staining, silicone-based grease that is used to prevent resins from sticking to surfaces it is applied to. It is non-flammable, non-corrosive, and can be used at elevated temperatures. 1 lb Jar. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Flash Point: 200
  • Specific Gravity: 1.04
  • Features: Release Agent or Mold Release
Greases -- 1316330 [32717 from CRC Industries, Inc.]
from RS Components, Ltd.

Silicone Grease seringue 10g [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type: Grease / Gel
Henkel Loctite Frekote AC4368 Sacrificial Release Agent Clear 1 gal Pail -- 475599 [475599 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Frekote AC4368 is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold Release. 1 gal Pail. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Specific Gravity: 0.6960
  • Type / Function: Lubricant
  • Flash Point: -10
Greases -- 159265
from RS Components, Ltd.

Silver Conductive Grease 3ML Syringe [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Use Temperature: 392
  • Type: Grease / Gel
Henkel Loctite Frekote AC4368 Sacrificial Release Agent Clear 9.2 oz Aerosol -- 416029 [416029 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold Release. 9.2 oz Aerosol. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Specific Gravity: 0.6960
  • Type / Function: Lubricant
  • Flash Point: -10
Greases -- 159309
from RS Components, Ltd.

Carbon Conductive Assem Paste 1 Pt [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Carbon Conductive Silicone
  • Use Temperature: 329
  • Type: Grease / Gel
Henkel Loctite Frekote Exitt AE 83511 Mold Release Agent Clear 9.5 oz Aerosol -- 398492 [398492 from Henkel Corporation - Industrial]
from Ellsworth Adhesives

Henkel Loctite Frekote Exitt AE 83511 Mold Release Agent Clear is a silicone-based sacrificial mold release for urethane elastomer systems. Featuring precise retention, no build-up, and a high-gloss finish. 9.5 oz Aerosol. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Features: Release Agent or Mold Release
  • Specific Gravity: 0.6800
Greases -- 2064877 [15256 from ITW ROCOL]
from RS Components, Ltd.

Rocol 15256 Grease [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Applications: Food Contact Approved
  • Type: Grease / Gel
KitPackers Packaged XIAMETER™ RTV-4230-E White 0.5 kg Kit -- PFE.5KGKIT [PFE.5KGKIT from Dow Chemical Company (The)]
from Ellsworth Adhesives

Dow XIAMETER ™ RTV-4230-E Silicone Rubber Kit is a two component, high strength silicone rubber that is used to form flexible, durable molds for parts that have close tolerances, severe undercuts, and unusual configurations. It has high elongation, easy release, tear resistance, minimal... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Kinematic Viscosity: 55000.0
  • Type / Function: Specialty, Proprietary or Other; KitPackers Packaged XIAMETER™ RTV-4230-E White 0.5 kg Kit
  • Specific Gravity: 1.14
Packing Lubricant
from General Pump

General Packing Lubricant is a grease-like material containing an inert silica filler in combination with selected polydimethyl silicone fluids. It is effective as a packing installation lubricant, highly water repellent, resistant to oxidation, essentially non-toxic and non-melting, and shows... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Specific Gravity: 1
  • Type / Function: Lubricant
  • Use Temperature: -40 to 400
Lightweight Thermal Conductive Putty -- DTT04-s
from Shiu Li Technology Co., Ltd

LiPOLY's DTT04-s is a low-density gap filler material and lightweight properties improve product performance, reduceproduction costs, and reduce material use and energy consumption [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 1000
Compressor Oils -- SCN COMPRESSOR FLUID
from Total Lubricants USA, Inc.

Synthetic (silicone) based, high performance rotary air compressor oil. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Applications: Compressors
  • Type / Function: Lubricant
Fluid Grade Lithium Soap thickened Grease -- Bluesil™ V-761F
from Bluestar Silicones USA Corp.

Low Temperature, Fluid Grade Lithium Soap thickened Grease. Properties. Viscosity 71000. Description. Bluesil V-761F is a fluid grade grease based on a phenyl-containing, low temperature silicone fluid which is thickened with a lithium soap. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Specific Gravity: 0.9900
Food Grade Silicone Lube -- 8036
from Aervoe Industries Incorporated

Odorless, colorless, non-staining, won't harm paint, metal, wood surfaces [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Specialty, Proprietary or Other
  • Type: Solid or Dry Film Lubricant
  • Specific Gravity: 0.6600
Lubricant -- O-Ring Lubricant
from Hi-Tech Seals, Inc.

O-ring lubricant can be used to remedy several issues. The lubricant can increase ease of installation, which can lead to an increase in sealing integrity. In addition, O-ring lubricant can be used to reduce heat and friction on the O-ring while the application is in use. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Applications: Machine, Gears, Spindles, Ways and Final Drives (optional feature); Seals and O-Rings
  • Type / Function: Lubricant
Heat Transfer Compound -- 49643
from DME Company

Transfers heat away from electronic devices. High thermal conductivity. Temperature range to 400 ºF [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Use Temperature: 400
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Applications: Electrical / Electronic
MG Chemicals 8462 Translucent Silicone Grease 85ml -- MGEN00027
from Techsil Limited

MG Chemicals 8462 Silicone Grease is a water repelling, non-melting, and lubricating dielectric grease that provides superior corrosion and arcing resistance for connectors. It is widely applicable as it is safe to use for most metals, rubbers, plastics and elastomers. Useable in many environments... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type: Grease / Gel
Chemical Resistant Bearing Grease -- Molykote® 3451
from Dupont Molykote

Fluorosilicone grease thickened with PTFE [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1.44
  • Type: Grease / Gel
  • Use Temperature: -40 to 450
Valve Greases -- G.Beslux Bessil EH 1
from Tecsia Lubricants USA

Lubrication and sealing becomes more critical in applications such as water taps, o-rings, gas valves, gate valves, fittings, ceramic cartridges, single level mixer, and more. Tecsia Lubricants offers various type of valve lubrication and sealants that meet individual industries requirements. Gas... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Lubricant
  • Type: Grease / Gel
AP201 Fluid
from Edwards Vacuum

Apiezon ® AP201 is a hydrocarbon fluid prepared by molecular distillation and protected against oxidation by a thermally stable additive of matched vapor pressure. It has an auto ignition temperature of 305 °C. It exhibits a fair degree of resistance to chemical degradation (so that high... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Specific Gravity: 0.8620
  • Viscosity Index: 3 to 34
  • Pour Point: -22
Semi-Synthetic Lubricant -- CIMSTAR® 10-85VG
from CIMCOOL

CIMSTAR 10-85VG is a premium semi-synthetic metalworking fluid recommended for moderate to heavy duty grinding and machining operations. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Viscosity Index: 364
  • Type / Function: Lubricant; Metal Working; Grinding Fluid
  • Features: Extreme Pressure or Chemically Active
Synthetic Lubricants -- LOCTITE LB 8211
from Henkel Corporation - Industrial

Synthetic aerosol lubricant dispersion which provides long-lasting lubrication. Ideal where parts are inaccessible for lubrication after assembly. LOCTITE ® LB 8211 (known as LOCTITE ® KRYTOX RFE ADVANCED PTFE DRY LUBRICANT) is a white to gray, high performance synthetic aerosol lubricant... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Wax / Stearate; Fluoropolymer / PTFE (e.g., Teflon®)
  • Applications: Chemical Resistant, Performance: High Performance, Waterproof
  • Type / Function: Lubricant
Ambersil Formula 1 -- W-AMS-F01
from Invotec Solutions Ltd.

A Heavy duty, high silicone concentration mould release agent formulated for stubborn and hard to release plastic and rubber moulding. Heavy duty, high silicone concentration mould release agent. Formulated for stubborn and hard to release plastic and rubber moulding. Improves surface finish, will... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Features: Aerosol, Sprayable or Misting; Release Agent or Mold Release
  • Use Temperature: 392
Food-grade Silicone Lubricant and Mold Release Agent -- McLube 1850
from McGee Industries, Inc. / McLube Division

This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Solvent Based
  • Type / Function: Lubricant
  • Type: Micro-dispersion
  • Specific Gravity: 0.7000
Thermal Conductive Putty -- DTT13
from Shiu Li Technology Co., Ltd

LiPOLY DTT13 is a one-part dispensable material with thermal conductivity 13.0 W/m*K. High deformation can fill small air gaps perfectly to remove tolerance. It also can overcome overflow and drying problems to increase the thermal conductivity. DTT13 is a great alternative to thermal grease and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 20000
MG Chemicals Heat Transfer Compound - Silicone 60g -- MGSI00001
from Techsil Limited

MG Chemicals 860 Silicone Heat Transfer Compound is a low thermal resistance grease with a silicone base. It is electrically insulating, non-corrosive and used to improve the thermal interface contact conductivity between heat sinks, LEDs, motors, and heat generating electronic components. This... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
Chemical Resistant Valve Grease -- Molykote® 3452
from Dupont Molykote

Fluorosilicone grease thickened with PTFE [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Fluoropolymer / PTFE (e.g., Teflon®)
  • Specific Gravity: 1.5
  • Type: Grease / Gel
  • Use Temperature: -24 to 450
Silicone 702 Fluid
from Edwards Vacuum

These synthetic fluids are organo-silicon oxide polymers and have exceptional chemical stability both at high temperature and when in contact with most gases and vapors. They provide a range of general purpose fluids for ultimate vacuum from about 10-5 to 10-9 mbar, and are particularly useful in... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Viscosity Index: 2 to 55
  • Type / Function: Lubricant
  • Specific Gravity: 1.07
Ambersil Formula 1 High Temperature -- W-AMS-F1HT
from Invotec Solutions Ltd.

A heavy duty, high thermal stability silicone mould release agent, non-flammable in use, formulated for stubborn and hard to release plastic and rubber moulding. Operational to 288 deg C; A heavy duty, high thermal stability silicone mould release agent. Non-flammable in use. Formulated for stubborn... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Use Temperature: 550
  • Type / Function: Lubricant
  • Features: Aerosol, Sprayable or Misting
General Purpose Silicone Oil -- McLube 1851
from McGee Industries, Inc. / McLube Division

Multi-purpose silicone release agent for all materials. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Lubricant
  • Type: Non-soluble or Straight Oil
  • Use Temperature: 600
Thermal Conductive Putty -- H-PUTTY
from Shiu Li Technology Co., Ltd

Thermal Conductive Putty | LiPOLY H-putty is a tolerance filled, thermally conductive putty that maintains high compressibility with low stress, high reliability, and will not flow vertically. Our H-putty can replace thermals pads in design gaps of 0.1mm-3.0mm. H-Putty has a bond line thickness of... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Use Temperature: -76 to 356
NovaGard G624 Dielectric Silicone Compound 150gm -- NVSI04060
from Techsil Limited

NovaGard ® G624 is an amorphous fumed silica thickened, polysiloxane based compound which offers an excellent water barrier with superior corrosion protection properties. Novagard ® G624 is a general purpose compound; formulated specifically for use as a water repellent coating to prevent... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Dielectric or Electrically Insulating
Compound -- Molykote® 111
from Dupont Molykote

Silicone-based compound, heavy consistency. APPLICATIONS. Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and harsh environmental exposure: meters,... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Specific Gravity: 1
  • Type / Function: Lubricant; Dielectric or Electrically Insulating; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other
  • Use Temperature: -40 to 399
Ambersil GP Silicone Release Spray -- W-AMS-SILGP
from Invotec Solutions Ltd.

A general purpose, medium duty, silicone lubricant. Suitable for use in a wide variety of applications making for good moulding release or where reduced friction is required. WRAS approved for use in the water industry where contact with potable water may occur e.g lubrication of pipe push fittings. [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Use Temperature: -58 to 392
  • Type / Function: Lubricant
  • Features: Aerosol, Sprayable or Misting
Thermal Conductive Putty -- S-PUTTY
from Shiu Li Technology Co., Ltd

Thermal Conductive Putty | LiPOLY S-putty is a thermally conductive putty that is great for filling small air gaps. The thermal conductivity is between 2.0~6.0 W/m*K. The high deformation material can fill gaps closely, cover high tolerance, overcome issues with overflow and solve drying problems to... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Use Temperature: -76 to 356
ThreeBond TB900002 Silicone Grease 150ml -- TBSI19034
from Techsil Limited

TB900002 from ThreeBond is a silicone grease which can be used in a great variety of applications where there is a requirement for any of the following: Lubrication. Protection from dust. Moisture. Chemical sealing. Corrosion protection. Anti-tracking, anti-arcing coating. This grease prevents the... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Type: Grease / Gel
Extreme High Temperature Bearing Grease -- Molykote® 41
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease thickened with carbon black. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Antifriction bearings of... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 316.0
Ambersil GP Silicone Release Spray FG -- W-AMS-SILGP-FG
from Invotec Solutions Ltd.

For use in the food industry where incidental food contact may occur. Excellent versatile lubricant; Odourless, colourless, tasteless. A blend of high quality, stable silicone oils. The highly versatile, non-corrosive formula lubricates, protects, waterproofs and restores a wide range of parts and... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone
  • Use Temperature: -40 to 392
  • Type / Function: Lubricant
  • Grade / Approvals: USDA 1998 H1
Thermal Grease -- G3380A/B/K/T
from Shiu Li Technology Co., Ltd

LiPOLY G3380 thermal interface grease has low thermal resistance and great thermal conductivity. G3380 has been used extensively in Consumer electronics and Microprocessors for their thermal control techniques. The grease can cover several coats on the component interface. When the component's... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Viscosity Index: 16 to 181
Extreme Low Temperature Light Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. FEATURES. Resistance to oxidation, moisture and corrosive atmospheres. Inertness. Good shear stability. Wide service temperature range: Molykote ® 33 Extreme Low... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0
Thermal Grease -- TT3000
from Shiu Li Technology Co., Ltd

LiPOLY TT3000 is a Nano type thermal interface material based on a unique formula. TT3000 is a highly reliable thermal grease made of Non-Solvent silicone oil compounds and thermal fillers. TT3000 provides superior performance and reliability while mitigating against pump-out and floating issues on... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Non-Solvent Silicone Oil
  • Type / Function: Heat Transfer, Thermal Oil, Coolant
  • Type: Grease / Gel
  • Thermal Conductivity: 6
Extreme Low Temperature Medium Bearing Grease -- Molykote® 33
from Dupont Molykote

Lubricants for antifriction bearings and plastic and rubber parts. Phenyl-methyl silicone grease for extreme low temperatures. USES. Molykote ® Bearing Greases are used to lubricate ball bearings operating under light to moderate loads. These can be used for: Freezer cart casters and cold room... [See More]

  • Composition / Chemistry: Synthetic or Semi-synthetic; Silicone; Lithium Complex or Soap Thickener
  • Type / Function: Lubricant
  • Type: Grease / Gel
  • Kinematic Viscosity: 100.0