I²C Microcontrollers (MCU)
from Infineon Technologies AG
Home // Products // Microcontroller // 32-bit PSoC ™ Arm ® Cortex ® Microcontroller // 32-bit PSoC ™ 5 LP Arm ® Cortex ®-M3 // CY8C52LPxxx // CY8C5266FNI-LP205T [See More]
- Serial Interface: I²C
- Life Cycle Stage: active and preferred
- Data Bus: 32 Bit
- RAM: 64
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from RS Components, Ltd.
PIC16F170x/171x microcontrollers combine Intelligent Analog integration with low-cost and eXtreme. Low Power (XLP) to suit a variety of cost-sensitive general purpose applications. Intelligent Analog: Up to two op amps, up to two high-speed comparators, up to 28 input channels of 10-bit ADC and up... [See More]
- Serial Interface: I²C; SPI
- Package Type: SOIC
- Serial Ports: 1
- Pin Count: 28
from Win Source Electronics
Manufacturer: Renesas Electronics America. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1189741-R5F21366CNFA#V0. Frequency: 20 MHz. Memory Type: FLASH. Memory Size: 32 kB. Interface: I2C, LIN, UART, USART. Peripherals: POR, PWM, Voltage Detect,... [See More]
- Serial Interface: I²C; UART; USART; I2C, LIN, UART, USART
- Number: 8
- Data Bus: 16 Bit
- RAM: 0.0025
from Quarktwin Technology Ltd.
IC TXRX FT 5000 48QFN [See More]
- Serial Interface: I²C; SPI; I²C, SPI
- RAM: 64
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.6
from Rochester Electronics
CY7C68013A - Specific Microcontroller 8051 USB Microcontroller 16k x 8 I2C, USB, USART [See More]
- Serial Interface: I²C; USART; USB
- Package Type: Other; FP
- Life Cycle Stage: Active
from Nova Technology(HK) Co.,Ltd
Embedded - Microcontrollers - Application Specific [See More]
- Serial Interface: I²C
- Operating Temperature: 0 to 70
- Package Type: Other; 32-VFQFN Exposed Pad
from Utmel Electronic Limited
16 MHz MCU with 16KB FLASH, 512B SRAM, 10-bit ADC, UART/SPI/I2C, Timer 20-PDIP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 6
from Richardson RFPD
The ADuC7019/20/21/22/24/25/26/27/28/29 are fully integrated, 1 MSPS, 12-bit data acquisition systems incorporating high performance multichannel ADCs, 16-bit/32-bit MCUs, and Flash ®/EE memory on a single chip. [See More]
- Serial Interface: I²C; SPI
- Clock Speed: 44
- Data Bus: 16 Bit; 32 Bit
- RAM: 8
from LIXINC Electronics Co., Limited
IC MCU USB PERIPH HI SPD 128LQFP [See More]
- Serial Interface: I²C; USART; USB; I²C, USB, USART
- RAM: 16
- Life Cycle Stage: Active
- ROM Type: ROMLess; ROMless
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 37 2V~3.6V CM0 48MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from RS Components, Ltd.
PIC16F170x/171x microcontrollers combine Intelligent Analog integration with low-cost and eXtreme. Low Power (XLP) to suit a variety of cost-sensitive general purpose applications. Intelligent Analog: Up to two op amps, up to two high-speed comparators, up to 28 input channels of 10-bit ADC and up... [See More]
- Serial Interface: I²C; SPI
- Package Type: SOIC
- Serial Ports: 1
- Pin Count: 14
from Win Source Electronics
Manufacturer: Echelon Corporation. Win Source Part Number: 807505-14235R-2000. Packaging: Reel. Mounting Style: SMD. Core Processor: Neuron. Applications: Smart Transceiver. Interface: I2C, SPI. Number of I/O: 12. Program Memory Type: External Program Memory. RAM Size: 64K x 8. Supplier Device... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: External Program Memory
- RAM: 64
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
MCU SECURE ID 32-HVQFN [See More]
- Serial Interface: I²C; I²C, 2-Wire Serial
- RAM: 3.2
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 1.62 to 5.5
from Rochester Electronics
CY7C68013A - Specific Microcontroller 8051 USB Microcontroller 16k x 8 I2C, USB, USART [See More]
- Serial Interface: I²C; USART; USB
- Package Type: QFP; Other; QFP
- Life Cycle Stage: Active
from Nova Technology(HK) Co.,Ltd
Embedded - Microcontrollers - Application Specific [See More]
- Serial Interface: I²C
- Operating Temperature: -40 to 85
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173", 4.40mm Width)
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from LIXINC Electronics Co., Limited
IC USB TYPE-C CONTROLLER 24QFN [See More]
- Serial Interface: I²C; SPI; UART; I²C, SPI, UART
- RAM: 8
- Life Cycle Stage: Active
- ROM Type: Flash; FLASH (64kB)
from LCSC Electronics Technology (HK) Limited
128KB 16KB FLASH 51 2V~3.6V CM0 48MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 16
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from RS Components, Ltd.
PIC16F170x/171x microcontrollers combine Intelligent Analog integration with low-cost and eXtreme. Low Power (XLP) to suit a variety of cost-sensitive general purpose applications. Intelligent Analog: Up to two op amps, up to two high-speed comparators, up to 28 input channels of 10-bit ADC and up... [See More]
- Serial Interface: I²C; SPI
- Package Type: PDIP
- Serial Ports: 1
- Pin Count: 20
from Win Source Electronics
Manufacturer: Echelon Corporation. Win Source Part Number: 804565-14305R-2000. Packaging: Reel. Mounting Style: SMD. Core Processor: Neuron. Applications: Smart Transceiver. Interface: I2C, SPI. Number of I/O: 12. Program Memory Type: External Program Memory. RAM Size: 64K x 8. Supplier Device... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- RAM: 64
- Data Bus: 8 Bit
- ROM Type: External Program Memory
from Quarktwin Technology Ltd.
MCU SECURE ID [See More]
- Serial Interface: I²C; I²C, 2-Wire Serial
- RAM: 3.2
- Life Cycle Stage: Active
- Supply Voltage: 1.62 to 5.5
from Rochester Electronics
CY7C68013A - Specific Microcontroller 8051 USB Microcontroller 16k x 8 I2C, USB, USART [See More]
- Serial Interface: I²C; USART; USB
- Package Type: BGA; Other; BGA
- Life Cycle Stage: Active
from Nova Technology(HK) Co.,Ltd
Embedded - Microcontrollers - Application Specific [See More]
- Serial Interface: I²C
- Package Type: Other; 32-VFQFN Exposed Pad
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16-Bit Ultra Low Pwr 1kB Flash 2kB RAM [See More]
- Serial Interface: I²C; SPI; UART; I2C, SPI, UART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from LIXINC Electronics Co., Limited
IC ARM9 USB CONTROLLER 121FBGA [See More]
- Serial Interface: I²C; SPI; UART; USB; GPIF, I²C, I²S, SPI, UART, USB
- RAM: 512
- Life Cycle Stage: Active
- ROM Type: External Program Memory
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from RS Components, Ltd.
PIC16F170x/171x microcontrollers combine Intelligent Analog integration with low-cost and eXtreme. Low Power (XLP) to suit a variety of cost-sensitive general purpose applications. Intelligent Analog: Up to two op amps, up to two high-speed comparators, up to 28 input channels of 10-bit ADC and up... [See More]
- Serial Interface: I²C; SPI
- Package Type: Other; SPDIP
- Serial Ports: 1
- Pin Count: 28
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1144598-AN2135SC. Series: EZ-USB. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 44-QFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply Voltage: 3 V ~ 3.6 V. [See More]
- Serial Interface: I²C; USB; I2C, USB
- ROM Type: ROMLess; ROMless
- RAM: 8
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
SECURE AUTHENTICATION MICROCONTR [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 1.62 to 3.6
- Life Cycle Stage: Active
- Package Type: Other; 32-VFQFN Exposed Pad
from Rochester Electronics
CY7C68013A - Specific Microcontroller 8051 USB Microcontroller 16k x 8 I2C, USB, USART [See More]
- Serial Interface: I²C; USART; USB
- Package Type: Other; QFN
- Life Cycle Stage: Active
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B MCU 92KB Fl 8KB RAM 12B ADC Dual DAC [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from LIXINC Electronics Co., Limited
IC ARM9 USB3 CONTROLLER 121FBGA [See More]
- Serial Interface: I²C; SPI; UART; USB; GPIF, I²C, I²S, SPI, UART, USB
- RAM: 512
- Life Cycle Stage: Active
- ROM Type: External Program Memory
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 37 2V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from RS Components, Ltd.
16-Bit 128K Flash MCU Crypto XLP SPDIP28 - Processors & Microcontrollers - Microcontrollers [See More]
- Serial Interface: I²C; SPI
- Serial Ports: 3
- Supply Voltage: 2 to 3.6
- Package Type: Other; SPDIP
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 717721-AT97SC3204T-U1A180. Packaging: Bulk. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: I2C. Program Memory Type: EEPROM. Categories: Integrated Circuits. Supplier Device Package:... [See More]
- Serial Interface: I²C; I2C
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Obsolete
- Supply Voltage: 3.3
from Quarktwin Technology Ltd.
SECURE AUTHENTICATION MICROCONTR [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 1.62 to 3.6
- Life Cycle Stage: Removed; Obsolete
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
from Rochester Electronics
CY7C68013A - Specific Microcontroller 8051 USB Microcontroller 16k x 8 I2C, USB, USART [See More]
- Serial Interface: I²C; USART; USB
- Package Type: SOP; Other; SOP
- Life Cycle Stage: Active
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from LIXINC Electronics Co., Limited
IC MCU 16BIT 256KB FLASH 100LQFP [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
- RAM: 16
- Life Cycle Stage: Active
- ROM Type: Flash; FLASH (256kB)
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 51 2V~3.6V CM3 72MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 2
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 717722-AT97SC3204T-X1A180. Packaging: Bulk. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: I2C. Program Memory Type: EEPROM. Categories: Integrated Circuits. Supplier Device Package:... [See More]
- Serial Interface: I²C; I2C
- ROM Type: EEPROM; EEPROM
- Life Cycle Stage: Obsolete
- Supply Voltage: 3.3
from Quarktwin Technology Ltd.
SECURE AUTHENTICATION MICROCONTR [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 1.62 to 3.6
- Life Cycle Stage: Active
- Package Type: Other; 8-VDFN Exposed Pad
from Rochester Electronics
528MHz,Ethernet x1, USB OTG x1, ADC x1, UART x4, SAI x1 ,ESAI x1, Timer x2, PWM x4, I2C x2, SPI x2 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Package Type: BGA; Other; LFBGA272
- Life Cycle Stage: Active
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ult-Lo-Pwr MCU 32KB Fl 2KB RAM [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from LIXINC Electronics Co., Limited
MSP430BT5190 16-BIT MICROCONTROL [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
- RAM: 16
- Life Cycle Stage: Active
- ROM Type: Flash; FLASH (256kB)
from LCSC Electronics Technology (HK) Limited
256KB 64KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 64
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 48-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 4
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 806635-AT97SC3205T-X3A13-10. Packaging: Reel. Mounting Style: SMD. Core Processor: AVR. Applications: Trusted Platform Module (TPM). Interface: I2C. Number of I/O: 4. Program Memory Type: EEPROM. Supplier Device Package: 28-TSSOP. [See More]
- Serial Interface: I²C; I2C
- Supply Voltage: 3.3
- ROM Type: EEPROM; EEPROM
- I/O Ports: 4
from Quarktwin Technology Ltd.
SECURITY IC STD TEMP WLCSP [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 2.5 to 3.6
- Life Cycle Stage: Removed; Obsolete
- Package Type: BGA; Other; 12-UFBGA, WLCSP
from Rochester Electronics
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C [See More]
- Serial Interface: I²C
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 10-Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr MCU [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 7
from LIXINC Electronics Co., Limited
MSP430BT5190 16-BIT MICROCONTROL [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I²C, IrDA, SCI, SPI, UART/USART
- RAM: 16
- Life Cycle Stage: Active
- ROM Type: Flash; FLASH (256kB)
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 51 2V~3.6V CM3 96MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165696-CY7C64113C-PVXC. Series: M8. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: M8C. Package: 48-BSSOP (0.295", 7.50mm Width). Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USB; I2C, USB, HAPI
- ROM Type: OTP; OTP (8 kB)
- RAM: 8
- Supply Voltage: 4 to 5.25
from Quarktwin Technology Ltd.
IC MCU 8051 8K RAM 24MHZ 44QFP [See More]
- Serial Interface: I²C; USB; I²C, USB
- RAM: 8
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 3.6
from Rochester Electronics
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C [See More]
- Serial Interface: I²C
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 10-Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16B Ultra-Lo-Pwr Microcontroller [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from LIXINC Electronics Co., Limited
IND & POWER CONV [See More]
- Serial Interface: I²C; SPI; UART; USART; I²C, SPI, UART/USART
- RAM: 4
- Life Cycle Stage: Active
- ROM Type: Flash; FLASH (32kB)
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 80 2V~3.6V CM3 96MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 64-VQFN -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 20
- RAM: 4
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 810471-CY7C64315-16LKXCT. Packaging: Reel. Mounting Style: SMD. Core Processor: M8C. Applications: USB Microcontroller. Interface: I2C, SPI, USB. Number of I/O: 11. Program Memory Type: FLASH (16kB). RAM Size: 1K x 8. Controller... [See More]
- Serial Interface: I²C; SPI; USB; I2C, SPI, USB
- ROM Type: Flash; FLASH (16kB)
- RAM: 16
- Supply Voltage: 3 to 5.5
from Quarktwin Technology Ltd.
IC VIDEO PROCESSOR ADV 484TFBGA [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; EBI/EMI, Ethernet, I²S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
- Package Type: BGA; Other; 484-TFBGA
- Life Cycle Stage: Removed; Obsolete
from Rochester Electronics
MSP430F2002 16-bit Ultra-Low-Power Microcontroller, 1kB Flash, 128B RAM, 10-Bit SAR A/D, USI for SPI/I2C [See More]
- Serial Interface: I²C
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 10-Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from LIXINC Electronics Co., Limited
TMS320- DELFINO, 32-BIT MCU WITH [See More]
- Serial Interface: CAN; I²C; SPI; SCI; CAN, EBI/EMI, I²C, McBSP, SCI, SPI
- Package Type: BGA; Other; Bulk
- Life Cycle Stage: Active
- Operating Temperature: -40 to 105
from LCSC Electronics Technology (HK) Limited
512KB 128KB FLASH 112 2V~3.6V CM3 96MHz LQFP-144(20x20) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 128
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 60
- RAM: 72
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165700-CY7C64613-128NC. Series: EZ-USB FX. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 128-BFQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply Voltage: 3... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 8
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
IC CRYPTO TPM TWI 28TSSOP [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 3.3
- Life Cycle Stage: Removed; Obsolete
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP (0.173\", 4.40mm Width)
from Rochester Electronics
MSP430F2013 16-bit Ultra-Low-Power Microcontroller, 2kB Flash, 128B RAM, 16-Bit Sigma-Delta A/D, USI for SPI/I2C [See More]
- Serial Interface: I²C
- Life Cycle Stage: OBS
- Data Bus: 16 Bit; 16-Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EE 16Mp 12b ADC CTMU 5V [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from LIXINC Electronics Co., Limited
TMS320- DELFINO, 32-BIT MCU WITH [See More]
- Serial Interface: CAN; I²C; SPI; SCI; CAN, EBI/EMI, I²C, McBSP, SCI, SPI
- Package Type: BGA; Other; Bulk
- Life Cycle Stage: Active
- Operating Temperature: -40 to 105
from LCSC Electronics Technology (HK) Limited
64KB 20KB 37 2.7V~5.5V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- Supply Voltage: 2.7 to 5.5
- RAM: 20
- Bits: Other; 12bit
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165701-CY7C64713-56LFXC. Series: EZ-USB FX1. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from Quarktwin Technology Ltd.
IC CRYPTO TPM TWI 28TSSOP [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 3.3
- Life Cycle Stage: Removed; Obsolete
- Package Type: SOP; SSOP; TSSOP; Other; 28-TSSOP (0.240\", 6.10mm Width)
from Rochester Electronics
PIC16F1518 - 28-pin, 28KB Flash, 1024B RAM, 10-bit ADC, 2xCCP, SPI, MI2C, EUSART, 2.3V-5.5V [See More]
- Serial Interface: I²C; USART
- ROM Type: Flash
- Life Cycle Stage: Active
- Package Type: SOP; SSOP; Other; SSOP28
from Utmel Electronic Limited
16-bit Microcontrollers - MCU 8KB Flash 1KB RAM 16-bit PIC24F Family [See More]
- Serial Interface: I²C; SPI; UART; USART; I2C, IrDA, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit; 16
- Number: 3
from LIXINC Electronics Co., Limited
IC USB-SRL PORT CONTROLLER 32QFN [See More]
- Serial Interface: I²C; UART; USB; I²C, USB, UART
- RAM: 18
- Life Cycle Stage: Active
- ROM Type: ROM; ROM (10kB)
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2.7V~5.5V RISC-V 80MHz LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165702-CY7C64714-128AXC. Series: EZ-USB FX1. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 128-LQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply Voltage:... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3.15 to 3.45
from Quarktwin Technology Ltd.
IC CRYPTO TPM LPC 40QFN [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 3.3
- Life Cycle Stage: Active
- Package Type: Other; 40-VFQFN Exposed Pad
from Rochester Electronics
PIC16F1704 - 7KB Flash, 512B RAM, HS Comp, 10b ADC, OPAmp, 8b DAC, CCP, PWM, COG, ZCD, CLC, PPS, EUSART, I2C/SPI [See More]
- Serial Interface: I²C; USART
- ROM Type: Flash
- Life Cycle Stage: Active
- Package Type: Other; QFN16
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from LIXINC Electronics Co., Limited
TUSB3410 UART, I2C & IRDA SERIAL [See More]
- Serial Interface: I²C; UART; USB; I²C, USB, UART
- RAM: 18
- Life Cycle Stage: Active
- ROM Type: ROM; ROM (10kB)
from LCSC Electronics Technology (HK) Limited
16KB 2.4V~3.6V CM0 4KB 48MHz FLASH 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- ROM Type: Flash
- RAM: 4
- Supply Voltage: 2.4 to 3.6
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 75
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165716-CY7C66013C-PVXC. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: M8. Package: 48-BSSOP (0.295", 7.50mm Width). Applications: USB Hub/Microcontroller. Mounting: SMD. Operating Supply... [See More]
- Serial Interface: I²C; USB; I2C, USB, HAPI
- ROM Type: OTP; OTP (8 kB)
- RAM: 8
- Supply Voltage: 4 to 5.5
from Quarktwin Technology Ltd.
PRODSTD COM I2C TPM 4X4 32VQFN [See More]
- Serial Interface: I²C; I²C
- Supply Voltage: 3.3
- Life Cycle Stage: Removed; Obsolete
- I/O Ports: 4
from Rochester Electronics
PIC16F1704 - 7KB Flash, 512B RAM, HS Comp, 10b ADC, OPAmp, 8b DAC, CCP, PWM, COG, ZCD, CLC, PPS, EUSART, I2C/SPI [See More]
- Serial Interface: I²C; USART
- ROM Type: Flash
- Life Cycle Stage: Active
- Package Type: SOIC; Other; SOIC14
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Declining; Not For New Designs
- Data Bus: 16 Bit
- Number: 5
from LIXINC Electronics Co., Limited
IC CTRLR SERIAL-TO-USB 32-LQFP [See More]
- Serial Interface: I²C; UART; USB; I²C, USB, UART
- RAM: 18
- Life Cycle Stage: Active
- ROM Type: ROM; ROM (10kB)
from LCSC Electronics Technology (HK) Limited
8KB 21 1.65V~5.5V ARM-MSeries 48MHz TSSOP-24 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Texas Instruments
Concerto Microcontroller 144-HTQFP -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 75
- RAM: 136
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165724-CY7C68013-100AXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 100-LQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply Voltage:... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
CRYPTO EMBEDDED CONTROLLER 480 K [See More]
- Serial Interface: I²C; SPI; UART; I²C, SPI, UART
- RAM: 480
- Life Cycle Stage: Active
- Supply Voltage: 1.71 to 3.46
from Rochester Electronics
PIC16F1773 - 7KB Flash, 512B RAM, HEF, HS Comp, 10b DAC, OpAmp, COG, ZCD, PRG, 100mA I/Os, PPS, 10/16b PWMs, SPI/I2C, EUSART [See More]
- Serial Interface: I²C; USART
- ROM Type: Flash
- Life Cycle Stage: Active
- Package Type: SOIC; Other; SOIC28
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 5
from LIXINC Electronics Co., Limited
IC PORT CTLR USB-SRL 32-QFN [See More]
- Serial Interface: I²C; UART; USB; I²C, USB, UART
- RAM: 18
- Life Cycle Stage: Active
- ROM Type: ROM; ROM (10kB)
from LCSC Electronics Technology (HK) Limited
8KB 39 1.65V~5.5V ARM-MSeries 64MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- Supply Voltage: 1.65 to 5.5
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165727-CY7C68013A-100AXI. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: 8051. Package: 100-LQFP. Applications: USB Microcontroller. Mounting: SMD. Operating Supply... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
CP3SP33 PROCESSOR WITH CACHE, CR [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART; USB; ACCESS.bus, Audio, Bluetooth, CAN, EBI/EMI, I²S, Microwire/SPI, UART/USART, USB OTG
- RAM: 44
- Life Cycle Stage: Active
- Supply Voltage: 3 to 3.3
from Rochester Electronics
PIC16LF1709 - 14KB Flash, 1KB RAM, HS Comp, 10b ADC, OPAmp, 8b DAC, CCP, PWM, COG, ZCD, CLC, PPS, EUSART, I2C/SPI [See More]
- Serial Interface: I²C; USART
- ROM Type: Flash
- Life Cycle Stage: Active
- Package Type: Other; QFN20
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Mixed Signal Micro controller [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from LIXINC Electronics Co., Limited
TUSB3410 UART, I2C & IRDA SERIAL [See More]
- Serial Interface: I²C; UART; USB; I²C, USB, UART
- RAM: 18
- Life Cycle Stage: Active
- ROM Type: ROM; ROM (10kB)
from LCSC Electronics Technology (HK) Limited
400KB 22 3V~3.6V RISC-V 160MHz QFN-32-EP(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- Supply Voltage: 3 to 3.6
- RAM: 400
- Bits: Other; 12bit
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165729-CY7C68014A-56PVXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-BSSOP (0.295", 7.50mm Width). Applications: USB Microcontroller. Mounting: SMD. [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
IC MCU 8K FULL SPEED USB 28SOIC [See More]
- Serial Interface: I²C; USB; I²C, USB, HAPI
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.25
from Rochester Electronics
PIC16LF1709 - 14KB Flash, 1KB RAM, HS Comp, 10b ADC, OPAmp, 8b DAC, CCP, PWM, COG, ZCD, CLC, PPS, EUSART, I2C/SPI [See More]
- Serial Interface: I²C; USART
- ROM Type: Flash
- Life Cycle Stage: Active
- Package Type: CDIP; PDIP; Other; PDIP20
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Ultra Low Power MCU for Auto Apps [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- RAM: 0.5120
from LIXINC Electronics Co., Limited
IC CONV SERIAL-TO-USB 32-LQFP [See More]
- Serial Interface: I²C; UART; USB; I²C, USB, UART
- RAM: 18
- Life Cycle Stage: Active
- ROM Type: ROM; ROM (10kB)
from LCSC Electronics Technology (HK) Limited
10KB 1KB FLASH 1.9V~5.5V RISC SOP-16 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 1
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165730-CY7C68015A-56LTXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
IC MCU 8K FULL SPEED USB 28SDIP [See More]
- Serial Interface: I²C; USB; I²C, USB, HAPI
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- I/O Ports: 19
from Rochester Electronics
PIC16LF18344 - 7KB, 512B RAM, 256B EEPROM, 10b ADC, Comparator, 5b DAC, 10b PWM, CCP, CLC, NCO, CWG, PPS, EUSART, SPI, I2C [See More]
- Serial Interface: I²C; USART
- ROM Type: EEPROM
- Life Cycle Stage: Active
- Package Type: SOP; SSOP; Other; SSOP20
from Utmel Electronic Limited
16-bit Microcontrollers - MCU Ultra Low Pwr Micro controller [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 1
from LIXINC Electronics Co., Limited
TUSB3410 UART, I2C & IRDA SERIAL [See More]
- Serial Interface: I²C; UART; USB; I²C, USB, UART
- RAM: 18
- Life Cycle Stage: Active
- ROM Type: ROM; ROM (10kB)
from LCSC Electronics Technology (HK) Limited
10KB 1KB FLASH 18 1.9V~5.5V RISC TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 1
- Bits: 8 Bit; 16 Bit
- ROM Type: Flash
from Texas Instruments
Concerto Microcontroller 289-NFBGA -40 to 125 [See More]
- Serial Interface: I²C; SPI; UART; USB
- Bits: 32 Bit
- Clock Speed: 150
- RAM: 232
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165731-CY7C68016A-56LFXC. Series: EZ-USB FX2LP. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
IC MCU 8K FULL SPEED USB 28DIP [See More]
- Serial Interface: I²C; USB; I²C, USB, HAPI
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.25
from Rochester Electronics
ST72F321 - 8-Bit MCU With Flash, ADC, 5 Timers, SPI, SCI, I2C Interface [See More]
- Serial Interface: I²C
- Life Cycle Stage: OBS
- Data Bus: 8 Bit; 8-Bit
- ROM Type: Flash
from Utmel Electronic Limited
16-bit Ultra-Low-Power Microcontroller, 4kB Flash, 512B AM, 10 bit ADC, 1 USCI 28-TSSOP -40 to 105 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, IrDA, LIN, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 2
from LCSC Electronics Technology (HK) Limited
32KB 6KB FLASH 15 ARM-MSeries 72MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 6
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 1x SD24 24-TSSOP [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165732-CY7C68016A-56LTXC. Series: EZ-USB FX2LP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 70 °C. Core Processor: 8051. Package: 56-VFQFN Exposed Pad. Applications: USB Microcontroller. Mounting: SMD. Operating... [See More]
- Serial Interface: I²C; USART; USB; I2C, USB, USART
- ROM Type: ROMLess; ROMless
- RAM: 16
- Supply Voltage: 3 to 3.6
from Quarktwin Technology Ltd.
IC MCU 8K FULL SPEED USB 48SSOP [See More]
- Serial Interface: I²C; USB; I²C, USB, HAPI
- RAM: 0.2560
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 4 to 5.25
from Utmel Electronic Limited
25 MHz MCU with Integrated USB Phy, 96KB Flash, 6KB RAM, 32BIT HW Multiplier 80-LQFP -40 to 85 [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; USB; I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 16 Bit
- Number: 4
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 23 1.8V~3.6V ARM-MSeries 72MHz QFN-28-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 723131-CY8C20055-24LKXIT. Packaging: Tape and Reel. Mounting Style: SMD. Core Processor: M8C. Applications: Capacitive Sensing. Interface: I2C, SPI. Program Memory Type: FLASH (8kB). Controller Series: CY8C20xx6A. Categories:... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC CTLR USB FS 28SSOP [See More]
- Serial Interface: I²C; USB; I²C, USB
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 3 to 5.25
from Utmel Electronic Limited
32 Bit MCU 2MB Flash 512KB RAM 200MHz 144Pin USB-HS ENET CAN Crypto SQI [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, EBI/EMI, Ethernet, I2C, I2S, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 9
from LCSC Electronics Technology (HK) Limited
64KB 20KB FLASH 37 2.6V~3.6V CM3 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 4KB Flash, 256B RAM, 3x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165755-CY8C20066A-24LTXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 48-VFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; USB; I2C, SPI, USB
- ROM Type: Flash; FLASH (32 kB)
- RAM: 32
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC CNTRLR USB FS 28SSOP [See More]
- Serial Interface: I²C; USB; I²C, USB
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 3 to 5.25
from Utmel Electronic Limited
32 Bit Microcontroller, Motor Control, ARM Cortex-M3, 72 MHz, 768 KB, 96 KB, 144, LQFP [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 14
from LCSC Electronics Technology (HK) Limited
128KB 20KB FLASH 37 2.6V~3.6V CM3 108MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 20
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165767-CY8C20237-24LKXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 16-UFQFN. Applications: Capacitive Sensing. Mounting: SMD. Operating Supply... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8 kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC CNTRLR USB FS 56VQFN [See More]
- Serial Interface: I²C; USB; I²C, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.25
from Utmel Electronic Limited
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch [See More]
- Serial Interface: I²C; SPI; UART; I2C, SPI, UART
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- RAM: 64
from LCSC Electronics Technology (HK) Limited
256KB 96KB FLASH 80 2.6V~3.6V CM3 108MHz LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: CAN; I²C; SPI; UART; USART
- RAM: 96
- Bits: 16 Bit
- ROM Type: Flash
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 2x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772167-CY8C20247-24SXI. Series: CapSense Controllers. Packaging: Tube. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 16-SOIC (0.154", 3.90mm Width). Applications: Capacitive Sensing. Mounting:... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (16 kB)
- RAM: 16
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC USB CTLR 12MBPS 56QFN [See More]
- Serial Interface: I²C; USB; I²C, USB
- RAM: 1
- Life Cycle Stage: Active
- Supply Voltage: 3 to 5.25
from Utmel Electronic Limited
32-bit Microcontrollers - MCU 100MHz 2anlg cmp 2I2C 2SPI/I2S 28Ch [See More]
- Serial Interface: I²C; SPI; UART; USB; I2C, I2S, SPI, UART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- RAM: 64
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 39 2.6V~3.6V CM3 72MHz LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 8KB Flash, 512B RAM, 3x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 772169-CY8C20346A-24LQXIT. Series: CapSense Controllers. Packaging: Reel package. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 24-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting:... [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- RAM: 16
- Data Bus: 8 Bit
- ROM Type: Flash; FLASH (16 kB)
from Quarktwin Technology Ltd.
IC MCU USB ENCORE CONTROL 16QFN [See More]
- Serial Interface: I²C; SPI; USB; I²C, SPI, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.5
from Utmel Electronic Limited
32-bit Microcontrollers - MCU 512KB, 100LQFP 85deg. Green [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; 2-Wire, Ethernet, I2C, I2S, SPI, UART, USART, USB
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 3
from LCSC Electronics Technology (HK) Limited
64KB 8KB FLASH 15 2.6V~3.6V CM3 72MHz TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 8
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Texas Instruments
16-bit Ultra-Low-Power Microcontroller, 16KB Flash, 512B RAM, 1x SD24 24-TSSOP -40 to 85 [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Win Source Electronics
Manufacturer: Cypress Semiconductor Corp. Win Source Part Number: 1165774-CY8C20436-24LQXI. Series: CapSense Controllers. Packaging: Tray. Operating Temperature Range: -40 °C ~ 85 °C. Core Processor: M8C. Package: 32-UFQFN Exposed Pad. Applications: Capacitive Sensing. Mounting: SMD. [See More]
- Serial Interface: I²C; SPI; I2C, SPI
- ROM Type: Flash; FLASH (8 kB)
- RAM: 8
- Supply Voltage: 1.71 to 5.5
from Quarktwin Technology Ltd.
IC MCU USB ENCORE CONTROL 16QFN [See More]
- Serial Interface: I²C; SPI; USB; I²C, SPI, USB
- RAM: 1
- Life Cycle Stage: Removed; Obsolete
- Supply Voltage: 3 to 5.5
from Utmel Electronic Limited
32-bit Microcontrollers - MCU Piccolo MCU [See More]
- Serial Interface: I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART
- Life Cycle Stage: Active
- Data Bus: 32 Bit
- Number: 3
from LCSC Electronics Technology (HK) Limited
32KB 4KB FLASH 23 2.6V~3.6V CM3 72MHz QFN-28-EP(4x4) Microcontroller Units (MCUs/MPUs/SOCs) ROHS [See More]
- Serial Interface: I²C; SPI; UART; USART
- RAM: 4
- Bits: 16 Bit; 32 Bit
- ROM Type: Flash
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Maxim Integrated
16-Bit RISC Microcontroller with Hardware Multiplier [See More]
- Serial Interface: I²C; SPI
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
100 PIN, 128KB FLASH, 8 KB RAM, 84 I/O [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 16
- Data Bus: 16 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions to the... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Silicon Labs
Features. 50 MIPS 8051 CPU. 64 or 32 kB Flash memory. 4 kB RAM. 24 MHz on-board oscillator ( ±0.5%) with clock multiplier. 12-bit, 200 ksps ADC, ±1LSB INL. Up to 32 analog inputs. Up to 40 digital I/O. CAN 2.0 B, LIN 2.1. 2 x UART, SPI, I ²C. PWM, Timers. 1.8 to 5.25 V input... [See More]
- Serial Interface: CAN; I²C; SPI; UART
- Number: 4
- Bits: 16 Bit
- RAM: 4.35
from Maxim Integrated
The MAXQ612/MAXQ622 are low-power, 16-bit MAXQ ® microcontrollers designed for low-power applications including universal remote controls, consumer electronics, and white goods. Both devices use a low-power, high-throughput, 16-bit RISC microcontroller. Serial peripherals include two universal... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
Building on Microchip 's 8- and 16-bit PIC ® microcontrollers, the PIC32 MCU family delivers 32-bit performance with more memory to solve your increasingly complex embedded designs. The PIC32 family is supported by Microchip's MPLAB ® development environment and well-known industry tools... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Clock Speed: 80
- Data Bus: 32 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
PIC24F 16-bit Microcontroller featuring nanoWatt XLP for eXtreme Low Power consumption. The device includes advanced low power features including a Low Voltage Sleep mode that maintains the device state and RAM with a typical current of 340 nA, and a Vbat pin that automatically transitions the RTCC... [See More]
- Serial Interface: I²C; SPI; UART
- Clock Speed: 32
- Data Bus: 16 Bit
- Bits: 16 Bit; 32 Bit
from Silicon Labs
Silicon Labs ’ USB microcontrollers (MCUs), embedded full-speed USB 2.0, best-in class analog peripherals with a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051F38x family is ideal for applications... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Life Cycle Stage: New
- Data Bus: 8 Bit
- Bits: 16 Bit
from Maxim Integrated
The MAXQ2010 microcontroller is a low-power, 16-bit device that incorporates a high-performance, 12-bit, multichannel ADC and a liquid-crystal display (LCD) interface. A combination of high performance, low power, and mixed-signal integration makes the MAXQ2010 ideal for a wide variety of... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 10
- Data Bus: 16 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
100 Pin, 512 KB Flash, 32 KB RAM, USB-OTG, 80 MHz, 10-Bit ADC, DMA, Trace [See More]
- Serial Interface: I²C; SPI; UART; USB
- Clock Speed: 80
- Data Bus: 32 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
Features. High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). In-system, full-speed, non-intrusive debug interface (on-chip). 10-bit 500 ksps single-ended ADC. Precision calibrated 24.5 MHz internal oscillator. 16 kB of on-chip Flash memory. 512 bytes of on-chip RAM. [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 24.5
- Number: 3
from Maxim Integrated
The MAXQ8913 is a single-chip servo controller designed as a complete solution for dual axis optical image stabilization (OIS) applications. The device incorporates all the necessary elements for conditioning of sensor signals, analog-to-digital conversion, digital servo algorithm implementation... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 20
- Data Bus: 16 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
128kB Flash, 4kB RAM, 1kB EE, nanoWatt XLP, GP [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 64
- Data Bus: 8 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
ilicon Labs ’ USB Microcontrollers (MCUs), contain an embedded full-speed USB 2.0, best-in class analog peripherals and a high performance CPU. In addition, USBXpress development kits are available to provide a complete host and device software solution. The C8051T62x/T32x EPROM-based memory... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Life Cycle Stage: New
- Data Bus: 8 Bit
- Bits: 16 Bit
from Maxim Integrated
DeepCover ® embedded security solutions cloak sensitive data under multiple layers of advanced physical security to provide the most secure key storage possible. The DeepCover Secure Microcontroller (MAXQ1010) was designed for security token applications and battery-powered applications where... [See More]
- Serial Interface: I²C; SPI; USART; USB
- Clock Speed: 12
- Data Bus: 16 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
128kB Flash,4kB RAM,1kB EE,nanoWatt XLP,GP, 80 TQFP 12x12x1mm TRAY [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 64
- Data Bus: 8 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
Silicon Labs offers HID USB to SMBus bridge device that allows instant communication with most operating systems without installing any drivers, enabling customers to speed time-to-market. The CP2112 is the industry's first HID USB to SMBus bridge device to offer a complete plug and play interface... [See More]
- Serial Interface: I²C; USB; SMBus
- Clock Speed: 48
- Life Cycle Stage: New
- RAM: 0.5120
from Maxim Integrated
The DS4830 provides a complete optical control, calibration, and monitor solution based on a low-power, 16-bit, microcontroller core, providing program and RAM data memory. I/O resources include a fast/accurate analog-to-digital converter (ADC), fast comparators with an internal comparison... [See More]
- Serial Interface: I²C; SPI
- Clock Speed: 10
- Data Bus: 16 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
Ideal for low power ( <100 nA standby current) and connectivity applications that benefit from the availability of multiple serial ports (3xI2C, 3xSPI), 4xUARTS, and 23 independent timers. Large amounts of RAM (16 KB) memory for buffering and large (up to 256 KB) Enhanced Flash program memory... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Clock Speed: 32
- Data Bus: 16 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
Industry ’s lowest active & sleep currents. 150 µA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 µS wake-up time. 1.5 µS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Maxim Integrated
The DS4830A is a low-power, 16-bit microcontroller with a unique peripheral set supporting optical applications that require high-resolution conversion of many analog signals and digital signal processing (DSP) of those signals, high-speed data communication to an external host, and ultra-low power... [See More]
- Serial Interface: I²C; SPI
- Clock Speed: 10
- Data Bus: 16 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG [See More]
- Serial Interface: I²C; SPI; UART; USB
- Clock Speed: 32
- Data Bus: 16 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS). Industry ’s lowest active & sleep currents. 150 µA/MHz active mode. 10 nA sleep mode. 50 nA sleep mode with brown-out protection. 300 nA sleep mode with internal oscillator. 14 input charge timing capacitance... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 24.5
- Number: 4
from Maxim Integrated
The MAX31782 provides a complete solution for the monitoring and controlling of complex system physical health characteristics based on a high-performance, MAXQ20, 16-bit microcontroller core with generous amounts of flash program/data and RAM data memory. I/O resources include an accurate... [See More]
- Serial Interface: I²C
- Pin Count: 40
- Package Type: QFNL
from Allied Electronics, Inc.
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG [See More]
- Serial Interface: I²C; SPI; UART; USB
- Clock Speed: 32
- Data Bus: 16 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
Features. 25 MIPS 8051 CPU. 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory. 256 or 128 B RAM. 10-bit ADC. Up to 8 digital I/O, 5 V tolerant. 1.8 to 3.6 V supply. –40 to 85 ºC operating range. On-chip debug. 11-pin QFN. (3 mm x 3 mm). 14-pin SOIC. 10-pin QFN. (2 mm x 2 mm). [See More]
- Serial Interface: I²C; SPI; UART
- Number: 3
- Bits: 16 Bit
- RAM: 0.2560
from Allied Electronics, Inc.
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanoWatt, USB OTG [See More]
- Serial Interface: I²C; SPI; UART; USB
- Clock Speed: 32
- Data Bus: 16 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Allied Electronics, Inc.
Features: Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels. Flash Program Memory with Self Read/Write Capability. Internal 32 MHz Oscillator. Integrated Capacitive mTouch Sensing Module. Data Signal Modulator Module. MI2C, SPI, EUSART with Auto Baud. 2 ECCP and 2 CCP (Enhanced/Capture... [See More]
- Serial Interface: I²C; SPI; UART; USART
- Clock Speed: 32
- Data Bus: 8 Bit
- RAM: 0.3840
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
32-bit ARM Cortex-M3 MCU, 80 MHz frequency, 32 kB Flash, 8 kB RAM, AES, DMA, Low Power, LFO, RTC, Volt Reg, 300 mA IO, 40-pin, 6x6, QFN, EMIF, 2 x I2C, I2S, 3 x SPI, USB, 4 x UART [See More]
- Serial Interface: I²C; SPI; UART; USART; USB; I²S
- Life Cycle Stage: New
- Data Bus: 32 Bit
- Clock Speed: 80
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
Silicon Labs' USB Microcontrollers (MCUs), embedded full-speed USB 2.0, make it easy to implement industry standard USB connectivity. USBXpress development software is available to provide a complete host and device side software solution. The USB MCUs feature an on-board universal serial bus (USB)... [See More]
- Serial Interface: I²C; SPI; UART; USB
- Life Cycle Stage: New
- Data Bus: 8 Bit
- Bits: 16 Bit
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
The high-performance, low cost CP21xx USB to UART bridge family offers a complete plug and play interface solution that includes royalty-free driver suites and a comprehensive design ecosystem that enables customers to speed time-to-market. Crystal-less operation, in-system programming memory and... [See More]
- Serial Interface: I²C; SPI; UART; USB
- ROM: 1.02
- Life Cycle Stage: New
- ROM Type: EPROM; EEPROM
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 8
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Allied Electronics, Inc.
20 Pin, 16 KB Flash, 768 RAM, 15 I/O, 10-Bit ADC, USB 2.0, PDIP [See More]
- Serial Interface: I²C; SPI; USART; USB
- Clock Speed: 48
- Data Bus: 8 Bit
- RAM: 0.7680
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: CAN; I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Silicon Labs
Features. Industry ’s lowest active & sleep currents. 160 uA / MHz - active mode. 10 nA sleep w/BOD disabled. 50 nA sleep w/BOD enabled. 300 nA sleep w/internal RTC. 600 nA sleep with external crystal. LDO voltage regulator. 2 uS wake-up time. 1.5 uS analog settling time. 25 MHz,... [See More]
- Serial Interface: I²C; SPI; UART
- Bits: 16 Bit
- Clock Speed: 25
- Number: 4
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART; EUSART,I2C/SPI
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 40
- Data Bus: 8 Bit
- RAM: 0.7680
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 40
- Data Bus: 8 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 40
- Data Bus: 8 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 40
- Data Bus: 8 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 40
- Data Bus: 8 Bit
- ROM Type: EEPROM; Flash
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC ® architecture into an 28-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX and PIC16C7X devices. The... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 5
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 8
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit
from Microchip Technology, Inc.
The Microchip SAM C series of 5V Cortex M0+ devices is designed for industrial and commercial applications in noisy environments. These products feature robust communications peripherals including the SERCOM module and CAN-FD, along with advanced motor control peripherals, and the Peripheral Touch... [See More]
- Serial Interface: I²C; SPI
- Bits: 16 Bit
- Clock Speed: 48
- Number: 8
from Allied Electronics, Inc.
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no... [See More]
- Serial Interface: I²C; SPI; USART
- Clock Speed: 20
- Data Bus: 8 Bit
- Bits: 8 Bit; 16 Bit