Polyetherimide (PEI) Plastic Plate, Rod, and Stock Shapes

11 Results
Engineered Plastics Stock Shape -- ULTEM 1000
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Thickness: 0.0020 to 2.5
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Industry: OEM or Industrial
Duratron® LSG PEI
from MCA - Advanced Materials Division

Duratron ® LSG PEI Polyetherimide biocompatible stock shapes offer a combination of outstanding mechanical, thermal, and electrical properties, and great hydrolysis and chemical resistance. Duratron ® LSG PEI components also exhibit superior sterilization capabilities by means of stream,... [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Use Temperature: 500
  • Industry: Sanitary; Bearing & Structural
  • Tensile (Break): 22000
High Performance Material -- UNITEM® PEI
from Nytef Group

Ultem ® 1000 – Polyetherimide, black and natural amber colors, FDA and USP IV compliant. UNITEM Polyetherimide (PEI) is an. amorphous thermoplastic that is manufactured. from SABIC Innovative Plastics ’ ULTEM resin. UNITEM PEI is extremely rigid, dimensionally. stable, and able to... [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Unfilled
  • Thickness: 0.2500 to 4
Redco™ ULTEM
from Redwood Plastics

Redco ™ Ultem has a continuous use temperature of 332 °F. It is used widely in the electronic ’s market because of its good arc resistance and dielectric constant. It is also a prime material for medical applications because of its ability to withstand multiple autoclave steam... [See More]

  • Chemical System: Thermoplastic; ULTEM®; Polyetherimide
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: Electronics; Sanitary; OEM or Industrial
TECAPEI™ black (Sabic Ultem® 1000 series)
from Ensinger, Inc.

TECAPEI black Ultem is a polyetherimide material with high mechanical strength and rigidity, that is also known for its good electrical properties. This material has a remarkably high creep resistance over a wide range of temperatures and furthermore, polyetherimides have a high permanent operating... [See More]

  • Chemical System: PEI (Polyetherimide); Polyetherimide
  • Features: Electrical Insulation
  • Filler: Unfilled
  • Use Temperature: 338 to 392
ULTEM® Rod - Glass 30%
from Interstate Plastics, Inc.

ULTEM ® ® 2300 pei is an extruded 30% glass-reinforced high temperature plastic (generic name polyetherimide or pei for short). It is an amorphous, higher-performance plastic exhibiting exceptional flame and heat resistance character. It also performs well continuously to 340 °f (171... [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Width / O.D.: 0.5000 to 3
  • Form / Shape: Rod or Round Stock
  • Industry: OEM or Industrial
TECAPEI™ MT (Polyetherimide (Ultem®)
from Total Plastics, Inc.

Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tecapei ™ MT offers good autoclaving performance for instruments and orthopedic provisional trials. A radio opaque grade is available, Tecapei ™ MT... [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Width / O.D.: 1 to 3.5
  • Form / Shape: Rod or Round Stock
Duratron® U1000 PEI
from MCA - Advanced Materials Division

Duratron ® U1000 PEI Polyetherimide shapes exhibit high strength, dimensional stability, and superior flame and heat resistance. Due to this grade's ability to perform continuously to 340 °F / 170 °C, Duratron ® U1000 PEI is the ideal solution for applications that require... [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Thickness: 0.2500 to 3
  • Form / Shape: Rod or Round Stock; Plate
  • Width / O.D.: 24 to 48
TECAPEI™ GF30 Nat (Sabic Ultem®2300 Series)
from Ensinger, Inc.

This is a special 30% glass fiber reinforced PEI, manufactured by Ensinger under the tradename TECAPEI GF30 natural. In comparison to unfilled PEI (TECAPEI natural), PEI GF30 demonstrates high rigidity, very high mechanical strength, as well as extremely good dimensional stability, and good... [See More]

  • Chemical System: PEI (Polyetherimide); Polyetherimide
  • Features: Electrical Insulation
  • Filler: Glass or FRP
  • Use Temperature: 356 to 392
ULTEM® Rod - Natural
from Interstate Plastics, Inc.

ULTEM ® ® 1000 polythermide is an amorphous polymer that offers high strength and excellent resistance to flame and heat. It performs continuously to 340f (170c) which makes it ideal for high strength/high heat applications, and those applications requiring consistent dielectric properties... [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Width / O.D.: 0.5000 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; OEM or Industrial
TEMPALUX® Polyetherimide (Ultem®)
from Total Plastics, Inc.

Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tempalux ® is an amorphous thermoplastic polyetherimide. Stock shapes made from Ultem ® resin possess a combination of useful characteristics, including... [See More]

  • Chemical System: Thermoplastic; Polyetherimide
  • Width / O.D.: 1 to 3.5
  • Form / Shape: Rod or Round Stock
  • Length: 48 to 96