Cast (Continuous, Centrifugal, etc.) Metal Wire
2 Results
C90500 Tin Bronze -- Shapes
from National Bronze & Metals Inc.
from National Bronze & Metals Inc.
C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62. Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps. BUILDING: Heavy Construction Equipment. ELECTRICAL: Connectors. FASTENERS: Nuts. INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings, Bearings,... [See More]
- Features: Continuous, Centrifugal or Other Casting Process; Wear Resistant
- UNS Number: 90500
- Type: Copper; Alloy
- Specifications: ASTM / ASME; CDA; SAE; UNS; ASTM B-505, SAE 62, similar to BS 1400 PB1
Copper Alloy -- C51000 Hex/Oct Rod
from Concast Metal Products Co.
from Concast Metal Products Co.
Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length. [See More]
- Features: Wrought; Continuous, Centrifugal or Other Casting Process; Cold Finished, Rolled or Cold Drawn
- Specifications: ASTM / ASME
- Type: Copper; Alloy
- Shape / Form: Wire; Bar Stock; Hollow Stock (Tube, Pipe, Column)