Titanium / Titanium Alloy Metal Wire
from Universal Wire Works Inc.
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]
- Type: Refractory / Reactive; Titanium
- Shape / Form: Wire; Bar Stock (optional feature)
- Specifications: AMS
- Features: LightAlloy
from Leading Edge Metals & Alloys, Inc.
Titanium is a silvery-white, corrosion-resistant metal with a high strength-to weight ratio. Because it is both light and strong, it is used extensively throughout the automotive and aerospace industries. Its ability to maintain strength even with prolonged exposure to saltwater also makes it... [See More]
- Type: Refractory / Reactive; Titanium; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Wire (optional feature); Bar Stock (optional feature)
- Width / OD: 12 to 24
from Ulbrich Stainless Steels & Special Metals, Inc.
Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67. APPLICATIONS. Bellows. aircraft structural honeycomb. gaskets. aircraft skin. heat exchanger parts. deep drawing applications. TITANIUM GRADE 1 DESCRIPTION. Commercially Pure Titanium Grade 1 is one of the... [See More]
- Type: Refractory / Reactive; Titanium; Pure, Unalloyed or Very Low Alloy Additions
- Specifications: ASTM / ASME; UNS
- UNS Number: 50250
- Shape / Form: Wire; Coil Stock / Wire Rod; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square